Caplugs Datasheets for Flange Protectors

Flange protectors are designed to protect flanges from damage during shipping, or from exposure to corrosive elements.
Flange Protectors: Learn more

Page: 1 2
Product Name Notes
Designed to accommodate most American Standard Association, Navy and Military sizes, the VAS Series Vinyl Flange Covers protect flanges by sealing out dust and moisture during shipment. Series VAS is...
FAN series covers securely protect the full face of any ANSI B-16.5 and ANSI B-16.47 flanges and sealing surfaces with use of additional plugs (FBH Series) or cable ties (CAB...
FC series protector plugs snap into flange bolt holes with minimal pressure and no fastening devices. Resistant to petroleum residue Locks into four bolt holes Protects the raised face Color...
FFP series finger-lock flange covers feature a die-cut configuration with locking bolt hole tabs to keep protector in place without adhesive or separate fasteners. Cam make any size up to...
Series VF Vinyl Flange Covers seal out dust and moisture during shipment to protect flange surfaces. These covers are quick and easy to apply, and provide a snug fit for...
Series VSR Vinyl Snap Ring Flange Covers seal out dust and moisture during shipment to protect flange surfaces. These covers are designed to snap on easily for a snug fit.
The FAR self-adhesive covers preserve sealing surfaces on any ANSI B-16.5 and ANSI B-16.47 raised-face flange. Simply peel backing off and press on. The cover will remain intact with adhesive...
The FLGV series plugs are engineered with a tapered body and wide flange to protect entire machined surface from dirt and contaminants. Bore size is equal to the nominal size.
The FN series non-corroding finishing flanges are an economical replacement option for metal flanges used in plumbing, water heaters, refrigeration, and machinery industries. These flanges are durable, non-corroding and ensure...
The HSF series was designed with translucent low-density polyethylene to protect four-bolt split-flange connections. Attaches easily with an internal bead that provides a positive locking grip. An O-ring remains visible...
The RFP series was designed for pressure classes 400, 600, 900, 1500 and 2500 lb. Provides superior impact protection for raised-face surfaces with no fasteners required. Helps reduce SKU inventory...
The SFP Series is designed for use on SAE 3000 lb., four-bolt split hydraulic flanges. Protects port and flange surface by fitting securely into opening. For SAE 3000 lb. Covers...
The TLF patented design has four hinged plugs that can be pressed into bolt holes one at a time for faster installation than traditional covers. Features a thick pad for...
WPT Series tapered plugs feature a center pull-tab design that extends above the flange for easy removal. The extra-wide flange protects more surface area. Wide flange Tapered design Pull tab...

<< Prev