The RFP series was designed for pressure classes 400, 600, 900, 1500 and 2500 lb. Provides superior impact protection for raised-face surfaces with no fasteners required. Helps reduce SKU inventory and also serves as a low-temperature paint mask.
Material: Low-density polyethylene
Standard Color: Red
| Caplugs | |
|---|---|
| Product Category | Flange Protectors |
| Product Number | RFP-8000 |
| Product Name | Raised Face Flange Protectors |