Series VSR Vinyl Snap Ring Flange Covers seal out dust and moisture during shipment to protect flange surfaces. These covers are designed to snap on easily for a snug fit. Series VSR is available in a wide range of sizes.
Material: Vinyl
Standard Color: Yellow
Optional Color: White, Black, Brown, Orange, Red, Green, Gray, Blue
| Caplugs | |
|---|---|
| Product Category | Flange Protectors |
| Product Number | VSR-6500 |
| Product Name | Vinyl Snap Ring Flange Covers |