FC series protector plugs snap into flange bolt holes with minimal pressure and no fastening devices.
Material: Low-density polyethylene
Standard Color: 150lb Series - Blue
300lb Series - Black
| Caplugs | |
|---|---|
| Product Category | Flange Protectors |
| Product Number | FC-150-0750 |
| Product Name | Stud Hole Flange Protectors |