Caplugs Stud Hole Flange Protectors FC-300-3

Description
FC series protector plugs snap into flange bolt holes with minimal pressure and no fastening devices. Resistant to petroleum residue Locks into four bolt holes Protects the raised face Color coded by pressure class Material: Low-density polyethylene Standard Color: 150lb Series - Blue 300lb Series - Black
Request a Quote
Description
FC series protector plugs snap into flange bolt holes with minimal pressure and no fastening devices. Resistant to petroleum residue Locks into four bolt holes Protects the raised face Color coded by pressure class Material: Low-density polyethylene Standard Color: 150lb Series - Blue 300lb Series - Black
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Stud Hole Flange Protectors - FC-300-3 - Caplugs
Buffalo, NY, USA
Stud Hole Flange Protectors
FC-300-3
Stud Hole Flange Protectors FC-300-3
FC series protector plugs snap into flange bolt holes with minimal pressure and no fastening devices. Resistant to petroleum residue Locks into four bolt holes Protects the raised face Color coded by pressure class Material: Low-density polyethylene Standard Color: 150lb Series - Blue 300lb Series - Black

FC series protector plugs snap into flange bolt holes with minimal pressure and no fastening devices.

  • Resistant to petroleum residue
  • Locks into four bolt holes
  • Protects the raised face
  • Color coded by pressure class

Material: Low-density polyethylene
Standard Color: 150lb Series - Blue
300lb Series - Black

Supplier's Site

Technical Specifications

  Caplugs
Product Category Flange Protectors
Product Number FC-300-3
Product Name Stud Hole Flange Protectors
Unlock Full Specs
to access all available technical data

Similar Products