The TLF patented design has four hinged plugs that can be pressed into bolt holes one at a time for faster installation than traditional covers. Features a thick pad for impact protection with reinforced walls to reduce warping and allow greater surface contact. Also permits use of a paint hook, or can be removed for a bolt.
Material: Low-density polyethylene
Standard Color: 150 pressure class: Blue, Red, 300 through 2500 pressure class: Black
| Caplugs | |
|---|---|
| Product Category | Flange Protectors |
| Product Number | TLF-1500-2500 |
| Product Name | Toggle Lock Flange Protectors |