Series VF Vinyl Flange Covers seal out dust and moisture during shipment to protect flange surfaces. These covers are quick and easy to apply, and provide a snug fit for flanged and beaded tubes. The VF Series is available in a variety of sizes.
Material: Vinyl
Standard Color: Yellow
Optional Color: White, Black, Brown, Orange, Red, Green, Gray, Blue
| Caplugs | |
|---|---|
| Product Category | Flange Protectors |
| Product Number | VF-3500 |
| Product Name | Vinyl Flange Covers |