Alfa Laval Inc. Datasheets for Wastewater Treatment Equipment
Wastewater treatment equipment is used to treat, remediate, and process effluent wastewater.
Wastewater Treatment Equipment: Learn more
| Product Name | Notes |
|---|---|
| Smaller, low-tech ALDEC decanter centrifuges are ideal for loads of smaller wastewater treatment facilities looking for reliable, low-cost sludge dewatering. Less water, lower cost Cost-effective decanter centrifuges are crucial for... | |
| The ALDRUM G3 sets new standards for sludge thickening with an enhanced design that achieves greatly improved process performance at minimum operating cost. A revolution in sludge thickening The ALDRUM... | |
| The ALDRUM sludge thickening system enables you to reduce your sludge volume by as much as 90%. It is ideal for thickening prior to processes such as digestion or dewatering,... | |
| The best technology to get dry cake solids up to 40% and solids capture over 99%. The Alfa Laval Plate Press is ideal for sludge dewatering applications where very high... | |
| Alfa Laval FALCON treatment systems use centrifugal separation to remove any solids and water that might contaminate the fuel and lube oils used in a wide range of engine equipment. | |
| Extremely high volume throughputs of low solids feed into high dry cake solids. The Alfa Laval AS-H Belt Press G3 is a high-volume sludge belt press that is designed to... | |
| PureBilge is a fully automated centrifugal bilge water treatment system that cleans oily wastewater onboard vessels at sea. By effectively removing marine oil pollution, it makes bilge water safe for... | |
| PureDry is a fully automated, modular system designed to treat waste oils onboard ships and in power plants. The system separates the waste oil into three phases: cleaned oil, water... | |
| Purification or clarification of mineral oils used in marine installations and power stations (fuel and lubricating oils). Separation takes place in a solids-retaining bowl that can be arranged for either... | |
| Sludge dewatering at high volume and high solids loading, with low polymer and power input. The Alfa Laval AS-H Belt Press G2 is a sludge dewatering unit suitable for municipal... | |
| The Alfa Laval AlfaPure range comprises purpose-built centrifugal separator systems for removing oil, grease and solid particles from water and oil based liquids, such as coolants, lubricants and wash liquids. | |
| The Alfa Laval BTUX separation system has been specifically developed to ensure optimum separation and concentration efficiency in biotechnological applications. The BTUX separators take advantage of the fact that the... | |
| The Alfa Laval FEUX separator incorporates a unique combination is specially designed to ensure optimum separation and concentration efficiency in industrial fermentation applications. The FEUX separators take advantage of the... | |
| The Alfa Laval Phoenix treatment system for contaminated water is an extremely versatile, modular process solution whose elements can be combined to meet many different needs. When installed this ensures... | |
| The Alfa Laval Phoenix treatment system for contaminated water is an extremely versatile, modular process solution whose elements can be combined to meet many different needs. When installed this ensures... | |
| The Emmie comprises a trolley-mounted centrifugal separator and electrical oil heater for use on ships. Moved between marine hydraulic systems, it removes water and 99% of all 2-5 μm particles... | |
| The MIB 303 separator features a new design concept for solid-bowl separators. Advanced manufacturing, design and drive technologies have contributed to a separator more compact and lightweight than conventional solid-bowl... | |
| This compact centrifugal separator cleans bilge water feed before it enters the existing bilge water treatment system onboard. This ensures compliance with international oil pollution prevention regulations for safe discharge... | |
| This mobile centrifugal separator effectively removes both particles and water from oils widely used in industry. This dramatically increases oil service life, and reduces wear on all kinds of equipment. |