The MIB 303 separator features a new design concept for solid-bowl separators. Advanced manufacturing, design and drive technologies have contributed to a separator more compact and lightweight than conventional solid-bowl models.
The MIB 303 separation system is designed for centrifugal separation of sludge and water from mineral oil.The separator is designed for oils with a maximum density of 920 kg/m3 at 15°C. The maximum separation temperature for gas oil and marine diesel oil is +40°C, and for lubricating oil +70°C, since this is the max. separation temperature for the separator.
Features
No lock ring. Requires only small mechanical force on opening/assembling of the bowl.
New design allows the bowl wall to be taken out and cleaned with the disc stack still in place.
New lightweight materials in bowl and discs.
Direct drive with motor speed controlled by a frequency converter eliminates gears or belts.
Requires no lubrication.
The cleaned oil is discharged under pressure, due to the built-in paring disc pump.
Frequency converter with built-in voltage protector.
Available models
The MIB 303 separator is available as a purifier or a clarifier in stand-alone and module versions. There is also a choice between 230 V AC and 110 V AC. In the module version the ancillary equipment mentioned above is built together with the separator to form a compact unit
The MIB 303 separator features a new design concept for solid-bowl separators. Advanced manufacturing, design and drive technologies have contributed to a separator more compact and lightweight than conventional solid-bowl models.
The MIB 303 separation system is designed for centrifugal separation of sludge and water from mineral oil.The separator is designed for oils with a maximum density of 920 kg/m3 at 15°C. The maximum separation temperature for gas oil and marine diesel oil is +40°C, and for lubricating oil +70°C, since this is the max. separation temperature for the separator.
Features
- No lock ring. Requires only small mechanical force on opening/assembling of the bowl.
- New design allows the bowl wall to be taken out and cleaned with the disc stack still in place.
- New lightweight materials in bowl and discs.
- Direct drive with motor speed controlled by a frequency converter eliminates gears or belts.
- Requires no lubrication.
- The cleaned oil is discharged under pressure, due to the built-in paring disc pump.
- Frequency converter with built-in voltage protector.
Available models
The MIB 303 separator is available as a purifier or a clarifier in stand-alone and module versions. There is also a choice between 230 V AC and 110 V AC. In the module version the ancillary equipment mentioned above is built together with the separator to form a compact unit