IDEX Health & Science Datasheets for Gas and Liquid Samplers
Gas samplers and liquid samplers extract specimens of media from process streams, reactors or storage vessels.
Gas and Liquid Samplers: Learn more
| Product Name | Notes |
|---|---|
| Flexible PEEK Sample Loops offer an alternative to stainless steel loops. PEEK loop ends are provided with clean, straight cuts for easy valve installation. The material is inert to almost... | |
| High quality Stainless Steel Sample Loops have burr-free, square cut ends to ensure a flush connection to valve ports. It is designed specifically for the 3725 valve. Stainless steel sample... | |
| Our 1µL internal groove PEEK and alumina ceramic sample loop fits EV700-100, EV750-100, RV700-100, RV750-100, PR700-100, PR750-100 valves. PEEK polymer and alumina ceramic are inert to most organic solvents and... | |
| Our 2µL internal groove PEEK and alumina ceramic sample loop fits 7725i, 7725, 9725i, 9725, 9010 valves. PEEK polymer and alumina ceramic are inert to most organic solvents and are... | |
| Our durable Stainless Steel Sample Loop is specifically designed for the Titan HT valve. Two ends of the loop must be completely bottomed in the injector ports before the ferrule... | |
| Our high quality, Stainless Steel Sample Loop is designed specifically for a VHP applications. It has a burr-free, square-cut ends to ensure a flush connection to valve ports and are... | |
| Our high quality, Stainless Steel Sample Loop is for the 7725, MXII valves. have burr-free, square-cut ends to ensure a flush connection to valve ports. Stainless steel sample loops are... | |
| Our high quality, Stainless Steel Sample Loops are specifically designed for valve models 8125/8126. They have burr-free, square-cut ends to ensure a flush connection to valve ports and are supplied... | |
| Our Stainless Steel Sample Loop Assembly is specifically designed for valve numbers 7125 and 7010. It has burr free, polished ends and is passivated and flushed with reagent-grade methanol to... | |
| This PEEK Sample Loop Assembly is a biocompatible alternative to stainless steel Sample Loops. PEEK polymer is inert to almost all organic solvents and is chemically resistant. This gives PEEK... |