M.A.E. Apparecchiature Elettroniche srl Datasheets for Geophysical Instruments
Geophysical instruments are used for geological study, including rock and soil mechanics, core analysis and surveys of the earth.
Geophysical Instruments: Learn more
| Product Name | Notes |
|---|---|
| 24 bit seismograph for seismic prospecting with refraction, reflection survey, active and passive MASW (Re.Mi.) up to 24 channels, SASW, Down-hole, Cross-hole methods. Unit is equipped with 24 bit resolution... | |
| 3 components accelerometer sensor for structural and environmental seismic monitoring, accuracy of 1 V/g, housed in an aluminum IP-67 protection rate case with embedded fixing flaps; ideal for installation in... | |
| 3 components accelerometer sensor for structural and environmental seismic monitoring, accuracy of 100 mV/g, housed in an aluminum IP-67 protection rate case with embedded fixing flaps; ideal for installation in... | |
| 3 components Seismometer is designed for seismological, engineering and scientific studies where a passive, low noise, short period triaxial sensor is required. Seismometer contains three triaxially oriented, GS-1 low frequency... | |
| 3 dimensional sensor for borehole seismic can be used for down-hole and cross-hole surveys. S3 sensor for borehole seismic surveys is composed by three geophones in correspondence of the 3... | |
| 3D seismic sensor designed according to highest quality standard, with case for outdoor installation and maximum protection of internal components. It can be connected to Mae instruments for Seismic Monitoring... | |
| 3D surface sensor manufactured according to highest quality standard, 10 mm aluminum case which can ensure stable positioning of internal components, external oxidation for a finishing that facilitates cleaning after... | |
| 40 Hz Vertical Geophone with 1m of cable, double clip connector or split spring (single clamp) available upon request. - SPECIFICATIONS - Frequency Natural Frequency (fn): 40 Hz Tolerance: +/-... | |
| 5 dimensional sensor for borehole seismic can be used for down-hole and cross-hole surveys. S5 sensor for borehole seismic surveys is composed by 5 geophones in correspondence of the 3... | |
| A land streamer is an array of geophones designed to be towed along the ground. The name originates from marine streamers which are strings of hydrophones towed behind boats for... | |
| Array for bore-hole seismic made of two tridimensional sensors S3 connected by a removable stainless steel bar. Sensor can be equipped with suspension and guidance system by using steel tubing... | |
| Borehole seismic energizer ESP3 is a system designed to offer detailed illustration of S waves, phase inversion of S waves, modest inhibition of P wave energy, lower weight, signal repetition,... | |
| Digital Georesistivimeter for Vertical Electric Surveys. Equipment is characterized by maximum resolution and accuracy in geoelectric survey and great functioning rapidity. Once data acquisition is completed, data can be immediately... | |
| ESS100T IS an electrically operated portable seismic energy source. It is supplied with a fully integrated control and managing system. Operation requires only a 12-volt battery and a wire or... | |
| ESS200 seismic source is a new model with additional features. It uses a high-power transmission and electric motor to raise the hammer. 12 volt power is provided by a long-lasting... | |
| ESS500 seismic source is a new model with additional features. It uses a high-power transmission and electric motor to raise the hammer. 12 volt power is provided by a long-lasting... | |
| Horizontal 10 Hhz geophone with 1 m lead cable, double clip or split spring (single spring) connector available upon request. - SPECIFICATIONS - Frequency Natural Frequency (fn): 10 Hz Tolerance:... | |
| Horizontal geophone 4.5 Hz with 1 mt cable, level bubble, double clip or split-spring (single spring) connector available upon request. - TECHNICAL SPECIFICATIONS - Frequency Natural Frequency (fn): 4.5 Hz... | |
| Multipurpose seismograph 6 channels 24 bit for seismic surveys with active and passive methodologies, particularly suitable for recording of micro-tremors, seismic vibrations, HVSR; equipped with 7" touch screen monitor, internal... | |
| Propelled Energy Generators of PEG series are light weight, highly portable seismic energy sources designed for a multitude of applications within fields of geology, geophysics, civil engineering. PEG systems use... | |
| Seismograph for active and passive seismic, equipped with 6 channels, 24 bit resolution, extremely compact and easy to use. Instrument is managed through an intuitive application which must be installed... | |
| Single component accelerometer sensor for structural and environmental seismic monitoring, accuracy of 1 V/g, housed in an aluminum IP-67 protection rate case with embedded fixing flaps; ideal for installation in... | |
| Single component accelerometer sensor for structural and environmental seismic monitoring, accuracy of 100 mV/g, housed in an aluminum IP-67 protection rate case with embedded fixing flaps; ideal for installation in... | |
| Single component seismic sensor designed according to highest quality standard, with case for outdoor installation and maximum protection of internal components. It can be connected to Mae instruments for Seismic... | |
| Stand-alone seismic digitizer specific for seismological studies and monitoring of seismic events. Instrument is designed for the automatic recording and saving of each seismic event on internal memory or sending... | |
| Stand-alone seismograph for seismology and local events monitoring. This unit is designed for recording and automatic storage of every seismic event either on internal SD memory or by sending data... | |
| Starter vertical geophone with cable and connector used to start recording in seismograph. - TECHNICAL SPECIFICATIONS - Frequency Natural Frequency (fn): 14 Hz Tolerance: +/- 5% Max. tilt angle for... | |
| Top-range seismic/acceleromete ric digitizer equipped with 24-48-72-96 embedded channels for active and passive seismic surveys, dynamic investigations and buildings dynamic studies. X820S basic configuration integrates 24 channels and can be... | |
| Used in active seismic surveys together with hammer as source for wave generation, aluminum plate must be used with proper preparation of ground by removing vegetation on ground surface for... | |
| Used in all multielectrode measurement methodologies where it is not possible to do holes to fix electrodes into the ground (for example in historical or particularly valuable buildings, stone floors... | |
| Vertical geophone 10 htz with 1 m lead cable, double clip or split spring connector available upon request. - SPECIFICATIONS - Frequency Natural Frequency (fn): 10 Hz Tolerance: +/- 2.5%... | |
| Vertical geophone 14 Htz with 1 m lead cable, double clip or split spring connector available upon request. - SPECIFICATIONS - Frequency Natural Frequency (fn): 14 Hz Tolerance: +/- 5%... | |
| Vertical geophone 28 Hz with 1 mt cable, double clip connector or split spring (single clamp) available upon request. - DATA SHEET - Frequency Natural frequency (fn): 28 Hz Tolerance:... | |
| Vertical geophone 4,5 Htz with 1 m lead cable, double clip or split spring (single clamp) connector available upon request. - TECHNICAL SPECIFICATIONS - Frequency Natural Frequency (fn): 4.5 Hz... | |
| X612EM+ MAE response to new demands of high resolution and 3D analysis for geoelectrical measures. Instrument embeds all necessary for VES and multielectrode geoelectric prospection with 48, 72 and 96... | |
| X620EM MAE instrument embeds all necessary for VES and multielectrode geoelectric prospection from 48 up to 192 embedded electrodes. Main feature of the instrument is the great performing speed both... |