M.A.E. Apparecchiature Elettroniche srl Horizontal 10 Hz Geophone GH10

Description
Horizontal 10 Hhz geophone with 1 m lead cable, double clip or split spring (single spring) connector available upon request. - SPECIFICATIONS - Frequency Natural Frequency (fn): 10 Hz Tolerance: +/- 5% Typical Spurious frequency: >240 Hz Distortion Distortion with 0.7 in/s p.p. coil to case velocity: <0.3% Distortion measurement frequency: 12Hz Damping Typical open circuit damping: 0.3 Damping with 1000 Ohm shunt resistor: 0.7 Tolerance: +/- 5% Coil Resistance Standard: 395 ohm Tolerance: +/- 2.5% Resistance with 1000 Ohm shunt resistor: 283 ohm Tolerance: +/- 5% Sensitivity Open Circuit Intrinsic Voltage Sensitivity: 28 V/m/s Sensitivity with 1000 Ohm shunt resistor: 20.0 V/m/s Tolerance: +/- 5% Physical Characteristics Moving mass: 11 g Maximum coil excursion p.p.: 1.5 mm Diameter: 25.4 mm Height: 33.3 mm Weight: 86 g Operating temperature range: -40°C to + 100°C
Datasheet
Description
Horizontal 10 Hhz geophone with 1 m lead cable, double clip or split spring (single spring) connector available upon request. - SPECIFICATIONS - Frequency Natural Frequency (fn): 10 Hz Tolerance: +/- 5% Typical Spurious frequency: >240 Hz Distortion Distortion with 0.7 in/s p.p. coil to case velocity: <0.3% Distortion measurement frequency: 12Hz Damping Typical open circuit damping: 0.3 Damping with 1000 Ohm shunt resistor: 0.7 Tolerance: +/- 5% Coil Resistance Standard: 395 ohm Tolerance: +/- 2.5% Resistance with 1000 Ohm shunt resistor: 283 ohm Tolerance: +/- 5% Sensitivity Open Circuit Intrinsic Voltage Sensitivity: 28 V/m/s Sensitivity with 1000 Ohm shunt resistor: 20.0 V/m/s Tolerance: +/- 5% Physical Characteristics Moving mass: 11 g Maximum coil excursion p.p.: 1.5 mm Diameter: 25.4 mm Height: 33.3 mm Weight: 86 g Operating temperature range: -40°C to + 100°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Horizontal 10 Hz Geophone - GH10 - M.A.E. Apparecchiature Elettroniche srl
Frosolone, Isernia, Italy
Horizontal 10 Hz Geophone
GH10
Horizontal 10 Hz Geophone GH10
Horizontal 10 Hhz geophone with 1 m lead cable, double clip or split spring (single spring) connector available upon request. - SPECIFICATIONS - Frequency Natural Frequency (fn): 10 Hz Tolerance: +/- 5% Typical Spurious frequency: >240 Hz Distortion Distortion with 0.7 in/s p.p. coil to case velocity: <0.3% Distortion measurement frequency: 12Hz Damping Typical open circuit damping: 0.3 Damping with 1000 Ohm shunt resistor: 0.7 Tolerance: +/- 5% Coil Resistance Standard: 395 ohm Tolerance: +/- 2.5% Resistance with 1000 Ohm shunt resistor: 283 ohm Tolerance: +/- 5% Sensitivity Open Circuit Intrinsic Voltage Sensitivity: 28 V/m/s Sensitivity with 1000 Ohm shunt resistor: 20.0 V/m/s Tolerance: +/- 5% Physical Characteristics Moving mass: 11 g Maximum coil excursion p.p.: 1.5 mm Diameter: 25.4 mm Height: 33.3 mm Weight: 86 g Operating temperature range: -40°C to + 100°C

Horizontal 10 Hhz geophone with 1 m lead cable, double clip or split spring (single spring) connector available upon request.

- SPECIFICATIONS -

Frequency
Natural Frequency (fn): 10 Hz
Tolerance: +/- 5%
Typical Spurious frequency: >240 Hz

Distortion
Distortion with 0.7 in/s p.p. coil to case velocity: <0.3%
Distortion measurement frequency: 12Hz

Damping
Typical open circuit damping: 0.3
Damping with 1000 Ohm shunt resistor: 0.7
Tolerance: +/- 5%

Coil Resistance
Standard: 395 ohm
Tolerance: +/- 2.5%
Resistance with 1000 Ohm shunt resistor: 283 ohm
Tolerance: +/- 5%

Sensitivity
Open Circuit Intrinsic Voltage Sensitivity: 28 V/m/s
Sensitivity with 1000 Ohm shunt resistor: 20.0 V/m/s
Tolerance: +/- 5%

Physical Characteristics
Moving mass: 11 g
Maximum coil excursion p.p.: 1.5 mm
Diameter: 25.4 mm
Height: 33.3 mm
Weight: 86 g
Operating temperature range: -40°C to + 100°C

Supplier's Site Datasheet

Technical Specifications

  M.A.E. Apparecchiature Elettroniche srl
Product Category Geophysical Instruments
Product Number GH10
Product Name Horizontal 10 Hz Geophone
Unlock Full Specs
to access all available technical data

Similar Products