M.A.E. Apparecchiature Elettroniche srl Plate for Non-Invasive Geoelectric Multielectrode Prospection EL2

Description
Used in all multielectrode measurement methodologies where it is not possible to do holes to fix electrodes into the ground (for example in historical or particularly valuable buildings, stone floors of historical value or difficult to restore), MAE electrode plates for floors are the ideal solution to grant coupling with floor similar to traditional electrode fixing. Electrode plates are used in replacement of traditional electrodes by simply connecting them to array cable in place of electrodes and are characterized by steel high quality and a particularly accurate processing through CNC numerical management machines. Ideal to be used with any kind of floor, EL2 electrode plates always ensure best coupling possible with floor, in order to ensure accurate and repeatable measurements. - TECHNICAL SPECIFICATIONS - Material: stainless steel Base dimensions: 100x100mm Electrode diameter: 12mm Electrode height: 60mm
Datasheet
Description
Used in all multielectrode measurement methodologies where it is not possible to do holes to fix electrodes into the ground (for example in historical or particularly valuable buildings, stone floors of historical value or difficult to restore), MAE electrode plates for floors are the ideal solution to grant coupling with floor similar to traditional electrode fixing. Electrode plates are used in replacement of traditional electrodes by simply connecting them to array cable in place of electrodes and are characterized by steel high quality and a particularly accurate processing through CNC numerical management machines. Ideal to be used with any kind of floor, EL2 electrode plates always ensure best coupling possible with floor, in order to ensure accurate and repeatable measurements. - TECHNICAL SPECIFICATIONS - Material: stainless steel Base dimensions: 100x100mm Electrode diameter: 12mm Electrode height: 60mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plate for Non-Invasive Geoelectric Multielectrode Prospection - EL2 - M.A.E. Apparecchiature Elettroniche srl
Frosolone, Isernia, Italy
Plate for Non-Invasive Geoelectric Multielectrode Prospection
EL2
Plate for Non-Invasive Geoelectric Multielectrode Prospection EL2
Used in all multielectrode measurement methodologies where it is not possible to do holes to fix electrodes into the ground (for example in historical or particularly valuable buildings, stone floors of historical value or difficult to restore), MAE electrode plates for floors are the ideal solution to grant coupling with floor similar to traditional electrode fixing. Electrode plates are used in replacement of traditional electrodes by simply connecting them to array cable in place of electrodes and are characterized by steel high quality and a particularly accurate processing through CNC numerical management machines. Ideal to be used with any kind of floor, EL2 electrode plates always ensure best coupling possible with floor, in order to ensure accurate and repeatable measurements. - TECHNICAL SPECIFICATIONS - Material: stainless steel Base dimensions: 100x100mm Electrode diameter: 12mm Electrode height: 60mm

Used in all multielectrode measurement methodologies where it is not possible to do holes to fix electrodes into the ground (for example in historical or particularly valuable buildings, stone floors of historical value or difficult to restore), MAE electrode plates for floors are the ideal solution to grant coupling with floor similar to traditional electrode fixing. Electrode plates are used in replacement of traditional electrodes by simply connecting them to array cable in place of electrodes and are characterized by steel high quality and a particularly accurate processing through CNC numerical management machines. Ideal to be used with any kind of floor, EL2 electrode plates always ensure best coupling possible with floor, in order to ensure accurate and repeatable measurements.

- TECHNICAL SPECIFICATIONS -

  • Material: stainless steel
  • Base dimensions: 100x100mm
  • Electrode diameter: 12mm
  • Electrode height: 60mm
Supplier's Site Datasheet

Technical Specifications

  M.A.E. Apparecchiature Elettroniche srl
Product Category Geophysical Instruments
Product Number EL2
Product Name Plate for Non-Invasive Geoelectric Multielectrode Prospection
Unlock Full Specs
to access all available technical data

Similar Products