24 bit seismograph for seismic prospecting with refraction, reflection survey, active and passive MASW (Re.Mi.) up to 24 channels, SASW, Down-hole, Cross-hole methods. Unit is equipped with 24 bit resolution acquisition board and is available in 12 channels version expandable to 24. Two 24 pole connectors for seismic cables of 12 channels each, starter connector, 12V charging takeout and USB interface (optional) to connect notebook or PC for instrument management are located on frontal panel. Through managing software, to be installed on every kind of notebook or PC connected to unit, it is possible to set all parameters related to the kind of seismic survey user wants to implement with maximum simplicity and speed.
| M.A.E. Apparecchiature Elettroniche srl | |
|---|---|
| Product Category | Geophysical Instruments |
| Product Number | SYSMATRACK |
| Product Name | Seismograph, 12 or 24-Channels |