Vertical geophone 28 Hz with 1 mt cable, double clip connector or split spring (single clamp) available upon request.
- DATA SHEET -
Frequency
Natural frequency (fn): 28 Hz
Tolerance: +/- 5 Hz
Max. Fn specific inclination angle: 90 °
Typical spurious frequency:> 380 Hz
Distortion
Distortion with coil 0.7 in / s p.p. coil to case velocity: <0.2%
Distortion of frequency measurement: 40Hz
Max. specific distortion angle: 90 °
Damping
Open circuit typical damping: 00:37
Damping with 1500 Ohm shunt resistance: 0.576
Tolerance: +/- 5%
Coil resistance
Standard: 395 ohms
Tolerance: +/- 5%
Sensibility
Inherent open circuit voltage sensitivity : 42 V / m / s
Sensitivity with 1500 Ohm shunt resistance: 30.4 V / m / s
Tolerance: +/- 5%
Physical characteristics
Moving mass: 8.2 g
Max. coil Excursion p.p.: 1.5 mm
Diameter: 27 mm
Height: 33.3 mm
Weight: 95 g
Operating temperature range: -40 ° C to + 100 ° C
| M.A.E. Apparecchiature Elettroniche srl | |
|---|---|
| Product Category | Geophysical Instruments |
| Product Number | GV28 |
| Product Name | Vertical Geophone |