Rittal North America LLC Datasheets for Operator Interface Mounts and Arms
Operator interface mounts and operator interface arms are articulating components used to hold and position industrial computer monitors, keyboards or other operator interfaces.
Operator Interface Mounts and Arms: Learn more
| Product Name | Notes |
|---|---|
| Article number: CP 6106.100 Version Stationary Material Steel Color RAL 7035 Supply includes Pedestal base plate/cross member Load capacity, static 18 kg ( 39.7 lb. ) Dimensions Width: 400 mm... | |
| Article number: CP 6106.200 Version Stationary Material Steel Color RAL 7035 Supply includes Pedestal base plate/cross member Note Support arm system CP 120 may also be used by simply drilling... | |
| Article number: CP 6106.300 Version Stationary Benefits Reliable protection of cable management Color RAL 7035 Supply includes Cross member Support section Vertical aluminum panel molding, may be opened Load capacity,... | |
| Article number: CP 6106.400 Version mobile Material Steel Color RAL 7035 Supply includes Pedestal base plate/cross member Twin castors Note Support arm system CP 120 may also be used by... | |
| Article number: CP 6206.650 Product description For the transition from CP 60 to 48 round pipe. Material Steel Color RAL 7035 Supply includes Adaptor Self-tapping screws for support section attachment... | |
| Article number: CP 6501.050 Material Cast aluminum Surface finish Textured paint Color RAL 7024 Rotating/tilting Yes Rotation angle/swivel area Approximately 305°, lockable via clamping levers Weight/packaging unit 1.39 kg (... | |
| Article number: CP 6501.070 Material Cast aluminum Surface finish Textured paint Color RAL 7024 Rifid y/n Yes Weight/packaging unit 0.952 kg ( 2.1 lb. ) Packaging unit 1 pc(s). Customs... | |
| Article number: CP 6501.110 Material Cast aluminum Surface finish Textured paint Color RAL 7024 Rifid y/n Yes Weight/packaging unit 0.675 kg ( 1.5 lb. ) Packaging unit 1 pc(s). Customs... | |
| Article number: CP 6501.120 Material Cast aluminum Surface finish Textured paint Color RAL 7024 Rotating/tilting Yes Rotation angle/swivel area Approximately 305°, lockable via clamping levers Weight/packaging unit 1.58 kg (... | |
| Article number: CP 6501.130 Material Cast aluminum Surface finish Textured paint Color RAL 7024 Rotating/tilting Yes Rotation angle/swivel area Approximately 305°, lockable via clamping levers Weight/packaging unit 1.6 kg (... | |
| Article number: CP 6501.140 Material Cast aluminum Surface finish Textured paint Color RAL 7024 Rifid y/n Yes Weight/packaging unit 1.1 kg ( 2.4 lb. ) Packaging unit 1 pc(s). Customs... | |
| Article number: CP 6501.150 Material Cast aluminum Surface finish Textured paint Color RAL 7024 Rotating/tilting Yes Rotation angle/swivel area approx. 330°, provided that the upper joint can move freely Weight/packaging... | |
| Article number: CP 6501.160 Material Cast aluminum Surface finish Textured paint Color RAL 7024 Rotating/tilting Yes Rotation angle/swivel area Approximately 300° Weight/packaging unit 1.74 kg ( 3.8 lb. ) Packaging... | |
| Article number: CP 6663.000 Material Stainless steel 1.4305 (AISI 303) Protection category IP to IEC 60 529 IP 66 acc. to DIN EN 60529, 2014-09 IP X9 acc. to DIN... | |
| Article number: CP 6663.400 Version Front, hole Ø 9 mm Material Stainless steel 1.4305 (AISI 303) Protection category IP to IEC 60 529 IP 66 acc. to DIN EN 60529,... | |
| Article number: CP 6663.500 Version Rear, M8 thread Material Stainless steel 1.4305 (AISI 303) Protection category IP to IEC 60 529 IP 66 acc. to DIN EN 60529, 2014-09 IP... | |
| Article number: CP 6664.000 Version Coupling CP 40, stainless steel Material Stainless steel 1.4305 (AISI 303) Protection category IP to IEC 60 529 IP 66 acc. to DIN EN 60529,... | |
| Article number: CP 6664.100 Version Tilting adapter 10° Material Stainless steel 1.4305 (AISI 303) Protection category IP to IEC 60 529 IP 66 acc. to DIN EN 60529, 2014-09 IP... | |
| Article number: CP 6664.300 Material Stainless steel 1.4305 (AISI 303) Protection category IP to IEC 60 529 IP 66 acc. to DIN EN 60529, 2014-09 IP X9 acc. to DIN... | |
| Article number: CP 6664.500 Version Attachment CP 40, steel Material Stainless steel 1.4305 (AISI 303) Protection category IP to IEC 60 529 IP 66 acc. to DIN EN 60529, 2014-09... | |
| Article number: CP 6665.000 Version Rear, M8 thread Applications With drill for installation of Base mounting bracket, swivel, CP 40, stainless steel (6663.500), with 4 screws Wall/base mounting bracket, rigid,... | |
| Article number: CP 6665.500 Version Front, hole Ø 9 mm Applications With drill for installation of Base mounting bracket, swivel, CP 40, stainless steel (6663.500), with 4 screws Wall/base mounting... | |
| Attached to the connection components with 2 clamping screws. | |
| Attached to the connection components with 4 self-tapping screws in the screw channel. May be cut to any length, no thread-tapping required. Closed cable duct with a large cross-section. | |
| Attached to the connection components with 4 self-tapping screws in the screw channel. May be cut to any length, no thread-tapping required. Open cable duct for easy servicing access and... | |
| Attached to the connection components with 4 self-tapping screws in the screw channel. May be cut to any required length, no thread-tapping required. Closed cable duct with a large cross-section. | |
| Attached to the connection components with 4 self-tapping screws in the screw channel. May be cut to any required length, no thread-tapping required. Open cable duct for easy servicing access... | |
| Attachment to the connection components using 2 clamping screws. | |
| Attachment to the connection components with 4 self-tapping screws in the screw channel. May be cut to any required length, no thread-tapping required. Closed cable duct with a large cross-section. | |
| Attachment to the connection components with 4 self-tapping screws in the screw channel. May be cut to any required length, no thread-tapping required. Open cable duct for easy servicing access... | |
| Brackets for screw-fastening to the cast feet from below using M12 countersunk screws. | |
| For connecting horizontal and vertical support arm components. Removable cover for easy cable routing. | |
| For connecting horizontal and vertical support arm components. Removable covers for easy cable routing. | |
| For external or internal reinforcement of housings in the relevant size. | |
| For pivoted connection of horizontal support profiles within the support arm system. Removable cover for easy cable routing. | |
| For pivoted connection of horizontal support profiles within the support arm system. Removable covers for easy cable routing. | |
| For pivoted connection of horizontal support profiles within the support arm system. | |
| For rigid attachment of the support arm system to a vertical or horizontal surface. | |
| For rigid fastening of the housing to the 120 support arm system | |
| For rigid fastening of the housing to the 60 support arm system | |
| For stable attachment of the support arm system to a vertical or horizontal surface. | |
| For swivel mounting of the housing on the horizontal part of the support arm system. Housing may be suspended or top-mounted. Removable cover for easy cable routing. | |
| For swivel mounting of the support arm on a vertical surface. Removable cover for easy cable routing. | |
| For swivel mounting of the support arm on a vertical surface. | |
| For swivel mounting of the support arm on vertical surfaces. Removable cover for easy cable routing. | |
| For swivel mounting of the support arm system on a horizontal surface – also suitable for ceiling mounting. Removable cover for easy cable routing. | |
| For swivel mounting of the support arm system on a horizontal surface – also suitable for ceiling mounting. | |
| For swivel mounting the housing on the vertical section of the 120 support arm system | |
| For swivel mounting the housing on the vertical section of the 60 support arm system | |
| For swivel mounting the housing on the vertical section of the CP 180 support arm system. | |
| Open pedestal for retrospective cable entry with pre-assembled connectors. | |
| Pillar, small, suitable for heavy installed equipment. | |
| Rittal consolets are ideal for mounting small control or instrumentation devices with a 30- or 60-degree access surface. They can be placed on desktops or pedestal-mounted. | |
| To connect horizontal and vertical support arm components. Removable cover for easy cable routing. |