Georg Fischer Piping Systems Ltd Datasheets for Hand Tools

Hand tools are manually-operated tools that fit in the hand.
Hand Tools: Learn more

Product Name Notes
"""Chamfering Tools Sizes 1-1/4"""" - 14"""""""
"""Drill stand BS400 with vulcanised-rubber bonded standtracks. "
"""For weld-in saddle PB"
1 dispenser with 100 tissues
304SS Flange Backing Rings - 150# ANSI Bolt Pattern
316SS Flange Bolt Kits - 150# ANSI Bolt Pattern
440 Channel Locks
460 Channel Locks
A25 for PE pipes SDR 11 and SDR 17; Jack Force: 25 t
ALUPEX Deburring and calibration tool
basic device including ratchet
Basic tool + box
Basic tool + case
Basic Tool PT 1 E
Basic tool+case +d32+d40+d50+d63
Basic tool+case+d32+d63
battery powered
Blade RSE
Chamfering / deburring tool
Chamfering tools
Cleaning tissue KO-TON-R
Complete set / 230V
COOL-FIT 2.0/4.0 Foam removal and peeling tool SDR11
COOL-FIT 2.0/4.0 Foam removal and peeling tool
d140-d225
d16 - d20
d16 - d32
d16 - d40
d16-d40
d25 - d40
d26 - d40
d32 + d40
d32 - d40
d50 + d63
Deburring tool
Double, multi size
Drill Bits
electric driven
Electro Plus Marine
ELGEF Plus Clamping attachment topload 630
ELGEF Plus Clamping device topload 400
ELGEF Plus Installation set topload TL 225
Fitting Clip
Fitting tongs for shell coupler
For ML pipe
For ML pipes
For PE-X pipe
For pipes up to d225 mm
For weld-in saddle PB
For chamfering tool
Fuseal 25/50 Loose Coil PVDF
Fuseal Loose Coil PP
Fusion Locking Collar with Plastic Clamp
Hand scraper with long handle
Handle RSE
Handle
Heavy duty transport / storage box for W410 drilling device
HSS bi-metal cutter 17,5 mm
HSS bi-metal cutter 19,1 mm
HSS bi-metal cutter 22,2 mm
HSS bi-metal cutter 23,8 mm
HSS bi-metal cutter 25,4 mm
HSS bi-metal cutter 28,6 mm
HSS bi-metal cutter 30,2 mm
HSS bi-metal cutter 31,8 mm
HSS bi-metal cutter 34,9 mm
HSS bi-metal cutter 36,5 mm
HSS bi-metal cutter 38,1 mm
HSS bi-metal cutter 44,5 mm
HSS bi-metal cutter 50,8 mm
iFIT Chamfering tool case
iFIT Chamfering tool for ML- and PB pipes
iFIT Chamfering tool to battery tools metal
iFIT Grab rail set metal
iFIT Quick-change insert metal
iFIT Tool set for ML- and PB pipes plastic
iFIT toolbox empty
Insert RSE
INSTAFLEX Heating bushes
INSTAFLEX Heating element 30°
INSTAFLEX Rached spanner
JRG Sanipex MT Battery hydraulic tool plastic
JRG Sanipex MT Batterytool aluminium
JRG Sanipex MT Bending template aluminium
JRG Sanipex MT Clamping jaw steel
JRG Sanipex MT Hand bending template aluminium
JRG Sanipex MT Hydraulic hose extension steel
JRG Sanipex MT Hydraulic oil
JRG Sanipex MT Trolly for tool cases plastic
JRG Sanipex Nylon string
JRG Sanipex Ratchet torque wrench steel
JRG Sanipex Turn up device steel
Key kit for Tapping Saddle
KS 355 Plastic pipe cutter
Manual Injection Gun
Manual pipe peeling and chamfering tools
max. working-range 185 mm
max. working-range 530 mm
Measuring tape (circumference and diameter)
PE repair plug
pilot drill 6 mm with dual retention wires
Pipe Clamp
Pipe cutter
Pipe gauge
Pipe Insert SDR 11
Pipe Insert SDR 26
Pipe Insert SDR 7
Pipe Insert SDR 9
Plastic Clamp
Pneumatic Injection Gun
PP-R Sharpener Metal
PP-R Sharpener Plastic
Quadruple, multi size
Replacement blade in carbide
Replacement blade with 4 cutting surfaces
Replacement blade, 1 piece
Rotary Peeler RS
Rotary peeling tool RST 1000
Rotary Pipe Cutter d63-200 mm / d90-315 mm
S1 for PE pipes SDR 11
Scope of delivery: 2 x V-block, 2 x Straight bar, 1 x Universal link, Transport bag (600x380x250)
Scope of delivery: 2 x V-block, 2 x Straight bar, 1 x Universal link, Transport bag (780x780x580)
SDR11-17
SDR11
Size 1, peeling length 140 mm
Size 2, peeling length 150 mm
Size 3, peeling length 175 mm
Spare blades for deburring tool
Special version for INSTAFLEX PB
Standard version
Tangit KS Cleaner
Tempil stick
Type hinged collar
Type M
Type MB
Type S 54
Type S 67
Type Y
UltraFlow Pipe end peeler d40 - d160
With crossbar handle