Yageo USA Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 10 20 21 22 23 24 25 26 27 28 29 30 31 32
Product Name Notes
General Features
General Features Broadband Filtering and Decoupling Ultra Low ESL Bypass Matched Y-caps Superior Balance Aging Reliability Applications EMI filtering on DC motors, Filtered connectors High speed data-line filtering Decoupling of...
General Features Material: X7R Soft Termination Series: - Size: 0603 - 1206 - Capacitance from 100pF - 1000nF Rated working voltage from 6.3V - 630V Applications High flexure stress circuit...

<< Prev Next >>