Yageo USA Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 10 20 26 27 28 29 30 31 32
Product Name Notes
General Features Excellent clamping voltage Excellent energy dissipation capability Quick response time (<1n sec.) Adjustable capacitance values High reliability High transient current capability Symmetrical voltage-current characteristics Applications Consumer electronic equipment...
General Features Materials: NP0 and X7R Common High Voltage Series: - Size: 1206 - 1812 - Voltage from 1kV - 3kV - High DC withstanding voltage ( ‰¥ 1.2V Rated)...
Electrolytic Capacitors > Miniature

<< Prev