Nanmac Corporation Standard 2 Pole & 3 Pole Connectors

Description
Prongs and inserts match thermocouple calibrations to maintain sensing accuracy. Alloy and polarity are identified by symbols molded into body. Molded from a glass filled thermoset compound for high strength, these connectors are color coded to thermocouple calibration and can be used in ambient temperatures of a continuous 400 degrees Fahrenheit and an intermittent 500 degrees Fahrenheit. High temperature connectors are all color coded Red’ with an ambient temperature of a continuous 800 degrees Fahrenheit and an intermittent 1,000 degrees Fahrenheit. Inserts have a spring loaded collet assuring full positive contact. The negative insert is larger preventing mismatching.
Description
Prongs and inserts match thermocouple calibrations to maintain sensing accuracy. Alloy and polarity are identified by symbols molded into body. Molded from a glass filled thermoset compound for high strength, these connectors are color coded to thermocouple calibration and can be used in ambient temperatures of a continuous 400 degrees Fahrenheit and an intermittent 500 degrees Fahrenheit. High temperature connectors are all color coded Red’ with an ambient temperature of a continuous 800 degrees Fahrenheit and an intermittent 1,000 degrees Fahrenheit. Inserts have a spring loaded collet assuring full positive contact. The negative insert is larger preventing mismatching.

Suppliers

Company
Product
Description
Supplier Links
Standard 2 Pole & 3 Pole Connectors -  - Nanmac Corporation
Marlborough, MA, United States
Standard 2 Pole & 3 Pole Connectors
Standard 2 Pole & 3 Pole Connectors
Prongs and inserts match thermocouple calibrations to maintain sensing accuracy. Alloy and polarity are identified by symbols molded into body. Molded from a glass filled thermoset compound for high strength, these connectors are color coded to thermocouple calibration and can be used in ambient temperatures of a continuous 400 degrees Fahrenheit and an intermittent 500 degrees Fahrenheit. High temperature connectors are all color coded Red’ with an ambient temperature of a continuous 800 degrees Fahrenheit and an intermittent 1,000 degrees Fahrenheit. Inserts have a spring loaded collet assuring full positive contact. The negative insert is larger preventing mismatching.

Prongs and inserts match thermocouple calibrations to maintain sensing accuracy. Alloy and polarity are identified by symbols molded into body. Molded from a glass filled thermoset compound for high strength, these connectors are color coded to thermocouple calibration and can be used in ambient temperatures of a continuous 400 degrees Fahrenheit and an intermittent 500 degrees Fahrenheit. High temperature connectors are all color coded Red’ with an ambient temperature of a continuous 800 degrees Fahrenheit and an intermittent 1,000 degrees Fahrenheit. Inserts have a spring loaded collet assuring full positive contact. The negative insert is larger preventing mismatching.

Supplier's Site

Technical Specifications

  Nanmac Corporation
Product Category Electrical Connectors
Product Name Standard 2 Pole & 3 Pole Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Adapters - 2171-FB-TA-M12-5POL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-2207-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Mini Banana Socket to Mini Banana Socket, Adapter - 8030 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details