Mencom Corporation Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| ILME multipole rectangular connector kits include a base, a mating hood (top and side entry options), a female insert and a male insert. Inserts are available in standard screw terminal... | |
| MC series connectors, sometimes referred to as M16, M23, or M27 connectors, provide rugged plug and play solutions for demanding industrial applications. Mencom offers molded cable, field wired connectors, and... | |
| MDC, Splitter, 5 Pole, Male to 2 Females, 4A, Yellow, PVC, Nickel Brass | |
| MIN Size I Male to MDC Female Adaptor, 3 pole | |
| MIN Size I Male to MDC Female Adaptor, 4 pole | |
| MIN Size I Male to MDC Female Adaptor, 5 pole | |
| NAN, Field Wireable, 3 Pole, Female Right Angle, 4-5mm, Nickel Brass | |
| NAN, Field Wireable, 3 Pole, Female Straight, 4-5mm, Nickel Brass | |
| NAN, Field Wireable, 3 Pole, Male Right Angle, 4-5mm, Nickel Brass | |
| NAN, Field Wireable, 3 Pole, Male Straight, 4-5mm, Nickel Brass | |
| NAN, Field Wireable, 4 Pole, Female Right Angle, 4-5mm, Nickel Brass | |
| NAN, Field Wireable, 4 Pole, Female Straight, 4-5mm, Nickel Brass | |
| NAN, Field Wireable, 4 Pole, Male Right Angle, 4-5mm, Nickel Brass | |
| NAN, Field Wireable, 4 Pole, Male Straight, 4-5mm, Nickel Brass | |
| Profibus DP, Field Wireable, 5 Pole, Female Straight, 3-6.5mm, Nickel Brass | |
| Profibus DP, Field Wireable, 5 Pole, Male Straight, 3-6.5mm, Nickel Brass | |
| Profibus PA, Accessory, Male to Female "T" with Female drop, 4 Pole, 8A, Stainless Steel | |
| Profibus PA, Accessory, Male to Female "T" with M12 Female drop, 4 Pole, 8A, Stainless Steel | |
| Profibus PA, Cordset, 4 Pole, Male Straight, 8-17mm, Stainless Steel | |
| Profibus PA, Field Wireable, 4 Pole, Female Straight, 3-6.5mm, Stainless Steel | |
| Profibus PA, Field Wireable, 4 Pole, Female Straight, 4-8mm, Stainless Steel | |
| Profibus PA, Field Wireable, 4 Pole, Female Straight, 5-10mm, Stainless Steel | |
| Profibus PA, Field Wireable, 4 Pole, Female Straight, 5-13mm, Stainless Steel | |
| Profibus PA, Field Wireable, 4 Pole, Female Straight, 8-17mm, Stainless Steel | |
| Profibus PA, Field Wireable, 4 Pole, Male Straight, 3-6.5mm, Stainless Steel | |
| Profibus PA, Field Wireable, 4 Pole, Male Straight, 4-8mm, Stainless Steel | |
| Profibus PA, Field Wireable, 4 Pole, Male Straight, 5-10mm, Stainless Steel | |
| Profibus PA, Field Wireable, 4 Pole, Male Straight, 5-13mm, Stainless Steel |
| << Prev |