Mencom Corporation 10-pole, metal side-entry hood and single-lever base, tool-less spring terminal inserts, M25 MQLS-10IO25

Description
ILME multipole rectangular connector kits include a base, a mating hood (top and side entry options), a female insert and a male insert. Inserts are available in standard screw terminal or tool-less spring (Squich) terminal. ILME is a globally recognized leader in the heavy duty industrial connector industry. The standard aluminum die cast enclosures (Hoods/Bases) use a patented stainless steel locking system that provides consistent clamping force and IP65 protection even after 500 mating cycles. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings (see NPT Options). Single lever, double lever, center latch, top entry, front entry, side entry, high construction, surface mount, bulkhead mount, and extra large housings are just a few of the available solutions offered to meet your specific application.
Description
ILME multipole rectangular connector kits include a base, a mating hood (top and side entry options), a female insert and a male insert. Inserts are available in standard screw terminal or tool-less spring (Squich) terminal. ILME is a globally recognized leader in the heavy duty industrial connector industry. The standard aluminum die cast enclosures (Hoods/Bases) use a patented stainless steel locking system that provides consistent clamping force and IP65 protection even after 500 mating cycles. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings (see NPT Options). Single lever, double lever, center latch, top entry, front entry, side entry, high construction, surface mount, bulkhead mount, and extra large housings are just a few of the available solutions offered to meet your specific application.

Suppliers

Company
Product
Description
Supplier Links
10-pole, metal side-entry hood and single-lever base, tool-less spring terminal inserts, M25 - MQLS-10IO25 - Mencom Corporation
Oakwood, GA, USA
10-pole, metal side-entry hood and single-lever base, tool-less spring terminal inserts, M25
MQLS-10IO25
10-pole, metal side-entry hood and single-lever base, tool-less spring terminal inserts, M25 MQLS-10IO25
ILME multipole rectangular connector kits include a base, a mating hood (top and side entry options), a female insert and a male insert. Inserts are available in standard screw terminal or tool-less spring (Squich) terminal. ILME is a globally recognized leader in the heavy duty industrial connector industry. The standard aluminum die cast enclosures (Hoods/Bases) use a patented stainless steel locking system that provides consistent clamping force and IP65 protection even after 500 mating cycles. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings (see NPT Options). Single lever, double lever, center latch, top entry, front entry, side entry, high construction, surface mount, bulkhead mount, and extra large housings are just a few of the available solutions offered to meet your specific application.

ILME multipole rectangular connector kits include a base, a mating hood (top and side entry options), a female insert and a male insert. Inserts are available in standard screw terminal or tool-less spring (Squich) terminal. ILME is a globally recognized leader in the heavy duty industrial connector industry. The standard aluminum die cast enclosures (Hoods/Bases) use a patented stainless steel locking system that provides consistent clamping force and IP65 protection even after 500 mating cycles. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings (see NPT Options). Single lever, double lever, center latch, top entry, front entry, side entry, high construction, surface mount, bulkhead mount, and extra large housings are just a few of the available solutions offered to meet your specific application.

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Electrical Connectors
Product Number MQLS-10IO25
Product Name 10-pole, metal side-entry hood and single-lever base, tool-less spring terminal inserts, M25
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 222S20M16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details