ILME multipole rectangular connector kits include a base, a mating hood (top and side entry options), a female insert and a male insert. Inserts are available in standard screw terminal or tool-less spring (Squich) terminal. ILME is a globally recognized leader in the heavy duty industrial connector industry. The standard aluminum die cast enclosures (Hoods/Bases) use a patented stainless steel locking system that provides consistent clamping force and IP65 protection even after 500 mating cycles. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings (see NPT Options). Single lever, double lever, center latch, top entry, front entry, side entry, high construction, surface mount, bulkhead mount, and extra large housings are just a few of the available solutions offered to meet your specific application.
| Mencom Corporation | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | MQLS-10IVA32 |
| Product Name | 10-pole, metal top-entry, high-construction hood and single-lever base, tool-less spring terminal inserts, M32 |
| Connector Type | Rectangular Connectors, Heavy Duty |