Mencom Corporation Datasheets for Sealing Glands

Sealing glands are fittings that allow tubes, process pipes, cable or any single element assembly to be sealed in pressure / vacuum applications by use of a compression seal.
Sealing Glands: Learn more

Product Name Notes
Cable Glands for Flat Cable Applications Mencom’s plastic and brass cable glands are perfect for flat and
Cable Glands: NPT, PG & Metric
EMI shielding, LONG M63 x 1.5 thread, cable range 27mm-48mm
Mencom Cable Glands are easy to use and provide a good strain relief and water tight seal for round cables. The cable glands are rated up to IP 68 (comparable...
Mencom Cable Glands are easy to use and provide a good strain relief and water tight seal for round cables. The cable glands are rated up to IP 68-5 Bar...
Mencom cable glands are easy to use and provide a good strain relief and water tight seal for round cables. The cable glands are rated up to IP 68 (comparable...
Mencom EMI Cable Glands provide an easy way to ground the shield from a shielded cable to the body of the metal cable gland. The seal rating is IP 68.
Metal cable gland, 3/8" NPT, reduced cable range .079-.236
Metal cable gland, clamping with seal, PG7 thread, cable range .216"-.295"
Nickel Plated Brass Cable Gland with multiple perforations. The seal is made of nitrile rubber, per DIN 46320.
Nickel Plated Brass Cable Gland with self-centering double saddle clamps. The seal is achieved with a neoprene sealing ring (with multiple perforations to accommodate a wide range of diameters). Brass...
Plastic cable gland, right angle, black, PG11 thread, cable range .197-.393
Plastic cable gland, right angle, black, PG16 thread, cable range .394-.551
Plastic cable gland, right angle, black, PG21 thread, cable range .512-.708
Plastic cable gland, right angle, black, PG29 thread, cable range .709-.984
Right angle, black, PG11 thread, reduced cable range .118-.275
Right angle, black, PG13.5 thread, cable range .236-.472
Right angle, black, PG13.5 thread, reduced cable range .197-.354
These Cable Glands have a dual grommet system that allows for a much wider range in diameter than the standard plastic cable glands. Cables that are in the lower part...
These Explosion-Proof Cable Glands are made of Nickel Plated Brass and are for potentially explosive areas according to EN 50014 and EN 50019. The type of protection is EExd e...
Type of protection EExd e II - increased safety. Permanent ambient temperature -50ºC to +55ºC (-58ºF to +131ºF). Protection type is IP 66 according to EN 60529. Certificate of conformity:...
Type of protection EExd eII - increased safety. Permanent ambient temperature -50ºC to +55ºC (-58ºF to +131ºF). Protection type is IP 66 according to EN 60529. Certificate of conformity: PTB-No.