Mencom Corporation 16-pole, metal top-entry, high-construction hood and double-lever base, tool-less spring terminal inserts, M40 MQDS-16IVA40

Description
ILME multipole rectangular connector kits include a base, a mating hood (top and side entry options), a female insert and a male insert. Inserts are available in standard screw terminal or tool-less spring (Squich) terminal. ILME is a globally recognized leader in the heavy duty industrial connector industry. The standard aluminum die cast enclosures (Hoods/Bases) use a patented stainless steel locking system that provides consistent clamping force and IP65 protection even after 500 mating cycles. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings (see NPT Options). Single lever, double lever, center latch, top entry, front entry, side entry, high construction, surface mount, bulkhead mount, and extra large housings are just a few of the available solutions offered to meet your specific application.
Description
ILME multipole rectangular connector kits include a base, a mating hood (top and side entry options), a female insert and a male insert. Inserts are available in standard screw terminal or tool-less spring (Squich) terminal. ILME is a globally recognized leader in the heavy duty industrial connector industry. The standard aluminum die cast enclosures (Hoods/Bases) use a patented stainless steel locking system that provides consistent clamping force and IP65 protection even after 500 mating cycles. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings (see NPT Options). Single lever, double lever, center latch, top entry, front entry, side entry, high construction, surface mount, bulkhead mount, and extra large housings are just a few of the available solutions offered to meet your specific application.

Suppliers

Company
Product
Description
Supplier Links
16-pole, metal top-entry, high-construction hood and double-lever base, tool-less spring terminal inserts, M40 - MQDS-16IVA40 - Mencom Corporation
Oakwood, GA, USA
16-pole, metal top-entry, high-construction hood and double-lever base, tool-less spring terminal inserts, M40
MQDS-16IVA40
16-pole, metal top-entry, high-construction hood and double-lever base, tool-less spring terminal inserts, M40 MQDS-16IVA40
ILME multipole rectangular connector kits include a base, a mating hood (top and side entry options), a female insert and a male insert. Inserts are available in standard screw terminal or tool-less spring (Squich) terminal. ILME is a globally recognized leader in the heavy duty industrial connector industry. The standard aluminum die cast enclosures (Hoods/Bases) use a patented stainless steel locking system that provides consistent clamping force and IP65 protection even after 500 mating cycles. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings (see NPT Options). Single lever, double lever, center latch, top entry, front entry, side entry, high construction, surface mount, bulkhead mount, and extra large housings are just a few of the available solutions offered to meet your specific application.

ILME multipole rectangular connector kits include a base, a mating hood (top and side entry options), a female insert and a male insert. Inserts are available in standard screw terminal or tool-less spring (Squich) terminal. ILME is a globally recognized leader in the heavy duty industrial connector industry. The standard aluminum die cast enclosures (Hoods/Bases) use a patented stainless steel locking system that provides consistent clamping force and IP65 protection even after 500 mating cycles. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings (see NPT Options). Single lever, double lever, center latch, top entry, front entry, side entry, high construction, surface mount, bulkhead mount, and extra large housings are just a few of the available solutions offered to meet your specific application.

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Electrical Connectors
Product Number MQDS-16IVA40
Product Name 16-pole, metal top-entry, high-construction hood and double-lever base, tool-less spring terminal inserts, M40
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - E320-89 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details