MC series connectors, sometimes referred to as M16, M23, or M27 connectors, provide rugged plug and play solutions for demanding industrial applications. Mencom offers molded cable, field wired connectors, and panel mount receptacles to meet your specific requirements.
| Mencom Corporation | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | MCV-19MR-0.3M-PM27 |
| Product Name | MCV, M23, Receptacle, 19 Pole, Male Straight, Discrete, 0.3M, 3/8A, Panel Mount with 2.7mm mounting holes, Nickel Brass |
| Connector Type | Circular / Cylindrical Connectors |
| Gender | Male / Plug |
| Geometry | Straight |
| Mounting | Panel Mount |