Mencom Corporation 24-pole, metal side-entry, high-construction hood and single-lever base, tool-less spring terminal inserts, M40 MQLS-24IOA40

Description
ILME multipole rectangular connector kits include a base, a mating hood (top and side entry options), a female insert and a male insert. Inserts are available in standard screw terminal or tool-less spring (Squich) terminal. ILME is a globally recognized leader in the heavy duty industrial connector industry. The standard aluminum die cast enclosures (Hoods/Bases) use a patented stainless steel locking system that provides consistent clamping force and IP65 protection even after 500 mating cycles. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings (see NPT Options). Single lever, double lever, center latch, top entry, front entry, side entry, high construction, surface mount, bulkhead mount, and extra large housings are just a few of the available solutions offered to meet your specific application.
Description
ILME multipole rectangular connector kits include a base, a mating hood (top and side entry options), a female insert and a male insert. Inserts are available in standard screw terminal or tool-less spring (Squich) terminal. ILME is a globally recognized leader in the heavy duty industrial connector industry. The standard aluminum die cast enclosures (Hoods/Bases) use a patented stainless steel locking system that provides consistent clamping force and IP65 protection even after 500 mating cycles. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings (see NPT Options). Single lever, double lever, center latch, top entry, front entry, side entry, high construction, surface mount, bulkhead mount, and extra large housings are just a few of the available solutions offered to meet your specific application.

Suppliers

Company
Product
Description
Supplier Links
24-pole, metal side-entry, high-construction hood and single-lever base, tool-less spring terminal inserts, M40 - MQLS-24IOA40 - Mencom Corporation
Oakwood, GA, USA
24-pole, metal side-entry, high-construction hood and single-lever base, tool-less spring terminal inserts, M40
MQLS-24IOA40
24-pole, metal side-entry, high-construction hood and single-lever base, tool-less spring terminal inserts, M40 MQLS-24IOA40
ILME multipole rectangular connector kits include a base, a mating hood (top and side entry options), a female insert and a male insert. Inserts are available in standard screw terminal or tool-less spring (Squich) terminal. ILME is a globally recognized leader in the heavy duty industrial connector industry. The standard aluminum die cast enclosures (Hoods/Bases) use a patented stainless steel locking system that provides consistent clamping force and IP65 protection even after 500 mating cycles. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings (see NPT Options). Single lever, double lever, center latch, top entry, front entry, side entry, high construction, surface mount, bulkhead mount, and extra large housings are just a few of the available solutions offered to meet your specific application.

ILME multipole rectangular connector kits include a base, a mating hood (top and side entry options), a female insert and a male insert. Inserts are available in standard screw terminal or tool-less spring (Squich) terminal. ILME is a globally recognized leader in the heavy duty industrial connector industry. The standard aluminum die cast enclosures (Hoods/Bases) use a patented stainless steel locking system that provides consistent clamping force and IP65 protection even after 500 mating cycles. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings (see NPT Options). Single lever, double lever, center latch, top entry, front entry, side entry, high construction, surface mount, bulkhead mount, and extra large housings are just a few of the available solutions offered to meet your specific application.

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Electrical Connectors
Product Number MQLS-24IOA40
Product Name 24-pole, metal side-entry, high-construction hood and single-lever base, tool-less spring terminal inserts, M40
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - 5 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details