Mencom Corporation Datasheets for Ethernet Cables
Ethernet cables are designed to support Ethernet, a standard protocol for the connection of computers in a local area network (LAN). They use twisted pair cables and modular connectors, and are designed to run at 10 Mbps, 100 Mbps, or 1 Gbps.
Ethernet Cables: Learn more
| Product Name | Notes |
|---|---|
| Ethernet Raw Cable | |
|
Ethernet, Cordset, 8 Pole, E45V3 Male Straight / E45V3 Male Straight, 2M, Teal, PVC -- E45V3-8MMP-2M
|
Industrial Cat 5e RJ45 Male Ethernet Cordset |
| M12 D-Coded Female Ethernet Cordset | |
| M12 D-Coded Female/Female Ethernet Cordset | |
| M12 D-Coded Male Ethernet Cordset | |
| M12 D-Coded Male/Female Ethernet Cordset | |
| M12 D-Coded Male/Male Ethernet Cordset | |
| M12 Female Ethernet Cordset | |
| M12 Female/Female Ethernet Cordset | |
| M12 Male Ethernet Cordset | |
| M12 Male/Female Ethernet Cordset | |
| M12 Male/Male Ethernet Cordset |