Mencom Corporation DIN field wireable Mencom VDN-022-00 VDN-022-00

Description
The 2 pole + GND DIN form B actuator field wireable VDN-022-00 from Mencom is ideal for applications where a DIN connector needs to be fitted to a pre-existing or custom length cable. The VDN-022-00 connector consists of an angled form B DIN socket composed of polyamide, along with a thermoplastic gasket and zinc plated steel fastening screw to provide excellent IP65 protection. It also features a 1/2" NPT gland fitting for secure cable insertion. The VDN-022-00 DIN cable is rated for up to 250 V AC/DC, and up to 10 A.
Datasheet
Description
The 2 pole + GND DIN form B actuator field wireable VDN-022-00 from Mencom is ideal for applications where a DIN connector needs to be fitted to a pre-existing or custom length cable. The VDN-022-00 connector consists of an angled form B DIN socket composed of polyamide, along with a thermoplastic gasket and zinc plated steel fastening screw to provide excellent IP65 protection. It also features a 1/2" NPT gland fitting for secure cable insertion. The VDN-022-00 DIN cable is rated for up to 250 V AC/DC, and up to 10 A.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN field wireable Mencom VDN-022-00 -  - Automation24, Inc.
King of Prussia, PA, United States
DIN field wireable Mencom VDN-022-00
DIN field wireable Mencom VDN-022-00
The 2 pole + GND DIN form B actuator field wireable VDN-022-00 from Mencom is ideal for applications where a DIN connector needs to be fitted to a pre-existing or custom length cable. The VDN-022-00 connector consists of an angled form B DIN socket composed of polyamide, along with a thermoplastic gasket and zinc plated steel fastening screw to provide excellent IP65 protection. It also features a 1/2" NPT gland fitting for secure cable insertion. The VDN-022-00 DIN cable is rated for up to 250 V AC/DC, and up to 10 A.

The 2 pole + GND DIN form B actuator field wireable VDN-022-00 from Mencom is ideal for applications where a DIN connector needs to be fitted to a pre-existing or custom length cable. The VDN-022-00 connector consists of an angled form B DIN socket composed of polyamide, along with a thermoplastic gasket and zinc plated steel fastening screw to provide excellent IP65 protection. It also features a 1/2" NPT gland fitting for secure cable insertion. The VDN-022-00 DIN cable is rated for up to 250 V AC/DC, and up to 10 A.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Electrical Connectors
Product Name DIN field wireable Mencom VDN-022-00
Connector Type DIN Connector
Gender Female / Jack
Geometry Angled
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2109-1SNK506230R0000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 10 to 24 AWG
View Details
Contacts - 1377G19 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details