Mitsubishi Electric Automation, Inc. Molded Case Circuit Breakers

Description
The main WS-V range is designed to IEC standards * and is intended to service a world market demanding ever higher interrupting capacity in smaller packages. Fixed and Adjustable Types in sizes from 5A up to 250A are available, both thermally adjustable and electronic. Main Features: • WS-V is an all-new design that uses internal gas pressure as well as the electromagnetic force generated during a fault to give higher interrupt ratings and better repeat performance ("Ics = Icu") * • Frame sizes have been harmonized to simply panel installation • 250A frame breakers are 26% smaller than the previous generation • Electronic versions are available with a built in display option that provides detailed information about the power supply. • Adjustable versions of WS-V are 26% smaller than the previous WSS series. * Note: The WS-V breakers are currnetly not UL listed. Use the WS series breakers for UL489 applications. A limited range of UL versions of WS-V will be available by the end of 2011.
Description
The main WS-V range is designed to IEC standards * and is intended to service a world market demanding ever higher interrupting capacity in smaller packages. Fixed and Adjustable Types in sizes from 5A up to 250A are available, both thermally adjustable and electronic. Main Features: • WS-V is an all-new design that uses internal gas pressure as well as the electromagnetic force generated during a fault to give higher interrupt ratings and better repeat performance ("Ics = Icu") * • Frame sizes have been harmonized to simply panel installation • 250A frame breakers are 26% smaller than the previous generation • Electronic versions are available with a built in display option that provides detailed information about the power supply. • Adjustable versions of WS-V are 26% smaller than the previous WSS series. * Note: The WS-V breakers are currnetly not UL listed. Use the WS series breakers for UL489 applications. A limited range of UL versions of WS-V will be available by the end of 2011.

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breakers -  - Mitsubishi Electric Automation, Inc.
Vernon Hills, IL, USA
Molded Case Circuit Breakers
Molded Case Circuit Breakers
The main WS-V range is designed to IEC standards * and is intended to service a world market demanding ever higher interrupting capacity in smaller packages. Fixed and Adjustable Types in sizes from 5A up to 250A are available, both thermally adjustable and electronic. Main Features: • WS-V is an all-new design that uses internal gas pressure as well as the electromagnetic force generated during a fault to give higher interrupt ratings and better repeat performance ("Ics = Icu") * • Frame sizes have been harmonized to simply panel installation • 250A frame breakers are 26% smaller than the previous generation • Electronic versions are available with a built in display option that provides detailed information about the power supply. • Adjustable versions of WS-V are 26% smaller than the previous WSS series. * Note: The WS-V breakers are currnetly not UL listed. Use the WS series breakers for UL489 applications. A limited range of UL versions of WS-V will be available by the end of 2011.

The main WS-V range is designed to IEC standards * and is intended to service a world market demanding ever higher interrupting capacity in smaller packages.
Fixed and Adjustable Types in sizes from 5A up to 250A are available, both thermally adjustable and electronic.

Main Features:
• WS-V is an all-new design that uses internal gas pressure as well as the electromagnetic force generated during a fault to give higher interrupt ratings and better repeat performance ("Ics = Icu") *
• Frame sizes have been harmonized to simply panel installation
• 250A frame breakers are 26% smaller than the previous generation
• Electronic versions are available with a built in display option that provides detailed information about the power supply.
• Adjustable versions of WS-V are 26% smaller than the previous WSS series.
* Note: The WS-V breakers are currnetly not UL listed. Use the WS series breakers for UL489 applications. A limited range of UL versions of WS-V will be available by the end of 2011.

Supplier's Site

Technical Specifications

  Mitsubishi Electric Automation, Inc.
Product Category Circuit Breakers
Product Name Molded Case Circuit Breakers
Rated Current 5 to 250 amps
Unlock Full Specs
to access all available technical data

Similar Products

2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit-Breaker Combination Starter - 113-C30ABDE1E-38-3-7 - Allen-Bradley / Rockwell Automation
Specs
Rated Current 30 amps
View Details
Electronic circuit breaker - 787-3861/400-1000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers