Ameripack Corporation Datasheets for Carrying Cases and Equipment Cases
Carrying cases and equipment cases protect contents from impact, shock, vibration, rain, and dust.
Carrying Cases and Equipment Cases: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 14U BLACKBOX™ RACK MOUNT CASE These lightweight, compact, double entry cases offer light to medium duty protection and boast significantly better light duty shock performance than the competition. The use... | |
| 3U BLACKBOX™ RACK MOUNT CASE These lightweight, compact, double entry cases offer light to medium duty protection and boast significantly better light duty shock performance than the competition. The use... | |
| 4U BLACKBOX™ RACK MOUNT CASE These lightweight, compact, double entry cases offer light to medium duty protection and boast significantly better light duty shock performance than the competition. The use... | |
| 7U BLACKBOX™ RACK MOUNT CASE These lightweight, compact, double entry cases offer light to medium duty protection and boast significantly better light duty shock performance than the competition. The use... | |
| 9U BLACKBOX™ RACK MOUNT CASE These lightweight, compact, double entry cases offer light to medium duty protection and boast significantly better light duty shock performance than the competition. The use... | |
| The Foot Locker is the ideal solution to keep all your supplies safe and organized. For protecting your personal gear, our trunklocker is lightweight and lockable. Whatever your need, whatever... | |
| The Medchest 3 is an empty chest case to keep all your supplies safe and organized. Whatever your need, whatever the environment, we have a durable solution to keep the... | |
| The Medchest 4 is a specialty product with metal drawers and dividers to keep all your supplies safe and organized. Whatever your need, whatever the environment, we have a durable... | |
| The robust Alu Series of cases are ideal for transporting and packaging a wide variety of goods. Ideal for presenting sample collections, as safe packaging for valuable or sensitive goods... | |
| These lightweight, compact, double entry cases offer light to medium duty protection and boast significantly better light duty shock performance than the competition. The use of recycled materials in the... | |
| Tools or sensitive devices, servicing and installation equipment, important work documents or high-quality components - our K420 Series box can hold literally anything. Safe, clean and protected. Aluminium Universal Case... | |
| Whether you are an exhibition-stand builder, a photographer, a travelling passenger, a commercial traveller, a craftsman, a hobby modeller or a collector - relieve the strain with the functional Aluminum... | |
| Aluminium Case, Anodized Plastic Protective Strips all Around Case Edges Integral Rubber Seal to Protect Against Dust and Water Splashes Riveted Wide Strip Hinge Two Locks with Protection Against Bursting... | |
| Collapsible aluminium container for transporting and storing liquid and high-viscosity substances. Highest levels of quality and hygiene with minimum effort required for cleaning. Can be collapsed quickly and easily by... | |
| Collapsible reusable packaging in aluminium alloy. Can be collapsed quickly and easily by one person. Simple handling due to interlocking profiles with connection locking device on the floor pan and... | |
| Stackable Aluminum Universal Container. Lid With Stainless Steel Hinge, Two Lid Straps and Gasket Sealed Cast-Aluminum Stacking Corners Edge, Lid and Base Profile Frames Made of Solid Profile Sections Profile-Section... | |
| Steam-Tight, Stackable Reusable Packaging Made of Corrosion-Resistant Aluminum Removable Lid with Gasket Seal Sturdy Stacking Corners on Base and Lid Seal-Welded Container, Tightness IP 67 Self-Locking Spring Fastener Ergonomic Heavy... |
| << Prev |