APX Enclosures, Inc. Datasheets for Industrial Enclosures
Industrial enclosures are used to house electronic components, equipment and devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants.
Industrial Enclosures: Learn more
| Product Name | Notes |
|---|---|
| INDUSTRY STANDARD UL Listed NEMA Certified Type 3R, 4X, Bellcore TA-NWT-000487 STANDARD CONSTRUCTION A. ENCLOSURE 1. The complete enclosure is made from 0.125" thick aluminum alloy type 5052-H32 to provide... | |
| INDUSTRY STANDARD UL Listed NEMA Certified Type 3R, 4X, Bellcore TA-NWT-000487 STANDARD CONSTRUCTION A. ENCLOSURE 1. The complete enclosure is made from 0.125" thick aluminum alloy type 5052-H32 to provide... | |
| INDUSTRY STANDARD UL Listed NEMA Certified Type 3R, 4X, Bellcore TA-NWT-000487 STANDARD CONSTRUCTION A. ENCLOSURE 1. The complete enclosure is made from 0.125" thick aluminum alloy type 5052-H32 to provide... | |
| INDUSTRY STANDARD UL Listed NEMA Certified Type 3R, 4X STANDARD CONSTRUCTION (For details see "View/Download Supplier's Datasheet" for specification sheet) A. ENCLOSURE 1. The complete enclosure is made from 0.125"... | |
| INDUSTRY STANDARD UL Listed NEMA Certified Type 3R, 4X STANDARD CONSTRUCTION (For details see "View/Download Supplier's Datasheet" for specification sheet) A. ENCLOSURE 1. The complete enclosure is made from 0.125"... | |
| INDUSTRY STANDARD UL Listed NEMA Certified Type 3R, 4X STANDARD CONSTRUCTION (For details see "View/Download Supplier's Datasheet" for specification sheet) A. ENCLOSURE 1. The complete enclosure is made from 0.125"... | |
| INDUSTRY STANDARD UL Listed NEMA Certified Type 3R, 4X STANDARD CONSTRUCTION (For details see "View/Download Supplier's Datasheet" for specification sheet) A. ENCLOSURE 1. The complete enclosure is made from 0.125"... | |
| INDUSTRY STANDARD ULType 3R, 4X STANDARD CONSTRUCTION (For details see "View/Download Supplier's Datasheet" for specification sheet) A. ENCLOSURE 1. The complete enclosure is made from 0.125" thick aluminum alloy type... | |
| INDUSTRY STANDARD UL Listed NEMA Certified Type 3R, 4X STANDARD CONSTRUCTION (For details see "View/Download Supplier's Datasheet" for specification sheet) A. ENCLOSURE 1. The complete enclosure is made from 0.125"... | |
| INDUSTRY STANDARD UL Listed NEMA Certified Type 3R, 4X STANDARD CONSTRUCTION (For details see "View/Download Supplier's Datasheets" for specification sheet) A. ENCLOSURE 1. The complete enclosure is made from 0.125"... | |
| INDUSTRY STANDARD UL Listed NEMA Certified Type 3R, 4X, Bellcore TA-NWT-000487 STANDARD CONSTRUCTION A. ENCLOSURE 1. The complete enclosure is made from 0.125" thick aluminum alloy type 5052-H32 to provide... | |
| INDUSTRY STANDARD UL Listed NEMA Certified Type 3R, 4X, Bellcore TA-NWT-000487 STANDARD CONSTRUCTION A. ENCLOSURE 1. The complete enclosure is made from 0.125" thick aluminum alloy type 5052-H32 to provide... | |
| INDUSTRY STANDARD UL Listed NEMA Certified Type 3R, 4X STANDARD CONSTRUCTION (See "View/Download Supplier's Datasheet" for detailed specifications.) A. ENCLOSURE 1. The complete enclosure is made from0.125" thick aluminum alloy... | |
| INDUSTRY STANDARD UL Listed NEMA Certified Type 3R, 4X STANDARD CONSTRUCTION (See "View/Download Supplier's Datasheet" for specification sheet) A. ENCLOSURE 1. The complete enclosure is made from 0.125" thick aluminum... | |
| INDUSTRY STANDARD UL Listed NEMA Certified Type 3R, 4X STANDARD CONSTRUCTION (For details see "View/Download Supplier's Datasheet" for specification sheet) A. ENCLOSURE 1. The complete enclosure is made from 0.125"... | |
| INDUSTRY STANDARD UL Listed NEMA Certified Type 3R, 4X STANDARD CONSTRUCTION (For details see "View/Download Supplier's Datasheet" for specification sheet) A. ENCLOSURE 1. The compete enclosure is made from 0.125"... | |
| INDUSTRY STANDARDS UL Listed NEMA Certified Type 3R, 4X STANDARD CONSTRUCTION (For details see "View/Download Supplier's Datasheet" for specification sheet) A. ENCLOSURE 1. The complete enclosure is made from 0.125"... | |
| Nobody has the same exact custom enclosure needs as you. That's why APX treats you like no one else. At APX, we have the expertise and experience to meet your... | |
| APX Enclosures, Inc. 3R pedestal enclosures are designed to house electronic controls, terminals, and instruments and to provide protection from rain, sleet, snow, dripping water and corrosion, while providing ventilation... | |
| APX Enclosures, Inc. commenced in the traffic industry and to this day it is still the heart of our business. With years of experience, they have assisted their customers and... | |
| APX Enclosures, Inc. High Security Multiple Dwelling Unit Enclosures (MDU) are designed to provide cable service providers the highest level of protection even in the most dangerous locations. These enclosures... | |
| APX Enclosures, Inc. NEMA 3R Battery Cabinet is designed to house a variety of batteries and provide protection from vandalism, wind-driven rain, sleet, snow and dripping water. INDUSTRY STANDARD UL... | |
| APX Enclosures, Inc. NEMA 4X Econoline enclosures are designed to house electronic equipment for a variety of industries and provide protection from vandals, wind-driven rain, sleet, snow and dripping water. | |
| APX Enclosures, Inc. Security Camera Enclosures are designed for easy installation of closed circuit television cameras and other similar video surveillance applications. These security camera enclosures are primarily manufactured to... | |
| PX Enclosures, Inc. 4X Specline enclosures are designed to house electronic controls, terminals and instruments, and to provide protection from vandals, rain, sleet, snow, dripping water and corrosion, as well... | |
| The APX Enclosures, Inc. Double Door Dual Control Lighting Enclosures are specifically designed to control multiple lighting systems within one protective unit. INDUSTRY STANDARD UL Listed NEMA Certified Type 3R,... | |
| The APX Enclosures, Inc. Power Utility and Battery Back-up Cabinet is designed to house electronic controls, terminals and instruments to provide protection from rain, sleet, snow, dripping water and corrosion... |