APX Enclosures, Inc. APX Multiple Dwelling Unit Communication Enclosures MDU

Description
APX Enclosures, Inc. High Security Multiple Dwelling Unit Enclosures (MDU) are designed to provide cable service providers the highest level of protection even in the most dangerous locations. These enclosures provide our customers a superior level of protection against vandalism and cable theft. STANDARD CONSTRUCTION A. ENCLOSURE The main body of the enclosure is supplied in 16 Gauage Galvanized Steel. All welds are ground smooth for a clean neat apprearance. Tolerances between the main body of the enclosure and the lid are precise to eliminate pry points. A plywood panel is provided to mount Cable Connention Equipment. The standard design includes a harden steel shaft that is designed to pass through the lid and the main enclosure body along with a high security Brass Lock with case hardened shakle. Standard two (2) or three (3) way knockout patterns are provided. Custom Knock out patterns are available. B. LID 1. Lid is supplied in 12 gauge galvanized steel. 2. All welded seams are ground smooth for clean neat appearance. 3. Lid is secured to the enclosure via a lanyard for hands-free access into the main enclosure. C. FINISH 1. MDU Enclosures are supplied standard with a baked polyester powder finish.
Description
APX Enclosures, Inc. High Security Multiple Dwelling Unit Enclosures (MDU) are designed to provide cable service providers the highest level of protection even in the most dangerous locations. These enclosures provide our customers a superior level of protection against vandalism and cable theft. STANDARD CONSTRUCTION A. ENCLOSURE The main body of the enclosure is supplied in 16 Gauage Galvanized Steel. All welds are ground smooth for a clean neat apprearance. Tolerances between the main body of the enclosure and the lid are precise to eliminate pry points. A plywood panel is provided to mount Cable Connention Equipment. The standard design includes a harden steel shaft that is designed to pass through the lid and the main enclosure body along with a high security Brass Lock with case hardened shakle. Standard two (2) or three (3) way knockout patterns are provided. Custom Knock out patterns are available. B. LID 1. Lid is supplied in 12 gauge galvanized steel. 2. All welded seams are ground smooth for clean neat appearance. 3. Lid is secured to the enclosure via a lanyard for hands-free access into the main enclosure. C. FINISH 1. MDU Enclosures are supplied standard with a baked polyester powder finish.

Suppliers

Company
Product
Description
Supplier Links
APX Multiple Dwelling Unit Communication Enclosures - MDU - APX Enclosures, Inc.
Mercersburg, PA, USA
APX Multiple Dwelling Unit Communication Enclosures
MDU
APX Multiple Dwelling Unit Communication Enclosures MDU
APX Enclosures, Inc. High Security Multiple Dwelling Unit Enclosures (MDU) are designed to provide cable service providers the highest level of protection even in the most dangerous locations. These enclosures provide our customers a superior level of protection against vandalism and cable theft. STANDARD CONSTRUCTION A. ENCLOSURE The main body of the enclosure is supplied in 16 Gauage Galvanized Steel. All welds are ground smooth for a clean neat apprearance. Tolerances between the main body of the enclosure and the lid are precise to eliminate pry points. A plywood panel is provided to mount Cable Connention Equipment. The standard design includes a harden steel shaft that is designed to pass through the lid and the main enclosure body along with a high security Brass Lock with case hardened shakle. Standard two (2) or three (3) way knockout patterns are provided. Custom Knock out patterns are available. B. LID 1. Lid is supplied in 12 gauge galvanized steel. 2. All welded seams are ground smooth for clean neat appearance. 3. Lid is secured to the enclosure via a lanyard for hands-free access into the main enclosure. C. FINISH 1. MDU Enclosures are supplied standard with a baked polyester powder finish.

APX Enclosures, Inc. High Security Multiple Dwelling Unit Enclosures (MDU) are designed to provide cable service providers the highest level of protection even in the most dangerous locations. These enclosures provide our customers a superior level of protection against vandalism and cable theft.

STANDARD CONSTRUCTION

A. ENCLOSURE

  1. The main body of the enclosure is supplied in 16 Gauage Galvanized Steel.
  2. All welds are ground smooth for a clean neat apprearance.
  3. Tolerances between the main body of the enclosure and the lid are precise to eliminate pry points.
  4. A plywood panel is provided to mount Cable Connention Equipment.
  5. The standard design includes a harden steel shaft that is designed to pass through the lid and the main enclosure body along with a high security Brass Lock with case hardened shakle.
  6. Standard two (2) or three (3) way knockout patterns are provided. Custom Knock out patterns are available.

B. LID

1. Lid is supplied in 12 gauge galvanized steel.

2. All welded seams are ground smooth for clean neat appearance.

3. Lid is secured to the enclosure via a lanyard for hands-free access into the main enclosure.

C. FINISH

1. MDU Enclosures are supplied standard with a baked polyester powder finish.

Supplier's Site

Technical Specifications

  APX Enclosures, Inc.
Product Category Industrial Enclosures
Product Number MDU
Product Name APX Multiple Dwelling Unit Communication Enclosures
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Heavy DutySealed DiecastAluminum Enclosures - Diecast 5500 - METCASE
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 2.51 to 8.74 inch (63.75 to 222 mm)
View Details
Small Enclosures - General Purpose Metal - 1412X - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 7 inch (178 mm)
View Details
3 suppliers
Hand Held Enclosures - 8658468 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.28 inch (58 mm)
Width 1.38 inch (35 mm)
View Details
2 suppliers