APX Enclosures, Inc. APX NEMA 3R Small Single Door Public Works Enclosures SSDS

Description
INDUSTRY STANDARD ULType 3R, 4X STANDARD CONSTRUCTION (For details see "View/Download Supplier's Datasheet" for specification sheet) A. ENCLOSURE 1. The complete enclosure is made from 0.125" thick aluminum alloy type 5052-H32 to provide a strong and rigid construction. Alternative material is 14 gauge type 304 stainless steel. (Specifier must choose the material to be used.) 2. Equipment mounting: (a) 0.125" aluminum back panel mounted on standoffs is standard on all models. (b) Enclosure models TCSM201715 and TCSM261715 are provided with adjustable "C" channels on the side walls to allow versatile positioning of shelves, panels or equipment. 3. The door frame opening is double flanged on all four (4) sides. These flanges increase the strength of the door opening and help prevent dust and liquids from dropping into the enclosure when the door is opened. 4. All exterior seams are continuously welded. B. DOOR 1. (3R only) The standard door lock is Corbin #357SGS or equal and has a pivoting keyhole cover. 2. The continuous door hinge is 0.075" thick stainless steel with a 0.25" stainless steel pin.The hinge is attached with stainless steel carriage bolts. 3. The main door is sealed with closed-cell neoprene gasket. C. FINISH 1. Natural aluminum enclosures are mill finish per federal specification QQA-250/8. 2. Painted enclosures are treated with an iron phosphate coating and dried by radiant heat. FOR NEMA TYPE 4X RATING: DELETE: Corbin main door lock #R357SGS. ADD: Two (2) quarter turn latches and padlock hasp.
Datasheet
Description
INDUSTRY STANDARD ULType 3R, 4X STANDARD CONSTRUCTION (For details see "View/Download Supplier's Datasheet" for specification sheet) A. ENCLOSURE 1. The complete enclosure is made from 0.125" thick aluminum alloy type 5052-H32 to provide a strong and rigid construction. Alternative material is 14 gauge type 304 stainless steel. (Specifier must choose the material to be used.) 2. Equipment mounting: (a) 0.125" aluminum back panel mounted on standoffs is standard on all models. (b) Enclosure models TCSM201715 and TCSM261715 are provided with adjustable "C" channels on the side walls to allow versatile positioning of shelves, panels or equipment. 3. The door frame opening is double flanged on all four (4) sides. These flanges increase the strength of the door opening and help prevent dust and liquids from dropping into the enclosure when the door is opened. 4. All exterior seams are continuously welded. B. DOOR 1. (3R only) The standard door lock is Corbin #357SGS or equal and has a pivoting keyhole cover. 2. The continuous door hinge is 0.075" thick stainless steel with a 0.25" stainless steel pin.The hinge is attached with stainless steel carriage bolts. 3. The main door is sealed with closed-cell neoprene gasket. C. FINISH 1. Natural aluminum enclosures are mill finish per federal specification QQA-250/8. 2. Painted enclosures are treated with an iron phosphate coating and dried by radiant heat. FOR NEMA TYPE 4X RATING: DELETE: Corbin main door lock #R357SGS. ADD: Two (2) quarter turn latches and padlock hasp.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
APX NEMA 3R Small Single Door Public Works Enclosures - SSDS - APX Enclosures, Inc.
Mercersburg, PA, USA
APX NEMA 3R Small Single Door Public Works Enclosures
SSDS
APX NEMA 3R Small Single Door Public Works Enclosures SSDS
INDUSTRY STANDARD ULType 3R, 4X STANDARD CONSTRUCTION (For details see "View/Download Supplier's Datasheet" for specification sheet) A. ENCLOSURE 1. The complete enclosure is made from 0.125" thick aluminum alloy type 5052-H32 to provide a strong and rigid construction. Alternative material is 14 gauge type 304 stainless steel. (Specifier must choose the material to be used.) 2. Equipment mounting: (a) 0.125" aluminum back panel mounted on standoffs is standard on all models. (b) Enclosure models TCSM201715 and TCSM261715 are provided with adjustable "C" channels on the side walls to allow versatile positioning of shelves, panels or equipment. 3. The door frame opening is double flanged on all four (4) sides. These flanges increase the strength of the door opening and help prevent dust and liquids from dropping into the enclosure when the door is opened. 4. All exterior seams are continuously welded. B. DOOR 1. (3R only) The standard door lock is Corbin #357SGS or equal and has a pivoting keyhole cover. 2. The continuous door hinge is 0.075" thick stainless steel with a 0.25" stainless steel pin.The hinge is attached with stainless steel carriage bolts. 3. The main door is sealed with closed-cell neoprene gasket. C. FINISH 1. Natural aluminum enclosures are mill finish per federal specification QQA-250/8. 2. Painted enclosures are treated with an iron phosphate coating and dried by radiant heat. FOR NEMA TYPE 4X RATING: DELETE: Corbin main door lock #R357SGS. ADD: Two (2) quarter turn latches and padlock hasp.

INDUSTRY STANDARD
ULType 3R, 4X

STANDARD CONSTRUCTION
(For details see "View/Download Supplier's Datasheet" for specification sheet)

A. ENCLOSURE

1. The complete enclosure is made from 0.125" thick aluminum alloy type 5052-H32 to provide a strong and rigid construction. Alternative material is 14 gauge type 304 stainless steel. (Specifier must choose the material to be used.)

2. Equipment mounting:

(a) 0.125" aluminum back panel mounted on standoffs is standard on all models.
(b) Enclosure models TCSM201715 and TCSM261715 are provided with adjustable "C" channels on the side walls to allow versatile positioning of shelves, panels or equipment.

3. The door frame opening is double flanged on all four (4) sides. These flanges increase the strength of the door opening and help prevent dust and liquids from dropping into the enclosure when the door is opened.

4. All exterior seams are continuously welded.
B. DOOR

1. (3R only) The standard door lock is Corbin #357SGS or equal and has a pivoting keyhole cover.

2. The continuous door hinge is 0.075" thick stainless steel with a 0.25" stainless steel pin.The hinge is attached with stainless steel carriage bolts.

3. The main door is sealed with closed-cell neoprene gasket.
C. FINISH

1. Natural aluminum enclosures are mill finish per federal specification QQA-250/8.

2. Painted enclosures are treated with an iron phosphate coating and dried by radiant heat.
FOR NEMA TYPE 4X RATING:
DELETE: Corbin main door lock #R357SGS.
ADD: Two (2) quarter turn latches and padlock hasp.

Supplier's Site Datasheet
APX NEMA 4X Small Single Door Public Works Enclosures - SSDS - APX Enclosures, Inc.
Mercersburg, PA, USA
APX NEMA 4X Small Single Door Public Works Enclosures
SSDS
APX NEMA 4X Small Single Door Public Works Enclosures SSDS
INDUSTRY STANDARD UL Listed NEMA Certified Type 3R, 4X STANDARD CONSTRUCTION (For details see "View/Download Supplier's Datasheet" for specification sheet) A. ENCLOSURE 1. The complete enclosure is made from 0.125" thick aluminum alloy type 5052-H32 to provide a strong and rigid construction. Alternative material is 14 gauge type 304 stainless steel. (Specifier must choose the material to be used.) 2. Equipment mounting: (a) 0.125" aluminum back panel mounted on standoffs is standard on all models. (b) Enclosure models TCSM201715 and TCSM261715 are provided with adjustable "C" channels on the side walls to allow versatile positioning of shelves, panels or equipment. 3. The door frame opening is double flanged on all four (4) sides. These flanges increase the strength of the door opening and help prevent dust and liquids from dropping into the enclosure when the door is opened. 4. All exterior seams are continuously welded. B. DOOR 1. (3R only) The standard door lock is Corbin #357SGS or equal and has a pivoting keyhole cover. 2. The continuous door hinge is 0.075" thick stainless steel with a 0.25" stainless steel pin. The hinge is attached with stainless steel carriage bolts. 3. The main door is sealed with closed-cell neoprene gasket. C. FINISH 1. Natural aluminum enclosures are mill finish per federal specification QQA-250/8. 2. Painted enclosures are treated with an iron phosphate coating and dried by radiant heat. FOR NEMA TYPE 4X RATING: DELETE: Corbin main door lock #R357SGS. ADD: Two (2) quarter turn latches and padlock hasp.

INDUSTRY STANDARD
UL Listed NEMA Certified Type 3R, 4X
STANDARD CONSTRUCTION
(For details see "View/Download Supplier's Datasheet" for specification sheet)
A. ENCLOSURE

1. The complete enclosure is made from 0.125" thick aluminum alloy type 5052-H32 to provide a strong and rigid construction. Alternative material is 14 gauge type 304 stainless steel. (Specifier must choose the material to be used.)

2. Equipment mounting:

(a) 0.125" aluminum back panel mounted on standoffs is standard on all models.
(b) Enclosure models TCSM201715 and TCSM261715 are provided with adjustable "C" channels on the side walls to allow versatile positioning of shelves, panels or equipment.

3. The door frame opening is double flanged on all four (4) sides. These flanges increase the strength of the door opening and help prevent dust and liquids from dropping into the enclosure when the door is opened.

4. All exterior seams are continuously welded.
B. DOOR

1. (3R only) The standard door lock is Corbin #357SGS or equal and has a pivoting keyhole cover.

2. The continuous door hinge is 0.075" thick stainless steel with a 0.25" stainless steel pin. The hinge is attached with stainless steel carriage bolts.

3. The main door is sealed with closed-cell neoprene gasket.
C. FINISH
1. Natural aluminum enclosures are mill finish per federal specification QQA-250/8.

2. Painted enclosures are treated with an iron phosphate coating and dried by radiant heat.
FOR NEMA TYPE 4X RATING:
DELETE: Corbin main door lock #R357SGS.
ADD: Two (2) quarter turn latches and padlock hasp.

Supplier's Site Datasheet

Technical Specifications

  APX Enclosures, Inc.
Product Category Industrial Enclosures
Product Number SSDS
Product Name APX NEMA 3R Small Single Door Public Works Enclosures
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 3.94 inch (100 mm)
Depth 8.66 inch (220 mm)
View Details
ABS Instrument Case - 707 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.25 inch (159 mm)
View Details
2 suppliers
Wall-Mount Stainless Steel Box Latch-Hinged Type - SLM Series - Takachi Electronics Enclosure Co., Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 5.91 to 15.75 inch (150 to 400 mm)
View Details