APX Enclosures, Inc. APX Power Utility Battery Back-Up Public Works Enclosures TCMC

Description
The APX Enclosures, Inc. Power Utility and Battery Back-up Cabinet is designed to house electronic controls, terminals and instruments to provide protection from rain, sleet, snow, dripping water and corrosion while providing ventilation for sensitive equipment. INDUSTRY STANDARD UL Listed NEMA Certified Type 3R, 4X HIGHLIGHTED FEATURES 81" H x 168" W x 48" D Engineered to Customer Specifications 14 Gauge Type 304 Stainless Steel Construction Compartmental Front Access Design Lifting Lugs Provisions for Internal Lighting Roof Mounted Exhaust Fan Filtered Louvered Side Panels AVAILABLE OPTIONS Aluminum Construction Integration of Customer Equipment Battery Racks
Description
The APX Enclosures, Inc. Power Utility and Battery Back-up Cabinet is designed to house electronic controls, terminals and instruments to provide protection from rain, sleet, snow, dripping water and corrosion while providing ventilation for sensitive equipment. INDUSTRY STANDARD UL Listed NEMA Certified Type 3R, 4X HIGHLIGHTED FEATURES 81" H x 168" W x 48" D Engineered to Customer Specifications 14 Gauge Type 304 Stainless Steel Construction Compartmental Front Access Design Lifting Lugs Provisions for Internal Lighting Roof Mounted Exhaust Fan Filtered Louvered Side Panels AVAILABLE OPTIONS Aluminum Construction Integration of Customer Equipment Battery Racks

Suppliers

Company
Product
Description
Supplier Links
APX Power Utility Battery Back-Up Public Works Enclosures - TCMC - APX Enclosures, Inc.
Mercersburg, PA, USA
APX Power Utility Battery Back-Up Public Works Enclosures
TCMC
APX Power Utility Battery Back-Up Public Works Enclosures TCMC
The APX Enclosures, Inc. Power Utility and Battery Back-up Cabinet is designed to house electronic controls, terminals and instruments to provide protection from rain, sleet, snow, dripping water and corrosion while providing ventilation for sensitive equipment. INDUSTRY STANDARD UL Listed NEMA Certified Type 3R, 4X HIGHLIGHTED FEATURES 81" H x 168" W x 48" D Engineered to Customer Specifications 14 Gauge Type 304 Stainless Steel Construction Compartmental Front Access Design Lifting Lugs Provisions for Internal Lighting Roof Mounted Exhaust Fan Filtered Louvered Side Panels AVAILABLE OPTIONS Aluminum Construction Integration of Customer Equipment Battery Racks

The APX Enclosures, Inc. Power Utility and Battery Back-up Cabinet is designed to house electronic controls, terminals and instruments to provide protection from rain, sleet, snow, dripping water and corrosion while providing ventilation for sensitive equipment.

INDUSTRY STANDARD
UL Listed NEMA Certified Type 3R, 4X

HIGHLIGHTED FEATURES

  • 81" H x 168" W x 48" D
  • Engineered to Customer Specifications
  • 14 Gauge Type 304 Stainless Steel Construction
  • Compartmental Front Access Design
  • Lifting Lugs
  • Provisions for Internal Lighting
  • Roof Mounted Exhaust Fan
  • Filtered Louvered Side Panels

AVAILABLE OPTIONS

  • Aluminum Construction
  • Integration of Customer Equipment
  • Battery Racks
Supplier's Site

Technical Specifications

  APX Enclosures, Inc.
Product Category Industrial Enclosures
Product Number TCMC
Product Name APX Power Utility Battery Back-Up Public Works Enclosures
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455N2201RD - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 8.66 inch (220 mm)
View Details
3 suppliers
Boxes - 36-677-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Polystyrene
View Details
Enclosures With Integrated Plug -  - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.94 to 4.72 inch (100 to 120 mm)
View Details