APX Enclosures, Inc. Datasheets for Control Panels
Control panels are used to receive inputs, trigger outputs, and monitor systems and instrumentation. They are used in a variety of industrial, manufacturing and process control applications.
Control Panels: Learn more
| Product Name | Notes |
|---|---|
| INDUSTRY STANDARD UL Listed NEMA Certified Type 3R, 4X A. ENCLOSURE 1. The compete enclosure is made from 0.125" thick aluminum alloy type 5052-H32 to provide a strong and rigid... | |
| The APX Enclosures, Inc. Double Door Dual Control Lighting Enclosures are specifically designed to control multiple lighting systems within one protective unit. INDUSTRY STANDARD UL Listed NEMA Certified Type 3R,... |