APX Enclosures, Inc. APX NEMA 4X Rack Mount Communication Enclosures RMS

Description
INDUSTRY STANDARD UL Listed NEMA Certified Type 3R, 4X STANDARD CONSTRUCTION (See "View/Download Supplier's Datasheet" for specification sheet) A. ENCLOSURE 1. The complete enclosure is made from 0.125" thick aluminum alloy type 5052-H32 to provide a strong and rigid construction. Alernative material is 14 gauge type 304 stainless steel. (Specifier must choose the material to be used.) 2. The enclosure are equipped with bracket provisions for rigid mounting of an optional EIA 19" rack frame assembly for mounting components. (Click here for EIA rack specifications and catalog numbers.) 3. The door frame opening is double flanged on all four (4) sides. These flanges increase the strength of the door openings and help prevent dust and liquids from dropping into the enclosure when the doors are opened. 4. All exterior seams are ground smooth or sealed weathertight with silicone sealant. 5. (3R only) Enclosures have provisions for mounting a forced air fan system that can be thermostatically controlled, and air is exhausted through a screened vent system in the enclosure top. B. DOOR (Front-hinge on left, rear-hinge on right) 1. Equipped with a three-point latching mechanism with nylon rollers at the top and bottom. 2. Door handle is 0.75" stainless steel round bar and has provisions for a padlock. 3. (3R only) The standard main door lock is Corbin #1548-1 or equal. 4. (3R only) A louvered air vent with reuseable metal filter and retaining brackets is provided. 5. The main door is sealed with closed-cell neoprene gasket. 6. The continuous door hinge is 0.075" thick stainless steel with a 0.25" stainless hinge pin. C.FINISH 1. Natural aluminum enclosures are mill finish per federal specification QQA-250/8. 2. Painted enclosures are treated with a iron phosphate coat and dried by radiant heat. The standard finish coat is baked polyester powder. FOR NEMA TYPE 4X RATING: DELETE: all vents and main door lock (Corbin #1548-1) and switch compartment asssembly. ADD: all through holes are sealed.
Datasheet
Description
INDUSTRY STANDARD UL Listed NEMA Certified Type 3R, 4X STANDARD CONSTRUCTION (See "View/Download Supplier's Datasheet" for specification sheet) A. ENCLOSURE 1. The complete enclosure is made from 0.125" thick aluminum alloy type 5052-H32 to provide a strong and rigid construction. Alernative material is 14 gauge type 304 stainless steel. (Specifier must choose the material to be used.) 2. The enclosure are equipped with bracket provisions for rigid mounting of an optional EIA 19" rack frame assembly for mounting components. (Click here for EIA rack specifications and catalog numbers.) 3. The door frame opening is double flanged on all four (4) sides. These flanges increase the strength of the door openings and help prevent dust and liquids from dropping into the enclosure when the doors are opened. 4. All exterior seams are ground smooth or sealed weathertight with silicone sealant. 5. (3R only) Enclosures have provisions for mounting a forced air fan system that can be thermostatically controlled, and air is exhausted through a screened vent system in the enclosure top. B. DOOR (Front-hinge on left, rear-hinge on right) 1. Equipped with a three-point latching mechanism with nylon rollers at the top and bottom. 2. Door handle is 0.75" stainless steel round bar and has provisions for a padlock. 3. (3R only) The standard main door lock is Corbin #1548-1 or equal. 4. (3R only) A louvered air vent with reuseable metal filter and retaining brackets is provided. 5. The main door is sealed with closed-cell neoprene gasket. 6. The continuous door hinge is 0.075" thick stainless steel with a 0.25" stainless hinge pin. C.FINISH 1. Natural aluminum enclosures are mill finish per federal specification QQA-250/8. 2. Painted enclosures are treated with a iron phosphate coat and dried by radiant heat. The standard finish coat is baked polyester powder. FOR NEMA TYPE 4X RATING: DELETE: all vents and main door lock (Corbin #1548-1) and switch compartment asssembly. ADD: all through holes are sealed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
APX NEMA 4X Rack Mount Communication Enclosures - RMS - APX Enclosures, Inc.
Mercersburg, PA, USA
APX NEMA 4X Rack Mount Communication Enclosures
RMS
APX NEMA 4X Rack Mount Communication Enclosures RMS
INDUSTRY STANDARD UL Listed NEMA Certified Type 3R, 4X STANDARD CONSTRUCTION (See "View/Download Supplier's Datasheet" for specification sheet) A. ENCLOSURE 1. The complete enclosure is made from 0.125" thick aluminum alloy type 5052-H32 to provide a strong and rigid construction. Alernative material is 14 gauge type 304 stainless steel. (Specifier must choose the material to be used.) 2. The enclosure are equipped with bracket provisions for rigid mounting of an optional EIA 19" rack frame assembly for mounting components. (Click here for EIA rack specifications and catalog numbers.) 3. The door frame opening is double flanged on all four (4) sides. These flanges increase the strength of the door openings and help prevent dust and liquids from dropping into the enclosure when the doors are opened. 4. All exterior seams are ground smooth or sealed weathertight with silicone sealant. 5. (3R only) Enclosures have provisions for mounting a forced air fan system that can be thermostatically controlled, and air is exhausted through a screened vent system in the enclosure top. B. DOOR (Front-hinge on left, rear-hinge on right) 1. Equipped with a three-point latching mechanism with nylon rollers at the top and bottom. 2. Door handle is 0.75" stainless steel round bar and has provisions for a padlock. 3. (3R only) The standard main door lock is Corbin #1548-1 or equal. 4. (3R only) A louvered air vent with reuseable metal filter and retaining brackets is provided. 5. The main door is sealed with closed-cell neoprene gasket. 6. The continuous door hinge is 0.075" thick stainless steel with a 0.25" stainless hinge pin. C.FINISH 1. Natural aluminum enclosures are mill finish per federal specification QQA-250/8. 2. Painted enclosures are treated with a iron phosphate coat and dried by radiant heat. The standard finish coat is baked polyester powder. FOR NEMA TYPE 4X RATING: DELETE: all vents and main door lock (Corbin #1548-1) and switch compartment asssembly. ADD: all through holes are sealed.

INDUSTRY STANDARD
UL Listed NEMA Certified Type 3R, 4X

STANDARD CONSTRUCTION

(See "View/Download Supplier's Datasheet" for specification sheet)

A. ENCLOSURE
1. The complete enclosure is made from 0.125" thick aluminum alloy type 5052-H32 to provide a strong and rigid construction. Alernative material is 14 gauge type 304 stainless steel. (Specifier must choose the material to be used.)

2. The enclosure are equipped with bracket provisions for rigid mounting of an optional EIA 19" rack frame assembly for mounting components. (Click here for EIA rack specifications and catalog numbers.)

3. The door frame opening is double flanged on all four (4) sides. These flanges increase the strength of the door openings and help prevent dust and liquids from dropping into the enclosure when the doors are opened.

4. All exterior seams are ground smooth or sealed weathertight with silicone sealant.

5. (3R only) Enclosures have provisions for mounting a forced air fan system that can be thermostatically controlled, and air is exhausted through a screened vent system in the enclosure top.

B. DOOR (Front-hinge on left, rear-hinge on right)
1. Equipped with a three-point latching mechanism with nylon rollers at the top and bottom.

2. Door handle is 0.75" stainless steel round bar and has provisions for a padlock.

3. (3R only) The standard main door lock is Corbin #1548-1 or equal.

4. (3R only) A louvered air vent with reuseable metal filter and retaining brackets is provided.

5. The main door is sealed with closed-cell neoprene gasket.

6. The continuous door hinge is 0.075" thick stainless steel with a 0.25" stainless hinge pin.

C.FINISH
1. Natural aluminum enclosures are mill finish per federal specification QQA-250/8.

2. Painted enclosures are treated with a iron phosphate coat and dried by radiant heat. The standard finish coat is baked polyester powder.

FOR NEMA TYPE 4X RATING:
DELETE: all vents and main door lock (Corbin #1548-1) and switch compartment asssembly.

ADD: all through holes are sealed.

Supplier's Site Datasheet
APX NEMA 3R Rack Mount Communication Enclosures - RMS - APX Enclosures, Inc.
Mercersburg, PA, USA
APX NEMA 3R Rack Mount Communication Enclosures
RMS
APX NEMA 3R Rack Mount Communication Enclosures RMS
INDUSTRY STANDARD UL Listed NEMA Certified Type 3R, 4X STANDARD CONSTRUCTION (See "View/Download Supplier's Datasheet" for detailed specifications.) A. ENCLOSURE 1. The complete enclosure is made from0.125" thick aluminum alloy type 5052-H32 to provide a strong and rigid construction. Alernative material is 14 gauge type 304 stainless steel.(Specifier must choose the material to be used.) 2. Each enclosure is equipped with bracket provisions for rigid mounting of an optional EIA 19" rack frame assembly for mounting components. 3. The door frame opening is double flanged on all four (4) sides. These flanges increase the strength of the door openings and help prevent dust and liquids from dropping into the enclosure when the doors are opened. 4. All exterior seams are ground smooth or sealed weathertight with silicone sealant. 5. Enclosures have provisions for mounting a forced air fan system that can be thermostatically controlled. Air is exhausted through a screened vent system in the enclosure top (3R only). B. DOOR (Front-hinge on left, rear-hinge on right) 1. Equipped with a three-point latching mechanism with nylon rollers at the top and bottom. 2. Door handle is 0.75" stainless steel round bar and has provisions for a padlock. 3. The standard main door lock is Corbin #1548-1 or equal (3R only). 4. A louvered air vent with reuseable metal filter and retaining brackets is provided (3R only). 5. The main door is sealed with closed-cell neoprene gasket. 6. The continuous door hinge is 0.075" thick stainless steel with a 0.25" stainless hinge pin. C. FINISH 1. Natural aluminum enclosures are mill finish per federal specification QQA-250/8. 2. Painted enclosures are treated with a iron phosphate coat and dried by radiant heat. The standard finish coat is baked polyester powder. FOR NEMA TYPE 4X RATING: DELETE: all vents and main door lock (Corbin #1548-1), and switch compartment asssembly. ADD: all through holes are sealed.

INDUSTRY STANDARD
UL Listed NEMA Certified Type 3R, 4X

STANDARD CONSTRUCTION

(See "View/Download Supplier's Datasheet" for detailed specifications.)
A. ENCLOSURE

1. The complete enclosure is made from0.125" thick aluminum alloy type 5052-H32 to provide a strong and rigid construction. Alernative material is 14 gauge type 304 stainless steel.(Specifier must choose the material to be used.)

2. Each enclosure is equipped with bracket provisions for rigid mounting of an optional EIA 19" rack frame assembly for mounting components.

3. The door frame opening is double flanged on all four (4) sides. These flanges increase the strength of the door openings and help prevent dust and liquids from dropping into the enclosure when the doors are opened.

4. All exterior seams are ground smooth or sealed weathertight with silicone sealant.

5. Enclosures have provisions for mounting a forced air fan system that can be thermostatically controlled. Air is exhausted through a screened vent system in the enclosure top (3R only).

B. DOOR (Front-hinge on left, rear-hinge on right)

1. Equipped with a three-point latching mechanism with nylon rollers at the top and bottom.

2. Door handle is 0.75" stainless steel round bar and has provisions for a padlock.

3. The standard main door lock is Corbin #1548-1 or equal (3R only).

4. A louvered air vent with reuseable metal filter and retaining brackets is provided (3R only).

5. The main door is sealed with closed-cell neoprene gasket.

6. The continuous door hinge is 0.075" thick stainless steel with a 0.25" stainless hinge pin.

C. FINISH

1. Natural aluminum enclosures are mill finish per federal specification QQA-250/8.

2. Painted enclosures are treated with a iron phosphate coat and dried by radiant heat. The standard finish coat is baked polyester powder.

FOR NEMA TYPE 4X RATING:
DELETE: all vents and main door lock (Corbin #1548-1), and switch compartment asssembly.

ADD: all through holes are sealed.

Supplier's Site Datasheet

Technical Specifications

  APX Enclosures, Inc.
Product Category Industrial Enclosures
Product Number RMS
Product Name APX NEMA 4X Rack Mount Communication Enclosures
Type Electronic and Instrument Enclosures; Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Small Enclosures - General Purpose Metal - 1415J - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 15 inch (381 mm)
Width 7 inch (178 mm)
View Details
4 suppliers
Type B Enclosure - PowderSafe™ AC730C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 32 inch (813 mm)
View Details