APX Enclosures, Inc. APX NEMA 3R Only Pedistal Public Works Enclosures PS

Description
APX Enclosures, Inc. 3R pedestal enclosures are designed to house electronic controls, terminals, and instruments and to provide protection from rain, sleet, snow, dripping water and corrosion, while providing ventilation for sensitive equipment. Size Range: 40” x 16” x 15” Material: 0.125 aluminum Equipment Mounting: back panel, custom INDUSTRY STANDARD UL Rated NEMA Certified Type 3R STANDARD CONSTRUCTION (For details see "View/Download Supplier's Datasheet" for specification sheet) A. ENCLOSURE 1. Enclosure and door are made from 0.125" thick aluminum. 2. Top of enclosure is made of 0.250" thick type 5052-H32 aluminum and is continuously welded weathertight around the periphery of top. 3. Top of enclosure is pre-punched with 2-1/2" diameter hole and four (4) 5/8" diameter holes of 4" diameter bolt circle on 45 degree angle from center line. 4. A cover plate made of 0.125" thick aluminum with closed cell gasket secured with two (2) 1/4-20 stainless steel carriage bolts and stainless steel nylock nuts is supplied. 5. Enclosure base is made of 1/2" thick type 5052-H32 aluminum plate with ample cutouts for electrical cable clearance. The base is designed for (4) exterior anchor bolt mounting, centers 11-1/2" wide x 13-1/2"deep. 6. A plywood panel, 3/4" thick x 12" x 34" is secured to the back wall of the cabinet with four (4) stainless steel 5/16"-18"x 1-1/2" threaded studs, flat washers and lock nuts. B. DOOR 1. Main door is made from 0.125" thick type 5052-H32 aluminum. 2. Main door lock is Corbin #R357SGS series or equal and has a keyhole cover. 3. Door is hinged to enclosure with two (2) heavy gauge stainless steel butt hinges with 1/4" diameter stainless steel pins. Hinges are secured to door and enclosure with 1/4-20 stainless steel carriage bolts and stainless steel nylock nuts. 4. Main door is sealed with closed-cell neoprene gasket. C. FINISH 1. Natural aluminum enclosures are mill finish, per federal specification QQA-250/8. 2. Painted enclosures are treated with a three (3) stage iron phosphate coating and dried by radiant heat. Standard finish coat is a Polyester Powder Coating.
Datasheet
Description
APX Enclosures, Inc. 3R pedestal enclosures are designed to house electronic controls, terminals, and instruments and to provide protection from rain, sleet, snow, dripping water and corrosion, while providing ventilation for sensitive equipment. Size Range: 40” x 16” x 15” Material: 0.125 aluminum Equipment Mounting: back panel, custom INDUSTRY STANDARD UL Rated NEMA Certified Type 3R STANDARD CONSTRUCTION (For details see "View/Download Supplier's Datasheet" for specification sheet) A. ENCLOSURE 1. Enclosure and door are made from 0.125" thick aluminum. 2. Top of enclosure is made of 0.250" thick type 5052-H32 aluminum and is continuously welded weathertight around the periphery of top. 3. Top of enclosure is pre-punched with 2-1/2" diameter hole and four (4) 5/8" diameter holes of 4" diameter bolt circle on 45 degree angle from center line. 4. A cover plate made of 0.125" thick aluminum with closed cell gasket secured with two (2) 1/4-20 stainless steel carriage bolts and stainless steel nylock nuts is supplied. 5. Enclosure base is made of 1/2" thick type 5052-H32 aluminum plate with ample cutouts for electrical cable clearance. The base is designed for (4) exterior anchor bolt mounting, centers 11-1/2" wide x 13-1/2"deep. 6. A plywood panel, 3/4" thick x 12" x 34" is secured to the back wall of the cabinet with four (4) stainless steel 5/16"-18"x 1-1/2" threaded studs, flat washers and lock nuts. B. DOOR 1. Main door is made from 0.125" thick type 5052-H32 aluminum. 2. Main door lock is Corbin #R357SGS series or equal and has a keyhole cover. 3. Door is hinged to enclosure with two (2) heavy gauge stainless steel butt hinges with 1/4" diameter stainless steel pins. Hinges are secured to door and enclosure with 1/4-20 stainless steel carriage bolts and stainless steel nylock nuts. 4. Main door is sealed with closed-cell neoprene gasket. C. FINISH 1. Natural aluminum enclosures are mill finish, per federal specification QQA-250/8. 2. Painted enclosures are treated with a three (3) stage iron phosphate coating and dried by radiant heat. Standard finish coat is a Polyester Powder Coating.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
APX NEMA 3R Only Pedistal Public Works Enclosures - PS - APX Enclosures, Inc.
Mercersburg, PA, USA
APX NEMA 3R Only Pedistal Public Works Enclosures
PS
APX NEMA 3R Only Pedistal Public Works Enclosures PS
APX Enclosures, Inc. 3R pedestal enclosures are designed to house electronic controls, terminals, and instruments and to provide protection from rain, sleet, snow, dripping water and corrosion, while providing ventilation for sensitive equipment. Size Range: 40” x 16” x 15” Material: 0.125 aluminum Equipment Mounting: back panel, custom INDUSTRY STANDARD UL Rated NEMA Certified Type 3R STANDARD CONSTRUCTION (For details see "View/Download Supplier's Datasheet" for specification sheet) A. ENCLOSURE 1. Enclosure and door are made from 0.125" thick aluminum. 2. Top of enclosure is made of 0.250" thick type 5052-H32 aluminum and is continuously welded weathertight around the periphery of top. 3. Top of enclosure is pre-punched with 2-1/2" diameter hole and four (4) 5/8" diameter holes of 4" diameter bolt circle on 45 degree angle from center line. 4. A cover plate made of 0.125" thick aluminum with closed cell gasket secured with two (2) 1/4-20 stainless steel carriage bolts and stainless steel nylock nuts is supplied. 5. Enclosure base is made of 1/2" thick type 5052-H32 aluminum plate with ample cutouts for electrical cable clearance. The base is designed for (4) exterior anchor bolt mounting, centers 11-1/2" wide x 13-1/2"deep. 6. A plywood panel, 3/4" thick x 12" x 34" is secured to the back wall of the cabinet with four (4) stainless steel 5/16"-18"x 1-1/2" threaded studs, flat washers and lock nuts. B. DOOR 1. Main door is made from 0.125" thick type 5052-H32 aluminum. 2. Main door lock is Corbin #R357SGS series or equal and has a keyhole cover. 3. Door is hinged to enclosure with two (2) heavy gauge stainless steel butt hinges with 1/4" diameter stainless steel pins. Hinges are secured to door and enclosure with 1/4-20 stainless steel carriage bolts and stainless steel nylock nuts. 4. Main door is sealed with closed-cell neoprene gasket. C. FINISH 1. Natural aluminum enclosures are mill finish, per federal specification QQA-250/8. 2. Painted enclosures are treated with a three (3) stage iron phosphate coating and dried by radiant heat. Standard finish coat is a Polyester Powder Coating.

APX Enclosures, Inc. 3R pedestal enclosures are designed to house electronic controls, terminals, and instruments and to provide protection from rain, sleet, snow, dripping water and corrosion, while providing ventilation for sensitive equipment.

Size Range: 40” x 16” x 15”

Material: 0.125 aluminum

Equipment Mounting: back panel, custom

INDUSTRY STANDARD
UL Rated NEMA Certified Type 3R

STANDARD CONSTRUCTION
(For details see "View/Download Supplier's Datasheet" for specification sheet)

A. ENCLOSURE

1. Enclosure and door are made from 0.125" thick aluminum.

2. Top of enclosure is made of 0.250" thick type 5052-H32 aluminum and is continuously welded weathertight around the periphery of top.

3. Top of enclosure is pre-punched with 2-1/2" diameter hole and four (4) 5/8" diameter holes of 4" diameter bolt circle on 45 degree angle from center line.

4. A cover plate made of 0.125" thick aluminum with closed cell gasket secured with two (2) 1/4-20 stainless steel carriage bolts and stainless steel nylock nuts is supplied.

5. Enclosure base is made of 1/2" thick type 5052-H32 aluminum plate with ample cutouts for electrical cable clearance. The base is designed for (4) exterior anchor bolt mounting, centers 11-1/2" wide x 13-1/2"deep.

6. A plywood panel, 3/4" thick x 12" x 34" is secured to the back wall of the cabinet with four (4) stainless steel 5/16"-18"x 1-1/2" threaded studs, flat washers and lock nuts.
B. DOOR

1. Main door is made from 0.125" thick type 5052-H32 aluminum.

2. Main door lock is Corbin #R357SGS series or equal and has a keyhole cover.

3. Door is hinged to enclosure with two (2) heavy gauge stainless steel butt hinges with 1/4" diameter stainless steel pins. Hinges are secured to door and enclosure with 1/4-20 stainless steel carriage bolts and stainless steel nylock nuts.

4. Main door is sealed with closed-cell neoprene gasket.
C. FINISH
1. Natural aluminum enclosures are mill finish, per federal specification QQA-250/8.

2. Painted enclosures are treated with a three (3) stage iron phosphate coating and dried by radiant heat. Standard finish coat is a Polyester Powder Coating.

Supplier's Site Datasheet

Technical Specifications

  APX Enclosures, Inc.
Product Category Industrial Enclosures
Product Number PS
Product Name APX NEMA 3R Only Pedistal Public Works Enclosures
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBLU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 4 inch (102 mm)
View Details
3 suppliers
Styrene Instrument Case - 762 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.75 inch (121 mm)
View Details
2 suppliers
Low Profile Plastic Enclosures - DIATEC - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 5.91 to 12.99 inch (150 to 330 mm)
View Details