APX Enclosures, Inc. Datasheets for Rack Enclosures

Rack enclosures (rack cabinets, laboratory enclosures) are used to house standard 19 in. rack-mounted components or other standard-sized devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants such as dust and water.
Rack Enclosures: Learn more

Product Name Notes
INDUSTRY STANDARD UL Listed NEMA Certified Type 3R, 4X STANDARD CONSTRUCTION (See "View/Download Supplier's Datasheet" for detailed specifications.) A. ENCLOSURE 1. The complete enclosure is made from0.125" thick aluminum alloy...
INDUSTRY STANDARD UL Listed NEMA Certified Type 3R, 4X STANDARD CONSTRUCTION (See "View/Download Supplier's Datasheet" for specification sheet) A. ENCLOSURE 1. The complete enclosure is made from 0.125" thick aluminum...
Nobody has the same exact custom enclosure needs as you. That's why APX treats you like no one else. At APX, we have the expertise and experience to meet your...