APX Enclosures, Inc. APX NEMA 4X Double Door Public Works Enclosures DDS

Description
INDUSTRY STANDARD UL Listed NEMA Certified Type 3R, 4X STANDARD CONSTRUCTION (For details see "View/Download Supplier's Datasheet" for specification sheet) A. ENCLOSURE 1. The complete enclosure is made from 0.125" thick aluminum alloy type 5052-H32 to provide a strong and rigid construction. Alternative material is 14 gauge type 304 stainless steel. (Specifier must choose the material to be used.) 2. The enclosures are equipped with two (2) adjusatble "C" mounting channels on both side walls and back wall, providing versatile postioning of shelves or rack mounting angles. (Enclosures wider than 60" are equipped with four (4) adjustable "C" mounting channels.) 3. The door frame opening is double flanged on all four (4) sides. These flanges increase the strength of the door opening and help prevent dust and liquids from dropping into the enclosure when the door is opened. 4. A removable center post is an integral part of the three-point latching system and provides increased security and environmental protection. 5. All exterior seams are ground smooth or sealed weathertight with silicone sealant. 6. Pole or wall mounted enclosures have welded stiffener plates to reinforce the top and bottom of the rear wall. Removable bolt-on bottom plates are standard on pole mounted enclosures. 7. (3R only) Enclosures have provisions for mounting a forced air fan system that can be thermostatically controlled, and air is exhausted through a slotted vent system in the roof overhang. B. DOOR 1. Utilizes an overlapping design and is equipped with a three-point latching mechanism with nylon rollers at the top and bottom. 2. Door handle is 0.75" stainless steel round bar and has provisions for a padlock. 3. (3R only) The standard main door lock is Corbin #15484-1 or equal. 4. (3R only) A louvered air vent with filter retaining brackets and a disposable paper filter element is provided. 5. The main doors are sealed with closed-cell neoprene gasket. 6. The continuous door hinge is 0.075" thick stainless steel with a 0.25" stainless steel hinge pin. C. FINISH 1. Natural aluminum enclosures are mill finish per federal specification QQA-250/8. 2. Painted enclosures are treated with an iron phosphate coating and dried by radiant heat. FOR NEMA TYPE 4X RATING: DELETE: all vents. ADD: all through holes are sealed.
Datasheet
Description
INDUSTRY STANDARD UL Listed NEMA Certified Type 3R, 4X STANDARD CONSTRUCTION (For details see "View/Download Supplier's Datasheet" for specification sheet) A. ENCLOSURE 1. The complete enclosure is made from 0.125" thick aluminum alloy type 5052-H32 to provide a strong and rigid construction. Alternative material is 14 gauge type 304 stainless steel. (Specifier must choose the material to be used.) 2. The enclosures are equipped with two (2) adjusatble "C" mounting channels on both side walls and back wall, providing versatile postioning of shelves or rack mounting angles. (Enclosures wider than 60" are equipped with four (4) adjustable "C" mounting channels.) 3. The door frame opening is double flanged on all four (4) sides. These flanges increase the strength of the door opening and help prevent dust and liquids from dropping into the enclosure when the door is opened. 4. A removable center post is an integral part of the three-point latching system and provides increased security and environmental protection. 5. All exterior seams are ground smooth or sealed weathertight with silicone sealant. 6. Pole or wall mounted enclosures have welded stiffener plates to reinforce the top and bottom of the rear wall. Removable bolt-on bottom plates are standard on pole mounted enclosures. 7. (3R only) Enclosures have provisions for mounting a forced air fan system that can be thermostatically controlled, and air is exhausted through a slotted vent system in the roof overhang. B. DOOR 1. Utilizes an overlapping design and is equipped with a three-point latching mechanism with nylon rollers at the top and bottom. 2. Door handle is 0.75" stainless steel round bar and has provisions for a padlock. 3. (3R only) The standard main door lock is Corbin #15484-1 or equal. 4. (3R only) A louvered air vent with filter retaining brackets and a disposable paper filter element is provided. 5. The main doors are sealed with closed-cell neoprene gasket. 6. The continuous door hinge is 0.075" thick stainless steel with a 0.25" stainless steel hinge pin. C. FINISH 1. Natural aluminum enclosures are mill finish per federal specification QQA-250/8. 2. Painted enclosures are treated with an iron phosphate coating and dried by radiant heat. FOR NEMA TYPE 4X RATING: DELETE: all vents. ADD: all through holes are sealed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
APX NEMA 4X Double Door Public Works Enclosures - DDS - APX Enclosures, Inc.
Mercersburg, PA, USA
APX NEMA 4X Double Door Public Works Enclosures
DDS
APX NEMA 4X Double Door Public Works Enclosures DDS
INDUSTRY STANDARD UL Listed NEMA Certified Type 3R, 4X STANDARD CONSTRUCTION (For details see "View/Download Supplier's Datasheet" for specification sheet) A. ENCLOSURE 1. The complete enclosure is made from 0.125" thick aluminum alloy type 5052-H32 to provide a strong and rigid construction. Alternative material is 14 gauge type 304 stainless steel. (Specifier must choose the material to be used.) 2. The enclosures are equipped with two (2) adjusatble "C" mounting channels on both side walls and back wall, providing versatile postioning of shelves or rack mounting angles. (Enclosures wider than 60" are equipped with four (4) adjustable "C" mounting channels.) 3. The door frame opening is double flanged on all four (4) sides. These flanges increase the strength of the door opening and help prevent dust and liquids from dropping into the enclosure when the door is opened. 4. A removable center post is an integral part of the three-point latching system and provides increased security and environmental protection. 5. All exterior seams are ground smooth or sealed weathertight with silicone sealant. 6. Pole or wall mounted enclosures have welded stiffener plates to reinforce the top and bottom of the rear wall. Removable bolt-on bottom plates are standard on pole mounted enclosures. 7. (3R only) Enclosures have provisions for mounting a forced air fan system that can be thermostatically controlled, and air is exhausted through a slotted vent system in the roof overhang. B. DOOR 1. Utilizes an overlapping design and is equipped with a three-point latching mechanism with nylon rollers at the top and bottom. 2. Door handle is 0.75" stainless steel round bar and has provisions for a padlock. 3. (3R only) The standard main door lock is Corbin #15484-1 or equal. 4. (3R only) A louvered air vent with filter retaining brackets and a disposable paper filter element is provided. 5. The main doors are sealed with closed-cell neoprene gasket. 6. The continuous door hinge is 0.075" thick stainless steel with a 0.25" stainless steel hinge pin. C. FINISH 1. Natural aluminum enclosures are mill finish per federal specification QQA-250/8. 2. Painted enclosures are treated with an iron phosphate coating and dried by radiant heat. FOR NEMA TYPE 4X RATING: DELETE: all vents. ADD: all through holes are sealed.

INDUSTRY STANDARD
UL Listed NEMA Certified Type 3R, 4X

STANDARD CONSTRUCTION
(For details see "View/Download Supplier's Datasheet" for specification sheet)
A. ENCLOSURE

1. The complete enclosure is made from 0.125" thick aluminum alloy type 5052-H32 to provide a strong and rigid construction. Alternative material is 14 gauge type 304 stainless steel. (Specifier must choose the material to be used.)

2. The enclosures are equipped with two (2) adjusatble "C" mounting channels on both side walls and back wall, providing versatile postioning of shelves or rack mounting angles. (Enclosures wider than 60" are equipped with four (4) adjustable "C" mounting channels.)

3. The door frame opening is double flanged on all four (4) sides. These flanges increase the strength of the door opening and help prevent dust and liquids from dropping into the enclosure when the door is opened.

4. A removable center post is an integral part of the three-point latching system and provides increased security and environmental protection.

5. All exterior seams are ground smooth or sealed weathertight with silicone sealant.

6. Pole or wall mounted enclosures have welded stiffener plates to reinforce the top and bottom of the rear wall. Removable bolt-on bottom plates are standard on pole mounted enclosures.

7. (3R only) Enclosures have provisions for mounting a forced air fan system that can be thermostatically controlled, and air is exhausted through a slotted vent system in the roof overhang.
B. DOOR

1. Utilizes an overlapping design and is equipped with a three-point latching mechanism with nylon rollers at the top and bottom.

2. Door handle is 0.75" stainless steel round bar and has provisions for a padlock.

3. (3R only) The standard main door lock is Corbin #15484-1 or equal.

4. (3R only) A louvered air vent with filter retaining brackets and a disposable paper filter element is provided.

5. The main doors are sealed with closed-cell neoprene gasket.

6. The continuous door hinge is 0.075" thick stainless steel with a 0.25" stainless steel hinge pin.
C. FINISH

1. Natural aluminum enclosures are mill finish per federal specification QQA-250/8.
2. Painted enclosures are treated with an iron phosphate coating and dried by radiant heat.
FOR NEMA TYPE 4X RATING:
DELETE: all vents.
ADD: all through holes are sealed.

Supplier's Site Datasheet
APX NEMA 3R Double Door Public Works Enclosures - DDS - APX Enclosures, Inc.
Mercersburg, PA, USA
APX NEMA 3R Double Door Public Works Enclosures
DDS
APX NEMA 3R Double Door Public Works Enclosures DDS
INDUSTRY STANDARD UL Listed NEMA Certified Type 3R, 4X STANDARD CONSTRUCTION (For details see "View/Download Supplier's Datasheet" for specification sheet) A. ENCLOSURE 1. The complete enclosure is made from 0.125" thick aluminum alloy type 5052-H32 to provide a strong and rigid construction. Alternative material is 14 gauge type 304 stainless steel. (Specifier must choose the material to be used.) 2. The enclosures are equipped with two (2) adjustable "C" mounting channels on both side walls and back wall to provide versatile postioning of shelves or rack mounting angles. (Enclosures wider than 60" are equipped with four (4) adjustable "C" mounting channels.) 3. The door frame opening is double flanged on all four (4) sides. These flanges increase the strength of the door opening and help prevent dust and liquids from dropping into the enclosure when the door is opened. 4. A removable center post is an integral part of the three-point latching system and provides increased security and environmental protection. 5. All exterior seams are ground smooth or sealed weathertight with silicone sealant. 6. Pole or wall mounted enclosures have welded stiffener plates to reinforce the top and bottom of the rear wall. Removable bolt-on bottom plates are standard on pole mounted enclosures. 7. (3R only) Enclosures have provisions for mounting a forced air fan system that can be thermostatically controlled, and air is exhausted through a slotted vent system in the roof overhang. B. DOOR 1. Utilizes an overlapping design and is equipped with a three-point latching mechanism with nylon rollers at the top and bottom. 2. Door handle is 0.75" stainless steel round bar and has provisions for a padlock. 3. (3R only)The standard main door lock is Corbin #15484-1 or equal. 4. (3R only)A louvered air vent with filter retaining brackets and a disposable paper filter element is provided. 5. The main doors are sealed with closed-cell neoprene gasket. 6. The continuous door hinge is 0.075" thick stainless steel with a 0.25" stainless steel hinge pin. C. FINISH 1. Natural aluminum enclosures are mill finish per federal specification QQA-250/8. 2. Painted enclosures are treated with an iron phosphate coating and dried by radiant heat. FOR NEMA TYPE 4X RATING: DELETE: all vents. ADD: all through holes are sealed.

INDUSTRY STANDARD
UL Listed NEMA Certified Type 3R, 4X

STANDARD CONSTRUCTION
(For details see "View/Download Supplier's Datasheet" for specification sheet)

A. ENCLOSURE

1. The complete enclosure is made from 0.125" thick aluminum alloy type 5052-H32 to provide a strong and rigid construction. Alternative material is 14 gauge type 304 stainless steel. (Specifier must choose the material to be used.)

2. The enclosures are equipped with two (2) adjustable "C" mounting channels on both side walls and back wall to provide versatile postioning of shelves or rack mounting angles.
(Enclosures wider than 60" are equipped with four (4) adjustable "C" mounting channels.)

3. The door frame opening is double flanged on all four (4) sides. These flanges increase the strength of the door opening and help prevent dust and liquids from dropping into the enclosure when the door is opened.

4. A removable center post is an integral part of the three-point latching system and provides increased security and environmental protection.

5. All exterior seams are ground smooth or sealed weathertight with silicone sealant.

6. Pole or wall mounted enclosures have welded stiffener plates to reinforce the top and bottom of the rear wall. Removable bolt-on bottom plates are standard on pole mounted enclosures.

7. (3R only) Enclosures have provisions for mounting a forced air fan system that can be thermostatically controlled, and air is exhausted through a slotted vent system in the roof overhang.
B. DOOR

1. Utilizes an overlapping design and is equipped with a three-point latching mechanism with nylon rollers at the top and bottom.

2. Door handle is 0.75" stainless steel round bar and has provisions for a padlock.

3. (3R only)The standard main door lock is Corbin #15484-1 or equal.

4. (3R only)A louvered air vent with filter retaining brackets and a disposable paper filter element is provided.

5. The main doors are sealed with closed-cell neoprene gasket.

6. The continuous door hinge is 0.075" thick stainless steel with a 0.25" stainless steel hinge pin.
C. FINISH
1. Natural aluminum enclosures are mill finish per federal specification QQA-250/8.

2. Painted enclosures are treated with an iron phosphate coating and dried by radiant heat.
FOR NEMA TYPE 4X RATING:
DELETE: all vents.
ADD: all through holes are sealed.

Supplier's Site Datasheet

Technical Specifications

  APX Enclosures, Inc.
Product Category Industrial Enclosures
Product Number DDS
Product Name APX NEMA 4X Double Door Public Works Enclosures
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Heavy DutySealed DiecastAluminum Enclosures - Diecast 5500 - METCASE
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 2.51 to 8.74 inch (63.75 to 222 mm)
View Details