APX Enclosures, Inc. APX NEMA 3R and 4X TCMC Series Full Bay Modular Communication Enclosures TCMC Modular

Description
INDUSTRY STANDARD UL Listed NEMA Certified Type 3R, 4X, Bellcore TA-NWT-000487 STANDARD CONSTRUCTION A. ENCLOSURE 1. The complete enclosure is made from 0.125" thick aluminum alloy type 5052-H32 to provide a strong and rigid construction. 2. Both equipment and battery drawer modules are equipped with two (2) adjustable 19" and 24" rack rails to provide versatile postioning of equipment and ease of service. Optional panels or shelves may be added. 3. The door frame opening is flanged on all four (4) sides. These flanges increase the strength of the door opening and prevent dust and liquids from dropping into the enclosure when the door is opened. 4. All exterior seams are sealed weathertight with silicone sealant. 5. Fiber/Utility Module houses electrical components and fiber/cable entry. Custom entry holes and boots are available. B. DOOR 1. All doors are equipped with a three-point latching mechanisms with nylon rollers at the top and bottom. 2. Door handle is flush mount style, with Bellcore approved lock and provisions for a padlock. 3. All doors are sealed with closed-cell neoprene gasket. 4. The continuous door hinge is 0.075" thick stainless steel with a 0.25" stainless steel hinge pin. C. ELECTRICAL 1. All electrical service entrance and power distribution are housed in the Utility module unless otherwise specified. 2. Standard electrical system includes a 100 amp center with 100 amp main disconnect. Optional Generator kits may be installed. 3. Each module contains two (2) duplex ground fault receptacles and one (1) 220 VAC twist lock receptcle for air conditioner. 4. Each module is equipped with UL approved light fixtures that operate automatically when the door is opened. 5. All modules are grounded. All doors are equipped with ground straps. 6. All components are UL approved. D. BATTERY COMPARTMENT The battery drawer, if required, is designed to hold six (6) batteries 13.51" long, 6.76" wide and 8.51" high. The tray extends 25" and will support up to 700 lbs. Optional battery heaters are available. E. FINISH 1. Natural aluminum enclosures are mill finish per federal specification QQA-250/8. 2. Painted enclosures are treated with a iron phosphate coating and dried by radiant heat. The standard finish cost is baked polyester powder.
Description
INDUSTRY STANDARD UL Listed NEMA Certified Type 3R, 4X, Bellcore TA-NWT-000487 STANDARD CONSTRUCTION A. ENCLOSURE 1. The complete enclosure is made from 0.125" thick aluminum alloy type 5052-H32 to provide a strong and rigid construction. 2. Both equipment and battery drawer modules are equipped with two (2) adjustable 19" and 24" rack rails to provide versatile postioning of equipment and ease of service. Optional panels or shelves may be added. 3. The door frame opening is flanged on all four (4) sides. These flanges increase the strength of the door opening and prevent dust and liquids from dropping into the enclosure when the door is opened. 4. All exterior seams are sealed weathertight with silicone sealant. 5. Fiber/Utility Module houses electrical components and fiber/cable entry. Custom entry holes and boots are available. B. DOOR 1. All doors are equipped with a three-point latching mechanisms with nylon rollers at the top and bottom. 2. Door handle is flush mount style, with Bellcore approved lock and provisions for a padlock. 3. All doors are sealed with closed-cell neoprene gasket. 4. The continuous door hinge is 0.075" thick stainless steel with a 0.25" stainless steel hinge pin. C. ELECTRICAL 1. All electrical service entrance and power distribution are housed in the Utility module unless otherwise specified. 2. Standard electrical system includes a 100 amp center with 100 amp main disconnect. Optional Generator kits may be installed. 3. Each module contains two (2) duplex ground fault receptacles and one (1) 220 VAC twist lock receptcle for air conditioner. 4. Each module is equipped with UL approved light fixtures that operate automatically when the door is opened. 5. All modules are grounded. All doors are equipped with ground straps. 6. All components are UL approved. D. BATTERY COMPARTMENT The battery drawer, if required, is designed to hold six (6) batteries 13.51" long, 6.76" wide and 8.51" high. The tray extends 25" and will support up to 700 lbs. Optional battery heaters are available. E. FINISH 1. Natural aluminum enclosures are mill finish per federal specification QQA-250/8. 2. Painted enclosures are treated with a iron phosphate coating and dried by radiant heat. The standard finish cost is baked polyester powder.

Suppliers

Company
Product
Description
Supplier Links
APX NEMA 3R and 4X TCMC Series Full Bay Modular Communication Enclosures - TCMC Modular - APX Enclosures, Inc.
Mercersburg, PA, USA
APX NEMA 3R and 4X TCMC Series Full Bay Modular Communication Enclosures
TCMC Modular
APX NEMA 3R and 4X TCMC Series Full Bay Modular Communication Enclosures TCMC Modular
INDUSTRY STANDARD UL Listed NEMA Certified Type 3R, 4X, Bellcore TA-NWT-000487 STANDARD CONSTRUCTION A. ENCLOSURE 1. The complete enclosure is made from 0.125" thick aluminum alloy type 5052-H32 to provide a strong and rigid construction. 2. Both equipment and battery drawer modules are equipped with two (2) adjustable 19" and 24" rack rails to provide versatile postioning of equipment and ease of service. Optional panels or shelves may be added. 3. The door frame opening is flanged on all four (4) sides. These flanges increase the strength of the door opening and prevent dust and liquids from dropping into the enclosure when the door is opened. 4. All exterior seams are sealed weathertight with silicone sealant. 5. Fiber/Utility Module houses electrical components and fiber/cable entry. Custom entry holes and boots are available. B. DOOR 1. All doors are equipped with a three-point latching mechanisms with nylon rollers at the top and bottom. 2. Door handle is flush mount style, with Bellcore approved lock and provisions for a padlock. 3. All doors are sealed with closed-cell neoprene gasket. 4. The continuous door hinge is 0.075" thick stainless steel with a 0.25" stainless steel hinge pin. C. ELECTRICAL 1. All electrical service entrance and power distribution are housed in the Utility module unless otherwise specified. 2. Standard electrical system includes a 100 amp center with 100 amp main disconnect. Optional Generator kits may be installed. 3. Each module contains two (2) duplex ground fault receptacles and one (1) 220 VAC twist lock receptcle for air conditioner. 4. Each module is equipped with UL approved light fixtures that operate automatically when the door is opened. 5. All modules are grounded. All doors are equipped with ground straps. 6. All components are UL approved. D. BATTERY COMPARTMENT The battery drawer, if required, is designed to hold six (6) batteries 13.51" long, 6.76" wide and 8.51" high. The tray extends 25" and will support up to 700 lbs. Optional battery heaters are available. E. FINISH 1. Natural aluminum enclosures are mill finish per federal specification QQA-250/8. 2. Painted enclosures are treated with a iron phosphate coating and dried by radiant heat. The standard finish cost is baked polyester powder.

INDUSTRY STANDARD
UL Listed NEMA Certified Type 3R, 4X, Bellcore TA-NWT-000487

STANDARD CONSTRUCTION
A. ENCLOSURE

1. The complete enclosure is made from 0.125" thick aluminum alloy type 5052-H32 to provide a strong and rigid construction.

2. Both equipment and battery drawer modules are equipped with two (2) adjustable 19" and 24" rack rails to provide versatile postioning of equipment and ease of service. Optional panels or shelves may be added.

3. The door frame opening is flanged on all four (4) sides. These flanges increase the strength of the door opening and prevent dust and liquids from dropping into the enclosure when the door is opened.

4. All exterior seams are sealed weathertight with silicone sealant.

5. Fiber/Utility Module houses electrical components and fiber/cable entry. Custom entry holes and boots are available.

B. DOOR

1. All doors are equipped with a three-point latching mechanisms with nylon rollers at the top and bottom.

2. Door handle is flush mount style, with Bellcore approved lock and provisions for a padlock.

3. All doors are sealed with closed-cell neoprene gasket.

4. The continuous door hinge is 0.075" thick stainless steel with a 0.25" stainless steel hinge pin.

C. ELECTRICAL

1. All electrical service entrance and power distribution are housed in the Utility module unless otherwise specified.

2. Standard electrical system includes a 100 amp center with 100 amp main disconnect. Optional Generator kits may be installed.

3. Each module contains two (2) duplex ground fault receptacles and one (1) 220 VAC twist lock receptcle for air conditioner.

4. Each module is equipped with UL approved light fixtures that operate automatically when the door is opened.

5. All modules are grounded. All doors are equipped with ground straps.

6. All components are UL approved.

D. BATTERY COMPARTMENT
The battery drawer, if required, is designed to hold six (6) batteries 13.51" long, 6.76" wide and 8.51" high. The tray extends 25" and will support up to 700 lbs. Optional battery heaters are available.

E. FINISH
1. Natural aluminum enclosures are mill finish per federal specification QQA-250/8.

2. Painted enclosures are treated with a iron phosphate coating and dried by radiant heat. The standard finish cost is baked polyester powder.

Supplier's Site
APX NEMA 3R and 4X TCMC SERIES 3/4 Bay Modular Communication Enclosures - TCMC Modular - APX Enclosures, Inc.
Mercersburg, PA, USA
APX NEMA 3R and 4X TCMC SERIES 3/4 Bay Modular Communication Enclosures
TCMC Modular
APX NEMA 3R and 4X TCMC SERIES 3/4 Bay Modular Communication Enclosures TCMC Modular
INDUSTRY STANDARD UL Listed NEMA Certified Type 3R, 4X, Bellcore TA-NWT-000487 STANDARD CONSTRUCTION A. ENCLOSURE 1. The complete enclosure is made from 0.125" thick aluminum alloy type 5052-H32 to provide a strong and rigid construction. 2. Both equipment and battery drawer modules are equipped with two (2) adjustable 19" and 24" rack rails to provide versatile postioning of equipment and ease of service. Optional panels or shelves may be added. 3. The door frame opening is flanged on all four (4) sides. These flanges increase the strength of the door opening and prevent dust and liquids from dropping into the enclosure when the door is opened. 4. All exterior seams are sealed weathertight with silicone sealant. 5.Fiber/Utility Module houses electrical components and fiber/cable entry. Custom entry holes and boots are available. B. DOOR 1. All doors are equipped with a three-point latching mechanisms with nylon rollers at the top and bottom. 2. Door handle is flush mount style, with Bellcore approved lock and provisions for a padlock. 3. All doors are sealed with closed-cell neoprene gasket. 4. The continuous door hinge is 0.075" thick stainless steel with a 0.25" stainless steel hinge pin. C. ELECTRICAL 1. All electrical service entrance and power distribution are housed in the Utility module unless otherwise specified. 2. Standard electrical system includes a 100 amp center with 100 amp main disconnect. Optional Generator kits may be installed. 3. Each module contains two (2) duplex ground fault receptacles and one (1) 220 VAC twist lock receptcle for air conditioner. 4. Each module is equipped with UL approved light fixtures that operate automatically when the door is opened. 5. All modules are grounded. All doors are equipped with ground straps. 6. All components are UL approved. D. BATTERY COMPARTMENT The battery drawer, if required, is designed to hold six (6) batteries 13.51" long, 6.76" wide and 8.51" high. The tray extends 25" and will support up to 700 lbs. Optional battery heaters are available. E. FINISH 1. Natural aluminum enclosures are mill finish per federal specification QQA-250/8. 2. Painted enclosures are treated with a iron phosphate coating and dried by radiant heat. The standard finish cost is baked polyester powder.

INDUSTRY STANDARD
UL Listed NEMA Certified Type 3R, 4X, Bellcore TA-NWT-000487

STANDARD CONSTRUCTION
A. ENCLOSURE

1. The complete enclosure is made from 0.125" thick aluminum alloy type 5052-H32 to provide a strong and rigid construction.

2. Both equipment and battery drawer modules are equipped with two (2) adjustable 19" and 24" rack rails to provide versatile postioning of equipment and ease of service. Optional panels or shelves may be added.

3. The door frame opening is flanged on all four (4) sides. These flanges increase the strength of the door opening and prevent dust and liquids from dropping into the enclosure when the door is opened.

4. All exterior seams are sealed weathertight with silicone sealant.

5.Fiber/Utility Module houses electrical components and fiber/cable entry. Custom entry holes and boots are available.

B. DOOR

1. All doors are equipped with a three-point latching mechanisms with nylon rollers at the top and bottom.

2. Door handle is flush mount style, with Bellcore approved lock and provisions for a padlock.

3. All doors are sealed with closed-cell neoprene gasket.

4. The continuous door hinge is 0.075" thick stainless steel with a 0.25" stainless steel hinge pin.

C. ELECTRICAL

1. All electrical service entrance and power distribution are housed in the Utility module unless otherwise specified.

2. Standard electrical system includes a 100 amp center with 100 amp main disconnect. Optional Generator kits may be installed.

3. Each module contains two (2) duplex ground fault receptacles and one (1) 220 VAC twist lock receptcle for air conditioner.

4. Each module is equipped with UL approved light fixtures that operate automatically when the door is opened.

5. All modules are grounded. All doors are equipped with ground straps.

6. All components are UL approved.

D. BATTERY COMPARTMENT
The battery drawer, if required, is designed to hold six (6) batteries 13.51" long, 6.76" wide and 8.51" high. The tray extends 25" and will support up to 700 lbs. Optional battery heaters are available.

E. FINISH
1. Natural aluminum enclosures are mill finish per federal specification QQA-250/8.

2. Painted enclosures are treated with a iron phosphate coating and dried by radiant heat. The standard finish cost is baked polyester powder.

Supplier's Site
APX NEMA 3R and 4X TCMC Fiber/Utility Modular Communication Enclosures - TCMC Modular - APX Enclosures, Inc.
Mercersburg, PA, USA
APX NEMA 3R and 4X TCMC Fiber/Utility Modular Communication Enclosures
TCMC Modular
APX NEMA 3R and 4X TCMC Fiber/Utility Modular Communication Enclosures TCMC Modular
INDUSTRY STANDARD UL Listed NEMA Certified Type 3R, 4X, Bellcore TA-NWT-000487 STANDARD CONSTRUCTION A. ENCLOSURE 1. The complete enclosure is made from 0.125" thick aluminum alloy type 5052-H32 to provide a strong and rigid construction. 2. Both equipment and battery drawer modules are equipped with two (2) adjustable 19" and 24" rack rails to provide versatile positioning of equipment and ease of service. Optional panels or shelves may be added. 3. The door frame opening is flanged on all four (4) sides. These flanges increase the strength of the door opening and prevent dust and liquids from dropping into the enclosure when the door is opened. 4. All exterior seams are sealed weathertight with silicone sealant. 5. Fiber/Utility Module houses electrical components and fiber/cable entry. Custom entry holes and boots are available. B. DOOR 1. All doors are equipped with a three-point latching mechanisms with nylon rollers at the top and bottom. 2. Door handle is flush mount style, with Bellcore approved lock and provisions for a padlock. 3. All doors are sealed with closed-cell neoprene gasket. 4. The continuous door hinge is 0.075" thick stainless steel with a 0.25" stainless hinge pin. C. ELECTRICAL 1. All electrical service entrance and power distribution are housed in the Utility module unless otherwise specified. 2. Standard electrical system includes a 100 amp center with 100 amp main disconnect. Optional generator kits may be installed. 3. Each module contains two (2) duplex ground fault receptacles and one (1) 220 VAC twist lock receptcle for air conditioner. 4. Each module is equipped with UL approved light fixtures that operate automatically when the door is opened. 5. All modules are grounded. All doors are equipped with ground straps. 6. All components are UL approved. D. BATTERY COMPARTMENT The battery drawer, if required, is designed to hold six (6) batteries 13.51" long, 6.76" wide and 8.51" high. The tray extends 25" and will support up to 700 lbs. Optional battery heaters are available. E. FINISH 1. Natural aluminum enclosures are mill finish per federal specification QQA-250/8. 2. Painted enclosures are treated with a iron phosphate coat and dried by radiant heat. The standard finish coat is baked polyester powder.

INDUSTRY STANDARD
UL Listed NEMA Certified Type 3R, 4X, Bellcore TA-NWT-000487

STANDARD CONSTRUCTION
A. ENCLOSURE
1. The complete enclosure is made from 0.125" thick aluminum alloy type 5052-H32 to provide a strong and rigid construction.

2. Both equipment and battery drawer modules are equipped with two (2) adjustable 19" and 24" rack rails to provide versatile positioning of equipment and ease of service. Optional panels or shelves may be added.

3. The door frame opening is flanged on all four (4) sides. These flanges increase the strength of the door opening and prevent dust and liquids from dropping into the enclosure when the door is opened.

4. All exterior seams are sealed weathertight with silicone sealant.

5. Fiber/Utility Module houses electrical components and fiber/cable entry. Custom entry holes and boots are available.

B. DOOR

1. All doors are equipped with a three-point latching mechanisms with nylon rollers at the top and bottom.

2. Door handle is flush mount style, with Bellcore approved lock and provisions for a padlock.

3. All doors are sealed with closed-cell neoprene gasket.

4. The continuous door hinge is 0.075" thick stainless steel with a 0.25" stainless hinge pin.

C. ELECTRICAL

1. All electrical service entrance and power distribution are housed in the Utility module unless otherwise specified.

2. Standard electrical system includes a 100 amp center with 100 amp main disconnect. Optional generator kits may be installed.

3. Each module contains two (2) duplex ground fault receptacles and one (1) 220 VAC twist lock receptcle for air conditioner.

4. Each module is equipped with UL approved light fixtures that operate automatically when the door is opened.

5. All modules are grounded. All doors are equipped with ground straps.

6. All components are UL approved.

D. BATTERY COMPARTMENT
The battery drawer, if required, is designed to hold six (6) batteries 13.51" long, 6.76" wide and 8.51" high. The tray extends 25" and will support up to 700 lbs. Optional battery heaters are available.

E. FINISH
1. Natural aluminum enclosures are mill finish per federal specification QQA-250/8.

2. Painted enclosures are treated with a iron phosphate coat and dried by radiant heat. The standard finish coat is baked polyester powder.

Supplier's Site

Technical Specifications

  APX Enclosures, Inc.
Product Category Industrial Enclosures
Product Number TCMC Modular
Product Name APX NEMA 3R and 4X TCMC Series Full Bay Modular Communication Enclosures
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Electrical - Operator Interface - Pushbutton Enclosures - 1435F - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 7.25 inch (184 mm)
Width 6.25 inch (159 mm)
View Details
4 suppliers
Type A Enclosure - PowderSafe™ AC710CT - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details