APX Enclosures, Inc. APX NEMA 4X Econoline Communication Enclosures Econoline

Description
APX Enclosures, Inc. NEMA 4X Econoline enclosures are designed to house electronic equipment for a variety of industries and provide protection from vandals, wind-driven rain, sleet, snow and dripping water. INDUSTRY STANDARD UL Listed NEMA Certified Type 3R, 4X STANDARD CONSTRUCTION (See "View/Download Supplier's Datasheets" for detailed specifications) A. ENCLOSURE 1. The complete enclosure is made from 0.125" thick aluminum alloy type 5052-H32 to provide a strong and rigid construction. 2. The enclosure is equipped with 19" rack rails, providing versatile positioning of equipment and ease of service. Optional panels or shelves may be added. 3. The door frame opening is flanged on all four (4) sides. These flanges increase the strength of the door openings and prevent dust and liquids from dropping into the enclosure when the doors are opened. 4. All exterior seams are sealed weathertight with silicone sealant. 5. All hardware is either stainless steel or aluminum. B. DOOR 1. All doors are equipped with athree-point latching mechanisms with nylon rollers at the top and bottom. 2. Door handles are 0.75" stainless steel round bar and have provisions for a padlock. 3. All doors are sealed with closed-cell neoprene gasket. 4. The continuous door hinge is 0.075" thick stainless steel with a 0.25" stainless hinge pin. C. FINISH 1. Natural aluminum enclosures are mill finish per federal specification QQA-250/8. 2. Painted enclosures are treated with a iron phosphate coat and dried by radiant heat. The standard finish coat is baked polyester powder. D. MOUNTING CONFIGURATIONS 1. Enclosures can be either pad or pole mounted. Pole mounted applications require the use of a heavy duty pole mounting kit.
Datasheet
Description
APX Enclosures, Inc. NEMA 4X Econoline enclosures are designed to house electronic equipment for a variety of industries and provide protection from vandals, wind-driven rain, sleet, snow and dripping water. INDUSTRY STANDARD UL Listed NEMA Certified Type 3R, 4X STANDARD CONSTRUCTION (See "View/Download Supplier's Datasheets" for detailed specifications) A. ENCLOSURE 1. The complete enclosure is made from 0.125" thick aluminum alloy type 5052-H32 to provide a strong and rigid construction. 2. The enclosure is equipped with 19" rack rails, providing versatile positioning of equipment and ease of service. Optional panels or shelves may be added. 3. The door frame opening is flanged on all four (4) sides. These flanges increase the strength of the door openings and prevent dust and liquids from dropping into the enclosure when the doors are opened. 4. All exterior seams are sealed weathertight with silicone sealant. 5. All hardware is either stainless steel or aluminum. B. DOOR 1. All doors are equipped with athree-point latching mechanisms with nylon rollers at the top and bottom. 2. Door handles are 0.75" stainless steel round bar and have provisions for a padlock. 3. All doors are sealed with closed-cell neoprene gasket. 4. The continuous door hinge is 0.075" thick stainless steel with a 0.25" stainless hinge pin. C. FINISH 1. Natural aluminum enclosures are mill finish per federal specification QQA-250/8. 2. Painted enclosures are treated with a iron phosphate coat and dried by radiant heat. The standard finish coat is baked polyester powder. D. MOUNTING CONFIGURATIONS 1. Enclosures can be either pad or pole mounted. Pole mounted applications require the use of a heavy duty pole mounting kit.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
APX NEMA 4X Econoline Communication Enclosures - Econoline - APX Enclosures, Inc.
Mercersburg, PA, USA
APX NEMA 4X Econoline Communication Enclosures
Econoline
APX NEMA 4X Econoline Communication Enclosures Econoline
APX Enclosures, Inc. NEMA 4X Econoline enclosures are designed to house electronic equipment for a variety of industries and provide protection from vandals, wind-driven rain, sleet, snow and dripping water. INDUSTRY STANDARD UL Listed NEMA Certified Type 3R, 4X STANDARD CONSTRUCTION (See "View/Download Supplier's Datasheets" for detailed specifications) A. ENCLOSURE 1. The complete enclosure is made from 0.125" thick aluminum alloy type 5052-H32 to provide a strong and rigid construction. 2. The enclosure is equipped with 19" rack rails, providing versatile positioning of equipment and ease of service. Optional panels or shelves may be added. 3. The door frame opening is flanged on all four (4) sides. These flanges increase the strength of the door openings and prevent dust and liquids from dropping into the enclosure when the doors are opened. 4. All exterior seams are sealed weathertight with silicone sealant. 5. All hardware is either stainless steel or aluminum. B. DOOR 1. All doors are equipped with athree-point latching mechanisms with nylon rollers at the top and bottom. 2. Door handles are 0.75" stainless steel round bar and have provisions for a padlock. 3. All doors are sealed with closed-cell neoprene gasket. 4. The continuous door hinge is 0.075" thick stainless steel with a 0.25" stainless hinge pin. C. FINISH 1. Natural aluminum enclosures are mill finish per federal specification QQA-250/8. 2. Painted enclosures are treated with a iron phosphate coat and dried by radiant heat. The standard finish coat is baked polyester powder. D. MOUNTING CONFIGURATIONS 1. Enclosures can be either pad or pole mounted. Pole mounted applications require the use of a heavy duty pole mounting kit.

APX Enclosures, Inc. NEMA 4X Econoline enclosures are designed to house electronic equipment for a variety of industries and provide protection from vandals, wind-driven rain, sleet, snow and dripping water.

INDUSTRY STANDARD
UL Listed NEMA Certified Type 3R, 4X

STANDARD CONSTRUCTION

(See "View/Download Supplier's Datasheets" for detailed specifications)
A. ENCLOSURE

1. The complete enclosure is made from 0.125" thick aluminum alloy type 5052-H32 to provide a strong and rigid construction.

2. The enclosure is equipped with 19" rack rails, providing versatile positioning of equipment and ease of service. Optional panels or shelves may be added.

3. The door frame opening is flanged on all four (4) sides. These flanges increase the strength of the door openings and prevent dust and liquids from dropping into the enclosure when the doors are opened.

4. All exterior seams are sealed weathertight with silicone sealant.

5. All hardware is either stainless steel or aluminum.

B. DOOR

1. All doors are equipped with athree-point latching mechanisms with nylon rollers at the top and bottom.

2. Door handles are 0.75" stainless steel round bar and have provisions for a padlock.

3. All doors are sealed with closed-cell neoprene gasket.

4. The continuous door hinge is 0.075" thick stainless steel with a 0.25" stainless hinge pin.

C. FINISH
1. Natural aluminum enclosures are mill finish per federal specification QQA-250/8.

2. Painted enclosures are treated with a iron phosphate coat and dried by radiant heat. The standard finish coat is baked polyester powder.

D. MOUNTING CONFIGURATIONS
1. Enclosures can be either pad or pole mounted. Pole mounted applications require the use of a heavy duty pole mounting kit.

Supplier's Site Datasheet

Technical Specifications

  APX Enclosures, Inc.
Product Category Industrial Enclosures
Product Number Econoline
Product Name APX NEMA 4X Econoline Communication Enclosures
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details