Maxell Corporation of America, Inc. Datasheets for Batteries

Industrial batteries translate chemical energy into electricity.
Batteries: Learn more

Product Name Notes
301
303
337
346
377
390
394
Features • Thin battery with high capacity Maxell's original technologies, such as electrode technology, have realized thin batteries with high capacity that can be used in compact high-performance mobile devices.
Features • Thin battery with large capacity Realization of a thin, large-capacity lithium-ion rechargeable battery with an aluminum laminated sheet. Excellent heat transfer characteristics enable stable electrical performance and high-rate...
Overview Developed by Maxell, the Coin Type Lithium-ion Rechargeable Battery has a high-rate discharge characteristic of up to 2ItA (140mA), made possible by the battery's unique stacked electrode structure. This...
Overview Maxell is the first company in Japan to successfully market button-type silver oxide batteries. Based on many years of experience and know-how in various fields, the SR battery is...
Overview Maxell's original sealing technology and highly heat-resistant material expands operating temperature range remarkably, making the batteries supremely suitable for automobile applications — for powering TPMS (Tire Pressure Monitoring System)...
Overview The coin type lithium manganese dioxide battery (CR battery) is a small, lightweight battery with an operating voltage of 3V and the ability to operate over a wide temperature...
Overview This battery employs specially treated manganese dioxide for the positive material and a lithium-aluminum compound for the negative material. A specially formulated organic electrolyte is also used, yielding excellent...
Overview This battery is ideal for such long-term applications as power for electronic devices and electric power, water, and gas meters, and especially as a backup power source for memory...