Maxell Corporation of America, Inc. Silver Oxide Battery SR Series

Description
Overview Maxell is the first company in Japan to successfully market button-type silver oxide batteries. Based on many years of experience and know-how in various fields, the SR battery is suitable for precision electronic devices such as quartz watches, where high-energy density per unit volume and a stable operating voltage are required. Various product lineups are available to meet the growing need for supplying power to various types of watches, ranging from large to compact, thin models. Zero-mercury, zero-lead added types are also available. For more information, please contact Maxell. Features • Flat discharge characteristics A flat discharge curve during discharge supplies a stable voltage until the end of the discharge life. • High-energy density High-energy density per unit volume provides approx. twice as the amount of energy capacity as button-type alkaline batteries. • Excellent discharge load characteristics Employing an alkaline electrolyte, the SR battery features excellent discharge load characteristics. Depending on the composition of the electrolytes, two models are available; (1) a low-drain type for analog watches, and (2) a high-drain type for multi-function watches incorporating an alarm, illumination light, etc. • Superior leakage resistance Featuring Maxell's original leak-resistant processing, the SR battery has excellent leakage resistance, which suppresses the electrolyte from rising up and seeping out — a basic phenomenon of alkaline electrolytes. Applications ●Calculators ●Film Cameras ●Watches ●Medical Instruments, Cash Registers ●FA Instruments (Measuring Instruments, Onboard Microcomputers, Sensors)
Description
Overview Maxell is the first company in Japan to successfully market button-type silver oxide batteries. Based on many years of experience and know-how in various fields, the SR battery is suitable for precision electronic devices such as quartz watches, where high-energy density per unit volume and a stable operating voltage are required. Various product lineups are available to meet the growing need for supplying power to various types of watches, ranging from large to compact, thin models. Zero-mercury, zero-lead added types are also available. For more information, please contact Maxell. Features • Flat discharge characteristics A flat discharge curve during discharge supplies a stable voltage until the end of the discharge life. • High-energy density High-energy density per unit volume provides approx. twice as the amount of energy capacity as button-type alkaline batteries. • Excellent discharge load characteristics Employing an alkaline electrolyte, the SR battery features excellent discharge load characteristics. Depending on the composition of the electrolytes, two models are available; (1) a low-drain type for analog watches, and (2) a high-drain type for multi-function watches incorporating an alarm, illumination light, etc. • Superior leakage resistance Featuring Maxell's original leak-resistant processing, the SR battery has excellent leakage resistance, which suppresses the electrolyte from rising up and seeping out — a basic phenomenon of alkaline electrolytes. Applications ●Calculators ●Film Cameras ●Watches ●Medical Instruments, Cash Registers ●FA Instruments (Measuring Instruments, Onboard Microcomputers, Sensors)

Suppliers

Company
Product
Description
Supplier Links
Silver Oxide Battery - SR Series - Maxell Corporation of America, Inc.
Fair Lawn, NJ, USA
Silver Oxide Battery
SR Series
Silver Oxide Battery SR Series
Overview Maxell is the first company in Japan to successfully market button-type silver oxide batteries. Based on many years of experience and know-how in various fields, the SR battery is suitable for precision electronic devices such as quartz watches, where high-energy density per unit volume and a stable operating voltage are required. Various product lineups are available to meet the growing need for supplying power to various types of watches, ranging from large to compact, thin models. Zero-mercury, zero-lead added types are also available. For more information, please contact Maxell. Features • Flat discharge characteristics A flat discharge curve during discharge supplies a stable voltage until the end of the discharge life. • High-energy density High-energy density per unit volume provides approx. twice as the amount of energy capacity as button-type alkaline batteries. • Excellent discharge load characteristics Employing an alkaline electrolyte, the SR battery features excellent discharge load characteristics. Depending on the composition of the electrolytes, two models are available; (1) a low-drain type for analog watches, and (2) a high-drain type for multi-function watches incorporating an alarm, illumination light, etc. • Superior leakage resistance Featuring Maxell's original leak-resistant processing, the SR battery has excellent leakage resistance, which suppresses the electrolyte from rising up and seeping out — a basic phenomenon of alkaline electrolytes. Applications ●Calculators ●Film Cameras ●Watches ●Medical Instruments, Cash Registers ●FA Instruments (Measuring Instruments, Onboard Microcomputers, Sensors)

Overview

Maxell is the first company in Japan to successfully market button-type silver oxide batteries. Based on many years of experience and know-how in various fields, the SR battery is suitable for precision electronic devices such as quartz watches, where high-energy density per unit volume and a stable operating voltage are required. Various product lineups are available to meet the growing need for supplying power to various types of watches, ranging from large to compact, thin models. Zero-mercury, zero-lead added types are also available. For more information, please contact Maxell.

Features

• Flat discharge characteristics
A flat discharge curve during discharge supplies a stable voltage until the end of the discharge life.
• High-energy density
High-energy density per unit volume provides approx. twice as the amount of energy capacity as button-type alkaline batteries.
• Excellent discharge load characteristics
Employing an alkaline electrolyte, the SR battery features excellent discharge load characteristics. Depending on the composition of the electrolytes, two models are available; (1) a low-drain type for analog watches, and (2) a high-drain type for multi-function watches incorporating an alarm, illumination light, etc.
• Superior leakage resistance
Featuring Maxell's original leak-resistant processing, the SR battery has excellent leakage resistance, which suppresses the electrolyte from rising up and seeping out — a basic phenomenon of alkaline electrolytes.

Applications

●Calculators
●Film Cameras
●Watches
●Medical Instruments, Cash Registers
●FA Instruments (Measuring Instruments, Onboard Microcomputers, Sensors)

Supplier's Site

Technical Specifications

  Maxell Corporation of America, Inc.
Product Category Batteries
Product Number SR Series
Product Name Silver Oxide Battery
Primary Batteries SilverOxide
Specialty Cells Coin Cell or Button Cell
Voltage 1.55 volts
Capacity 0.0083 to 0.1650 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
80V FBP-1000 Series eGSE Lithium Batteries - FBP-1371 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 840 ampere-hr
Width / Diameter 20 inch (508 mm)
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details