Maxell Corporation of America, Inc. Coin Type Lithium Manganese Dioxide Battery CR Series

Description
Overview The coin type lithium manganese dioxide battery (CR battery) is a small, lightweight battery with an operating voltage of 3V and the ability to operate over a wide temperature range. It has a wide range of applications, both for powering devices such as wristwatches and electronic calculators and can be used in all types of electronic devices mainly as memory and RTC backup. Features • Optimum for Memory and RTC Backup (Fig.1) Displays long-term stable operating voltage at low load discharge. • High 3 volt energy density High energy density. At 3 volts (nominal voltage), it has about twice the voltage of alkaline button batteries and silver oxide batteries. • Stable discharge characteristics through low internal resistance and high operating voltage Employs highly conductive electrolyte, lowering internal resistance and providing stable operating voltage. This allows stable power to be obtained, with little change in operating voltage at room temperature as well as high and low temperatures. • Superior leakage resistance and excellent storage characteristics (Fig.2) Employs a leak-resistant organic electrolyte, giving it better leakage resistance than battery types using alkaline electrolytes. Furthermore, the high degree of seal of the seal structure and application of sealant keep self-discharge to about 1% per year. • Superior high rate discarge characteristics (Fig.3) Applications ●OA Machines (Fax, Copiers, Printers) ●Notebook PCs ●Desktop PCs ●PDAs ●Electronic Dictionaries ●Calculators ●Camcorders ●Digital Still Cameras ●Film Cameras ●Portable CD/MD Players ●Watches ●Medical Instruments, Cash Registers ●Electronic Meters (Gas, Water, Electricity) ●Keyless Entry Systems ●Portable Game Devices ●Remote Controllers ●FA Instruments (Measuring Instruments, Onboard Microcomputers, Sensors)
Description
Overview The coin type lithium manganese dioxide battery (CR battery) is a small, lightweight battery with an operating voltage of 3V and the ability to operate over a wide temperature range. It has a wide range of applications, both for powering devices such as wristwatches and electronic calculators and can be used in all types of electronic devices mainly as memory and RTC backup. Features • Optimum for Memory and RTC Backup (Fig.1) Displays long-term stable operating voltage at low load discharge. • High 3 volt energy density High energy density. At 3 volts (nominal voltage), it has about twice the voltage of alkaline button batteries and silver oxide batteries. • Stable discharge characteristics through low internal resistance and high operating voltage Employs highly conductive electrolyte, lowering internal resistance and providing stable operating voltage. This allows stable power to be obtained, with little change in operating voltage at room temperature as well as high and low temperatures. • Superior leakage resistance and excellent storage characteristics (Fig.2) Employs a leak-resistant organic electrolyte, giving it better leakage resistance than battery types using alkaline electrolytes. Furthermore, the high degree of seal of the seal structure and application of sealant keep self-discharge to about 1% per year. • Superior high rate discarge characteristics (Fig.3) Applications ●OA Machines (Fax, Copiers, Printers) ●Notebook PCs ●Desktop PCs ●PDAs ●Electronic Dictionaries ●Calculators ●Camcorders ●Digital Still Cameras ●Film Cameras ●Portable CD/MD Players ●Watches ●Medical Instruments, Cash Registers ●Electronic Meters (Gas, Water, Electricity) ●Keyless Entry Systems ●Portable Game Devices ●Remote Controllers ●FA Instruments (Measuring Instruments, Onboard Microcomputers, Sensors)

Suppliers

Company
Product
Description
Supplier Links
Coin Type Lithium Manganese Dioxide Battery - CR Series - Maxell Corporation of America, Inc.
Fair Lawn, NJ, USA
Coin Type Lithium Manganese Dioxide Battery
CR Series
Coin Type Lithium Manganese Dioxide Battery CR Series
Overview The coin type lithium manganese dioxide battery (CR battery) is a small, lightweight battery with an operating voltage of 3V and the ability to operate over a wide temperature range. It has a wide range of applications, both for powering devices such as wristwatches and electronic calculators and can be used in all types of electronic devices mainly as memory and RTC backup. Features • Optimum for Memory and RTC Backup (Fig.1) Displays long-term stable operating voltage at low load discharge. • High 3 volt energy density High energy density. At 3 volts (nominal voltage), it has about twice the voltage of alkaline button batteries and silver oxide batteries. • Stable discharge characteristics through low internal resistance and high operating voltage Employs highly conductive electrolyte, lowering internal resistance and providing stable operating voltage. This allows stable power to be obtained, with little change in operating voltage at room temperature as well as high and low temperatures. • Superior leakage resistance and excellent storage characteristics (Fig.2) Employs a leak-resistant organic electrolyte, giving it better leakage resistance than battery types using alkaline electrolytes. Furthermore, the high degree of seal of the seal structure and application of sealant keep self-discharge to about 1% per year. • Superior high rate discarge characteristics (Fig.3) Applications ●OA Machines (Fax, Copiers, Printers) ●Notebook PCs ●Desktop PCs ●PDAs ●Electronic Dictionaries ●Calculators ●Camcorders ●Digital Still Cameras ●Film Cameras ●Portable CD/MD Players ●Watches ●Medical Instruments, Cash Registers ●Electronic Meters (Gas, Water, Electricity) ●Keyless Entry Systems ●Portable Game Devices ●Remote Controllers ●FA Instruments (Measuring Instruments, Onboard Microcomputers, Sensors)

Overview

The coin type lithium manganese dioxide battery (CR battery) is a small, lightweight battery with an operating voltage of 3V and the ability to operate over a wide temperature range. It has a wide range of applications, both for powering devices such as wristwatches and electronic calculators and can be used in all types of electronic devices mainly as memory and RTC backup.

Features

• Optimum for Memory and RTC Backup (Fig.1)
Displays long-term stable operating voltage at low load discharge.
• High 3 volt energy density
High energy density. At 3 volts (nominal voltage), it has about twice the voltage of alkaline button batteries and silver oxide batteries.
• Stable discharge characteristics through low internal resistance and high operating voltage
Employs highly conductive electrolyte, lowering internal resistance and providing stable operating voltage. This allows stable power to be obtained, with little change in operating voltage at room temperature as well as high and low temperatures.
• Superior leakage resistance and excellent storage characteristics (Fig.2)
Employs a leak-resistant organic electrolyte, giving it better leakage resistance than battery types using alkaline electrolytes. Furthermore, the high degree of seal of the seal structure and application of sealant keep self-discharge to about 1% per year.
• Superior high rate discarge characteristics (Fig.3)

Applications

●OA Machines (Fax, Copiers, Printers) ●Notebook PCs ●Desktop PCs
●PDAs ●Electronic Dictionaries ●Calculators
●Camcorders ●Digital Still Cameras ●Film Cameras
●Portable CD/MD Players ●Watches ●Medical Instruments, Cash Registers
●Electronic Meters (Gas, Water, Electricity) ●Keyless Entry Systems
●Portable Game Devices ●Remote Controllers
●FA Instruments (Measuring Instruments, Onboard Microcomputers, Sensors)

Supplier's Site
Heat Resistant Coin Type Lithium Manganese Dioxide Battery - CR Series - Maxell Corporation of America, Inc.
Fair Lawn, NJ, USA
Heat Resistant Coin Type Lithium Manganese Dioxide Battery
CR Series
Heat Resistant Coin Type Lithium Manganese Dioxide Battery CR Series
Overview Maxell's original sealing technology and highly heat-resistant material expands operating temperature range remarkably, making the batteries supremely suitable for automobile applications — for powering TPMS (Tire Pressure Monitoring System) sensors, for example. Features • Wide operating temperature range: -40 deg. C to +125 deg. C CR2450HR-Ex batteries can even be used at temperatures up to 150 deg. C, depending on other conditions*. • Superior leak-resistant characteristics even under high temperature and acceleration. • Can be used even under 2000G, which is equivalent to driving at 300km/h. • Electric characteristics are maintained after long periods of exposure to high temperature and humidity. *When using at temperatures exceeding 85 deg. C, please consult Maxell in advance for conditions of use. Applications ●Mobile Phones ●PHS ●OA Machines (Fax, Copiers, Printers) ●Notebook PCs ●Desktop PCs ●PDAs ●Camcorders ●Digital Still Cameras ●Portable CD/MD Players ●Watches ●Medical Instruments, Cash Registers ●FA Instruments (Measuring Instruments, Onboard Microcomputers, Sensors) ●Electronic Meters (Water, Gas, Electricity)

Overview

Maxell's original sealing technology and highly heat-resistant material expands operating temperature range remarkably, making the batteries supremely suitable for automobile applications — for powering TPMS (Tire Pressure Monitoring System) sensors, for example.

Features

• Wide operating temperature range: -40 deg. C to +125 deg. C
CR2450HR-Ex batteries can even be used at temperatures up to 150 deg. C, depending on other conditions*.
• Superior leak-resistant characteristics even under high temperature and acceleration.
• Can be used even under 2000G, which is equivalent to driving at 300km/h.
• Electric characteristics are maintained after long periods of exposure to high temperature and humidity.

*When using at temperatures exceeding 85 deg. C, please consult Maxell in advance for conditions of use.

Applications

●Mobile Phones ●PHS
●OA Machines (Fax, Copiers, Printers) ●Notebook PCs
●Desktop PCs ●PDAs ●Camcorders
●Digital Still Cameras ●Portable CD/MD Players
●Watches ●Medical Instruments, Cash Registers
●FA Instruments (Measuring Instruments, Onboard Microcomputers, Sensors)
●Electronic Meters (Water, Gas, Electricity)

Supplier's Site

Technical Specifications

  Maxell Corporation of America, Inc. Maxell Corporation of America, Inc.
Product Category Batteries Batteries
Product Number CR Series CR Series
Product Name Coin Type Lithium Manganese Dioxide Battery Heat Resistant Coin Type Lithium Manganese Dioxide Battery
Primary Batteries Lithium / Manganese Dioxide Lithium / Manganese Dioxide
Specialty Cells Coin Cell or Button Cell
Voltage 3 volts 3 volts
Capacity 0.0250 to 0.6100 ampere-hr 0.3500 to 0.5500 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Rechargeable Battery Packs - 2600919 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Specialty Cells Battery Packs and Assemblies
Voltage 18 volts
View Details
48V Lithium SAFEFlex Material Handling Batteries - FBP-1490 - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 525 ampere-hr
Width / Diameter 27 inch (686 mm)
View Details