Maxell Corporation of America, Inc. Lithium Thionyl Chloride Battery ER Series

Description
Overview This battery is ideal for such long-term applications as power for electronic devices and electric power, water, and gas meters, and especially as a backup power source for memory ICs. Features • High 3.6-V voltage The lithium thionyl chloride battery achieves a high voltage of 3.6 V. • Flat discharge characteristics The change of internal resistance during discharge is minimal, allowing for flat discharge voltage until end of discharge life. • High energy density Provides high energy density of 970m Wh/cm3 with discharge current of 100 µA (ER6 type). • Wide usable temperature range Can be used over a wide temperature range : - 55 deg. C to +85 deg. C (please consult with Maxell if using in temperatures of -40 deg. C or less). • Superior long-term reliability The extremely low self-discharge, together with the use of a hermetic seal, allows for stable use over long periods. • UL (Underwriters Laboratories Inc.) recognized component Applications ●OA Machines (Fax, Copiers, Printers) ●Desktop PCs ●PDAs ●Medical Instruments, Cash Registers ●FA Instruments (Measuring Instruments, Onboard Microcomputers, Sensors) ●Electronic Meters (Gas, Water, Electricity) ●ETC (Electronic Toll Collection System)
Description
Overview This battery is ideal for such long-term applications as power for electronic devices and electric power, water, and gas meters, and especially as a backup power source for memory ICs. Features • High 3.6-V voltage The lithium thionyl chloride battery achieves a high voltage of 3.6 V. • Flat discharge characteristics The change of internal resistance during discharge is minimal, allowing for flat discharge voltage until end of discharge life. • High energy density Provides high energy density of 970m Wh/cm3 with discharge current of 100 µA (ER6 type). • Wide usable temperature range Can be used over a wide temperature range : - 55 deg. C to +85 deg. C (please consult with Maxell if using in temperatures of -40 deg. C or less). • Superior long-term reliability The extremely low self-discharge, together with the use of a hermetic seal, allows for stable use over long periods. • UL (Underwriters Laboratories Inc.) recognized component Applications ●OA Machines (Fax, Copiers, Printers) ●Desktop PCs ●PDAs ●Medical Instruments, Cash Registers ●FA Instruments (Measuring Instruments, Onboard Microcomputers, Sensors) ●Electronic Meters (Gas, Water, Electricity) ●ETC (Electronic Toll Collection System)

Suppliers

Company
Product
Description
Supplier Links
Lithium Thionyl Chloride Battery - ER Series - Maxell Corporation of America, Inc.
Fair Lawn, NJ, USA
Lithium Thionyl Chloride Battery
ER Series
Lithium Thionyl Chloride Battery ER Series
Overview This battery is ideal for such long-term applications as power for electronic devices and electric power, water, and gas meters, and especially as a backup power source for memory ICs. Features • High 3.6-V voltage The lithium thionyl chloride battery achieves a high voltage of 3.6 V. • Flat discharge characteristics The change of internal resistance during discharge is minimal, allowing for flat discharge voltage until end of discharge life. • High energy density Provides high energy density of 970m Wh/cm3 with discharge current of 100 µA (ER6 type). • Wide usable temperature range Can be used over a wide temperature range : - 55 deg. C to +85 deg. C (please consult with Maxell if using in temperatures of -40 deg. C or less). • Superior long-term reliability The extremely low self-discharge, together with the use of a hermetic seal, allows for stable use over long periods. • UL (Underwriters Laboratories Inc.) recognized component Applications ●OA Machines (Fax, Copiers, Printers) ●Desktop PCs ●PDAs ●Medical Instruments, Cash Registers ●FA Instruments (Measuring Instruments, Onboard Microcomputers, Sensors) ●Electronic Meters (Gas, Water, Electricity) ●ETC (Electronic Toll Collection System)

Overview

This battery is ideal for such long-term applications as power for electronic devices and electric power, water, and gas meters, and especially as a backup power source for memory ICs.

Features

• High 3.6-V voltage
The lithium thionyl chloride battery achieves a high voltage of 3.6 V.
• Flat discharge characteristics
The change of internal resistance during discharge is minimal, allowing for flat discharge voltage until end of discharge life.
• High energy density
Provides high energy density of 970m Wh/cm3 with discharge current of 100 µA (ER6 type).
• Wide usable temperature range
Can be used over a wide temperature range : - 55 deg. C to +85 deg. C (please consult with Maxell if using in temperatures of -40 deg. C or less).
• Superior long-term reliability
The extremely low self-discharge, together with the use of a hermetic seal, allows for stable use over long periods.
• UL (Underwriters Laboratories Inc.) recognized component

Applications

●OA Machines (Fax, Copiers, Printers)
●Desktop PCs ●PDAs
●Medical Instruments, Cash Registers
●FA Instruments (Measuring Instruments, Onboard Microcomputers, Sensors)
●Electronic Meters (Gas, Water, Electricity)
●ETC (Electronic Toll Collection System)

Supplier's Site

Technical Specifications

  Maxell Corporation of America, Inc.
Product Category Batteries
Product Number ER Series
Product Name Lithium Thionyl Chloride Battery
Primary Batteries Lithium / Thionyl Chloride
Voltage 3.6 volts
Capacity 0.7900 to 3.65 ampere-hr
Operating Temperature -67 to 185 F (-55 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

80V Lithium SAFEFlex Material Handling Batteries - FBP-1481 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 38.58 inch (980 mm)
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details