Maxell Corporation of America, Inc. Coin Type Lithium-ion Rechargeable Battery CLB Series

Description
Overview Developed by Maxell, the Coin Type Lithium-ion Rechargeable Battery has a high-rate discharge characteristic of up to 2ItA (140mA), made possible by the battery's unique stacked electrode structure. This compact high-power battery is designed for small portable devices that have communication and charging functions. •Discharge capability of CLB2032 is approximately 40 times better*1 *1 Compared with Maxell's CR2032 at 60% available capacity Features • High Power A unique stacked electrode structure enables power of up to 2ItA (140mA). • Superior Safety Separator-wrapped positive electrodes help prevent internal short-circuits. Safety is ensured even when external short-circuits occur. • Long Battery Life Capacity retention; 90% after 500 cycles (Cycle condition; Charge CCCV: 0.5ItA/4.2V, Discharge: 0.2ItA/E.V. = 3.0V, Temperature: 20 deg. C) Higher battery capacity than primary batteries (CR2032*2; 240mAh, CLB2032; 70mAh x 500 cycles = 35,000mAh) *2 Compared with Maxell's CR2032 • High Reliability Maxell has concentrated its original technologies, accumulated during the development of crimping and electrode coating technologies, into this highly reliable CLB battery. The stainless steel battery body minimizes battery swelling.
Description
Overview Developed by Maxell, the Coin Type Lithium-ion Rechargeable Battery has a high-rate discharge characteristic of up to 2ItA (140mA), made possible by the battery's unique stacked electrode structure. This compact high-power battery is designed for small portable devices that have communication and charging functions. •Discharge capability of CLB2032 is approximately 40 times better*1 *1 Compared with Maxell's CR2032 at 60% available capacity Features • High Power A unique stacked electrode structure enables power of up to 2ItA (140mA). • Superior Safety Separator-wrapped positive electrodes help prevent internal short-circuits. Safety is ensured even when external short-circuits occur. • Long Battery Life Capacity retention; 90% after 500 cycles (Cycle condition; Charge CCCV: 0.5ItA/4.2V, Discharge: 0.2ItA/E.V. = 3.0V, Temperature: 20 deg. C) Higher battery capacity than primary batteries (CR2032*2; 240mAh, CLB2032; 70mAh x 500 cycles = 35,000mAh) *2 Compared with Maxell's CR2032 • High Reliability Maxell has concentrated its original technologies, accumulated during the development of crimping and electrode coating technologies, into this highly reliable CLB battery. The stainless steel battery body minimizes battery swelling.

Suppliers

Company
Product
Description
Supplier Links
Coin Type Lithium-ion Rechargeable Battery - CLB Series - Maxell Corporation of America, Inc.
Fair Lawn, NJ, USA
Coin Type Lithium-ion Rechargeable Battery
CLB Series
Coin Type Lithium-ion Rechargeable Battery CLB Series
Overview Developed by Maxell, the Coin Type Lithium-ion Rechargeable Battery has a high-rate discharge characteristic of up to 2ItA (140mA), made possible by the battery's unique stacked electrode structure. This compact high-power battery is designed for small portable devices that have communication and charging functions. •Discharge capability of CLB2032 is approximately 40 times better*1 *1 Compared with Maxell's CR2032 at 60% available capacity Features • High Power A unique stacked electrode structure enables power of up to 2ItA (140mA). • Superior Safety Separator-wrapped positive electrodes help prevent internal short-circuits. Safety is ensured even when external short-circuits occur. • Long Battery Life Capacity retention; 90% after 500 cycles (Cycle condition; Charge CCCV: 0.5ItA/4.2V, Discharge: 0.2ItA/E.V. = 3.0V, Temperature: 20 deg. C) Higher battery capacity than primary batteries (CR2032*2; 240mAh, CLB2032; 70mAh x 500 cycles = 35,000mAh) *2 Compared with Maxell's CR2032 • High Reliability Maxell has concentrated its original technologies, accumulated during the development of crimping and electrode coating technologies, into this highly reliable CLB battery. The stainless steel battery body minimizes battery swelling.

Overview

Developed by Maxell, the Coin Type Lithium-ion Rechargeable Battery has a high-rate discharge characteristic of up to 2ItA (140mA), made possible by the battery's unique stacked electrode structure. This compact high-power battery is designed for small portable devices that have communication and charging functions.

•Discharge capability of CLB2032 is approximately 40 times better*1
*1 Compared with Maxell's CR2032 at 60% available capacity

Features

• High Power
A unique stacked electrode structure enables power of up to 2ItA (140mA).

• Superior Safety
Separator-wrapped positive electrodes help prevent internal short-circuits. Safety is ensured even when external short-circuits occur.
• Long Battery Life
Capacity retention; 90% after 500 cycles
(Cycle condition; Charge CCCV: 0.5ItA/4.2V, Discharge: 0.2ItA/E.V. = 3.0V, Temperature: 20 deg. C)
Higher battery capacity than primary batteries
(CR2032*2; 240mAh, CLB2032; 70mAh x 500 cycles = 35,000mAh)
*2 Compared with Maxell's CR2032
• High Reliability
Maxell has concentrated its original technologies, accumulated during the development of crimping and electrode coating technologies, into this highly reliable CLB battery. The stainless steel battery body minimizes battery swelling.

Supplier's Site

Technical Specifications

  Maxell Corporation of America, Inc.
Product Category Batteries
Product Number CLB Series
Product Name Coin Type Lithium-ion Rechargeable Battery
Secondary Batteries Lithium-ion
Specialty Cells Coin Cell or Button Cell
Voltage 3.7 volts
Capacity 0.0700 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

BRIX 150 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details