Maxell Corporation of America, Inc. Coin Type Lithium Manganese Dioxide Rechargeable Battery ML Series

Description
Overview This battery employs specially treated manganese dioxide for the positive material and a lithium-aluminum compound for the negative material. A specially formulated organic electrolyte is also used, yielding excellent discharge characteristics with low self-discharge. Features • Approx. 2.5V operating voltage The operating voltage is about twice that of nickel cadmium rechargeable batteries. Displays a high discharge voltage of 2.8 V when at 10% of nominal capacity (depth of discharge is 10% or less), when charged at 3.0 to 3.3 V. • Superior charge/discharge characteristics (Fig. 2) Achieves 1,000 cycles of discharging to 10% of nominal capacity (Depth of discharge = 10%). The total discharge capacity is quite high at 100 times nominal capacity. (shipped fully charged) • Wide -20 deg. C to 60 deg. C usable temperature range Demonstrates stable operating voltage in temperatures as low as -20 deg. C and as high as 60 deg. C. • Low self-discharge and superior leakage resistance (Fig. 3) Self-discharge at 20 deg. C is no more than 2% per year. Supplies a nominal capacity of about 95% even when stored at 20 deg. C for roughly five years (according to accelerated test conducted by Maxell). And since organic electrolyte is used, the battery has superior leakage resistance. • Excellent floating characteristics (Fig. 4) A specially formulated organic electrolyte is employed to provide stable discharge characteristics even if charged for a year at 3.3 V at 20 deg. C (according to accelerated test conducted by Maxell). • Excellent high rate discharge characteristics (Fig. 5) Applications ●Mobile Phones ●PHS ●OA Machines (Fax, Copiers, Printers) ●Notebook PCs ●Desktop PCs ●PDAs ●Camcorders ●Digital Still Cameras ●Portable CD/MD Players ●Watches ●Medical Instruments, Cash Registers ●FA Instruments (Measuring Instruments, Onboard Microcomputers, Sensors) ●Electronic Meters (Water, Gas, Electricity)
Description
Overview This battery employs specially treated manganese dioxide for the positive material and a lithium-aluminum compound for the negative material. A specially formulated organic electrolyte is also used, yielding excellent discharge characteristics with low self-discharge. Features • Approx. 2.5V operating voltage The operating voltage is about twice that of nickel cadmium rechargeable batteries. Displays a high discharge voltage of 2.8 V when at 10% of nominal capacity (depth of discharge is 10% or less), when charged at 3.0 to 3.3 V. • Superior charge/discharge characteristics (Fig. 2) Achieves 1,000 cycles of discharging to 10% of nominal capacity (Depth of discharge = 10%). The total discharge capacity is quite high at 100 times nominal capacity. (shipped fully charged) • Wide -20 deg. C to 60 deg. C usable temperature range Demonstrates stable operating voltage in temperatures as low as -20 deg. C and as high as 60 deg. C. • Low self-discharge and superior leakage resistance (Fig. 3) Self-discharge at 20 deg. C is no more than 2% per year. Supplies a nominal capacity of about 95% even when stored at 20 deg. C for roughly five years (according to accelerated test conducted by Maxell). And since organic electrolyte is used, the battery has superior leakage resistance. • Excellent floating characteristics (Fig. 4) A specially formulated organic electrolyte is employed to provide stable discharge characteristics even if charged for a year at 3.3 V at 20 deg. C (according to accelerated test conducted by Maxell). • Excellent high rate discharge characteristics (Fig. 5) Applications ●Mobile Phones ●PHS ●OA Machines (Fax, Copiers, Printers) ●Notebook PCs ●Desktop PCs ●PDAs ●Camcorders ●Digital Still Cameras ●Portable CD/MD Players ●Watches ●Medical Instruments, Cash Registers ●FA Instruments (Measuring Instruments, Onboard Microcomputers, Sensors) ●Electronic Meters (Water, Gas, Electricity)

Suppliers

Company
Product
Description
Supplier Links
Coin Type Lithium Manganese Dioxide Rechargeable Battery - ML Series - Maxell Corporation of America, Inc.
Fair Lawn, NJ, USA
Coin Type Lithium Manganese Dioxide Rechargeable Battery
ML Series
Coin Type Lithium Manganese Dioxide Rechargeable Battery ML Series
Overview This battery employs specially treated manganese dioxide for the positive material and a lithium-aluminum compound for the negative material. A specially formulated organic electrolyte is also used, yielding excellent discharge characteristics with low self-discharge. Features • Approx. 2.5V operating voltage The operating voltage is about twice that of nickel cadmium rechargeable batteries. Displays a high discharge voltage of 2.8 V when at 10% of nominal capacity (depth of discharge is 10% or less), when charged at 3.0 to 3.3 V. • Superior charge/discharge characteristics (Fig. 2) Achieves 1,000 cycles of discharging to 10% of nominal capacity (Depth of discharge = 10%). The total discharge capacity is quite high at 100 times nominal capacity. (shipped fully charged) • Wide -20 deg. C to 60 deg. C usable temperature range Demonstrates stable operating voltage in temperatures as low as -20 deg. C and as high as 60 deg. C. • Low self-discharge and superior leakage resistance (Fig. 3) Self-discharge at 20 deg. C is no more than 2% per year. Supplies a nominal capacity of about 95% even when stored at 20 deg. C for roughly five years (according to accelerated test conducted by Maxell). And since organic electrolyte is used, the battery has superior leakage resistance. • Excellent floating characteristics (Fig. 4) A specially formulated organic electrolyte is employed to provide stable discharge characteristics even if charged for a year at 3.3 V at 20 deg. C (according to accelerated test conducted by Maxell). • Excellent high rate discharge characteristics (Fig. 5) Applications ●Mobile Phones ●PHS ●OA Machines (Fax, Copiers, Printers) ●Notebook PCs ●Desktop PCs ●PDAs ●Camcorders ●Digital Still Cameras ●Portable CD/MD Players ●Watches ●Medical Instruments, Cash Registers ●FA Instruments (Measuring Instruments, Onboard Microcomputers, Sensors) ●Electronic Meters (Water, Gas, Electricity)

Overview

This battery employs specially treated manganese dioxide for the positive material and a lithium-aluminum compound for the negative material. A specially formulated organic electrolyte is also used, yielding excellent discharge characteristics with low self-discharge.

Features

• Approx. 2.5V operating voltage
The operating voltage is about twice that of nickel cadmium rechargeable batteries. Displays a high discharge voltage of 2.8 V when at 10% of nominal capacity (depth of discharge is 10% or less), when charged at 3.0 to 3.3 V.
• Superior charge/discharge characteristics (Fig. 2)
Achieves 1,000 cycles of discharging to 10% of nominal capacity (Depth of discharge = 10%). The total discharge capacity is quite high at 100 times nominal capacity. (shipped fully charged)
• Wide -20 deg. C to 60 deg. C usable temperature range
Demonstrates stable operating voltage in temperatures as low as -20 deg. C and as high as 60 deg. C.
• Low self-discharge and superior leakage resistance (Fig. 3)
Self-discharge at 20 deg. C is no more than 2% per year. Supplies a nominal capacity of about 95% even when stored at 20 deg. C for roughly five years (according to accelerated test conducted by Maxell). And since organic electrolyte is used, the battery has superior leakage resistance.
• Excellent floating characteristics (Fig. 4)
A specially formulated organic electrolyte is employed to provide stable discharge characteristics even if charged for a year at 3.3 V at 20 deg. C (according to accelerated test conducted by Maxell).
• Excellent high rate discharge characteristics (Fig. 5)

Applications

●Mobile Phones ●PHS
●OA Machines (Fax, Copiers, Printers) ●Notebook PCs
●Desktop PCs ●PDAs ●Camcorders
●Digital Still Cameras ●Portable CD/MD Players
●Watches ●Medical Instruments, Cash Registers
●FA Instruments (Measuring Instruments, Onboard Microcomputers, Sensors)
●Electronic Meters (Water, Gas, Electricity)

Supplier's Site

Technical Specifications

  Maxell Corporation of America, Inc.
Product Category Batteries
Product Number ML Series
Product Name Coin Type Lithium Manganese Dioxide Rechargeable Battery
Secondary Batteries Lithium / Manganese Dioxide
Specialty Cells Coin Cell or Button Cell
Voltage 3 volts
Capacity 0.0180 to 0.0650 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

For AIM-58, 65, 68, 75S, 75H, 78S and 78H - AIM-BAT0-0252 - Advantech
Specs
Width / Diameter 3.86 inch (98 mm)
Depth 0.2559 inch (6.5 mm)
Height 3.33 inch (84.5 mm)
View Details
48V Lithium SAFEFlex Material Handling Batteries - FBP-1486 - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 420 ampere-hr
Width / Diameter 26 inch (660 mm)
View Details
BRIX 105 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details