Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BATTERIES
MAXELL CORPORATION OF AMERICA, INC.
301 -- BATTERY PRODUCTS - BATTERIES NON-RECHARGEABLE (PRIMARY)
Maxell Corporation of America, Inc.
Battery Products - Batteries Non-Rechargeable (Primary)
301
Description
BATT SILVER OX 1.55V COIN 11.6MM
Shenzhen Shengyu Electronics Technology Limited
Done
Description
BATT SILVER OX 1.55V COIN 11.6MM
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
Battery Products - Batteries Non-Rechargeable (Primary)
301
Battery Products - Batteries Non-Rechargeable (Primary)
301
BATT SILVER OX 1.55V COIN 11.6MM
BATT SILVER OX 1.55V COIN 11.6MM
Supplier's Site
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
Product Category
Batteries
Product Number
301
Product Name
Battery Products - Batteries Non-Rechargeable (Primary)
Primary Batteries
SilverOxide; Silver Oxide
Unlock Full Specs
to access all available technical data
Similar Products
Advantech
Wide 9–32V input, VESA 75×75 mm dock, -10~50°C operation, and reliable docking for office use
AIM-VSD0-0470
View Details
Micropower LLC
BLOCK L-50E
Specs
Secondary Batteries
Lithium-ion
Voltage
51.1 volts
Capacity
105 ampere-hr
View Details
RS Components, Ltd.
Button Batteries
1834284
Specs
Specialty Cells
Coin Cell or Button Cell; Lir1220
Capacity
0.0080 ampere-hr
Width / Diameter
0.4724 inch (12 mm)
View Details
AMETEK Programmable Power
EXTERNAL BATTERY MODULES - EBM FA10373
Specs
Voltage
96 volts
Capacity
14 ampere-hr
View Details