Maxell Corporation of America, Inc. Battery COMP-6-1 SAFT

Description
Manufacturer: Product Category: Battery Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 2600mAh Battery Chemistry: Lithium Cell Type: AA Cell Size: Number of Cells: 1 Termination style: Solder Tabs Height: 0.6 Length: 2 Width: Weight: 0.7 oz
Description
Manufacturer: Product Category: Battery Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 2600mAh Battery Chemistry: Lithium Cell Type: AA Cell Size: Number of Cells: 1 Termination style: Solder Tabs Height: 0.6 Length: 2 Width: Weight: 0.7 oz

Suppliers

Company
Product
Description
Supplier Links
Battery - COMP-6-1 SAFT - Dantona Industries, Inc.
Wantagh, NY, United States
Manufacturer: Product Category: Battery Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 2600mAh Battery Chemistry: Lithium Cell Type: AA Cell Size: Number of Cells: 1 Termination style: Solder Tabs Height: 0.6 Length: 2 Width: Weight: 0.7 oz

Manufacturer:

Product Category: Battery

Rechargeable/Non Rechargeable:

Output Voltage: 3.6V

Capacity: 2600mAh

Battery Chemistry: Lithium

Cell Type: AA

Cell Size:

Number of Cells: 1

Termination style: Solder Tabs

Height: 0.6

Length: 2

Width:

Weight: 0.7 oz

Supplier's Site

Technical Specifications

  Dantona Industries, Inc.
Product Category Batteries
Product Number COMP-6-1 SAFT
Product Name Battery
Standard Cylindrical Battery Sizes AA
Voltage 3.6 volts
Capacity 2.6 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
80V FBP-1000 Series eGSE Lithium Batteries - FBP-1227 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 27 inch (686 mm)
View Details